-
Supplier: SCHOTT AG
Description: PH.Eur., USP and JP international standards. Properties: Chemically uniform: pure silica (SiO2 coating) Layer thickness: 100 – 200 nm Non-porous, covalent bond between glass matrix and coating layer Fill + finish processability equivalent to uncoated type I glass containers
-
Supplier: Cole-Parmer
Description: Screw-thread sample vials are manufactured from either clear 33 expansion borosilicate clear glass (Type 1, Class A) or 51A amber glass. Vials maintain PH level and eliminate ion leaching. Choose from a polypropylene cap with a PTFE-lined foam backing or a polypropylene
- Volume: 2 cc
- Outer Diameter: 12 mm
- Height: 32 mm
-
Supplier: Cole-Parmer
Description: Screw-thread sample vials are manufactured from either clear 33 expansion borosilicate clear glass (Type 1, Class A) or 51A amber glass. Vials maintain PH level and eliminate ion leaching. Choose from a polypropylene cap with a PTFE-lined foam backing or a polypropylene
- Volume: 4 cc
- Outer Diameter: 15 mm
- Height: 45 mm
-
-
Supplier: Cole-Parmer
Description: Screw-thread sample vials are manufactured from either clear 33 expansion borosilicate clear glass (Type 1, Class A) or 51A amber glass. Vials maintain PH level and eliminate ion leaching. Choose from a polypropylene cap with a PTFE-lined foam backing or a polypropylene
- Volume: 40 cc
- Outer Diameter: 28 mm
- Height: 95 mm
-
Supplier: Cole-Parmer
Description: Screw-thread sample vials are manufactured from either clear 33 expansion borosilicate clear glass (Type 1, Class A) or 51A amber glass. Vials maintain PH level and eliminate ion leaching. Choose from a polypropylene cap with a PTFE-lined foam backing or a polypropylene
- Volume: 4 cc
- Outer Diameter: 15 mm
- Height: 45 mm
-
Supplier: Medisca Inc.
Description: All vials are sterile and pyrogen-free. Lot release sterility testing conforms to requirements set forth in USP <71>. Stopper and seal are not included.
-
Supplier: Restek
Description: Plastic vial. Choice of glass or polypropylene insert.
- Volume: 2 cc
- Connection Type: Crimp Style
- Mouth Type: Standard Mouth
-
Supplier: Restek
Description: Plastic vials. Choice of glass or polypropylene insert.
- Volume: 2 cc
- Connection Type: Screw Thread
- Mouth Type: Standard Mouth
-
Supplier: Medisca Inc.
Description: Prior to vial assembly, vials are dry-heat sterilized and stoppers are steam-sterilized. The vials/stoppers are assembled on an automated line located in a Class 100 suite. The vials are subsequently capped in a Class 100,000 environment. Lot release
- Volume: 2 cc
- Connection Type: Screw Thread, Snap Seal
-
Supplier: Medisca Inc.
Description: Prior to vial assembly, vials are dry-heat sterilized and stoppers are steam-sterilized. The vials/stoppers are assembled on an automated line located in a Class 100 suite. The vials are subsequently capped in a Class 100,000 environment. Lot release
- Volume: 5 cc
- Connection Type: Screw Thread, Snap Seal
-
Supplier: Medisca Inc.
Description: Prior to vial assembly, vials are dry-heat sterilized and stoppers are steam-sterilized. The vials/stoppers are assembled on an automated line located in a Class 100 suite. The vials are subsequently capped in a Class 100,000 environment. Lot release
- Volume: 10 cc
- Connection Type: Screw Thread, Snap Seal
-
Supplier: EP Scientific Products
Description: 40 mL amber EPA VOA vial EPA VOA Open Top Vials Available in clear or amber borosilicate glass. Assembled polypropylene caps and 0.060" or .125” PTFE/silicone septa. Vials are directly compatible with autosamplers Chipboard divider packaging cushions and protects
- Volume: 40 cc
- Outer Diameter: 28.575 mm
- Height: 95.25 mm
Find Suppliers by Category Top
Featured Products Top
-
-Blocks come with options of 1.5” or 2” thick lead shielding in the front and 1” thick lead at the base. Customers can choose between an 8” x 4” x 4” or 8” x 8” x 4” lead glass window. A (read more)
Browse Bricks Datasheets for MarShield
More Information Top
-
Photoactive Azobenzene Polymers Containing Carbazole Chromophores
A solution of 0.50 g (2.59 mmol) of NVK, 14 mg (0.09 mmol) of AIBN in 10 ml of anhydrous benzene was placed in a 100 ml glass vial .
-
Effect of CeO 2 Addition to Al 2 O 3 Supports for Pt Catalysts on the Aqueous‐Phase Reforming of Glycerol
Specifically, for the synthesis of 1CeAl, dried (1208C, overnight) Al2O3 (2.0 g) was impregnated with a solution prepared by dissolv- ing (NH4)2[Ce(NO3)6] (66.4 mg) in deionized water (10 mL) in a 100 mL glass vial .
-
A Screening Method for Polycyclic Aromatic Hydrocarbons Determination in Water by Headspace SPME with GC-FID
Water samples were taken in 100 mL glass vials completely filled, covered with aluminium foil, closed with a metallic cap, and transported to the laboratory in a cooler.
-
Guttation droplets of Penicillium nordicum
and Penicillium verrucosum contain high concentrations
of the mycotoxins ochratoxin A and B
The underlying mycelia were cut off with a sterile scalpel, weighed, and transferred into a 100 ml glass vial .
-
Progress in Practice: UKCPA Autumn symposium, Blackpool, 24-26th November 2000
• Multiple use of single use products in one or more patients • Use of multidose vials in more than one patient • Multiple use of infusions in bags or 100ml glass vials • Retention of previously used parenteral drugs in …
-
OMICS Publishing Group | Full-text | Formulation and Characterization of Hydralazine Hydrochloride Biodegraded Microspheres for Intramuscular Administration
These studies were carried out using pH 7.4 phosphate buffer saline as dissolution medium in 100 ml glass vials .
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/jeas.2012.21001
The supernatant was transferred to a 100 mL glass vial and the wet solid was dried in an oven at temperatures between 60˚C - 70˚C.
Indicates content that may require registration and/or purchase.