-
Supplier: bisco industries
Description: Threaded Rods and Studs
- Metric: M10
- Features: Other
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: NBK America LLC
Description: By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine
- Length: 0.787402 inch
- Metric: M10
- Features: Other
- Direction: Right Hand
-
Supplier: NBK America LLC
Description: threaded length.
- Length: 0.787402 inch
- Direction: Left Hand
- Metric: M10
- Features: Other
-
-
Supplier: NBK America LLC
Description: Use a stopper ring to accurately determine the threaded length.
- Length: 0.787402 inch
- Metric: M10, M8
- Features: Other
- Direction: Right Hand
-
Supplier: Festo Corporation
Description: Mounting using through-hole and internal thread Compact design Piston rod variants Magnetic piston for position sensing
- Stroke: 0.787402 inch
- Rated Load/Force: 10.5656 lbs
- Operating Pressure: 21.755655 to 116.03016 psi
- Shaft Diameter: 0.393701 inch
-
Supplier: Festo Corporation
Description: Wide range of variants for customized applications Good running performance and long service life Self-adjusting pneumatic end-position cushioning which adapts optimally to changes in load and speed Piston rod with internal or external thread Magnetic piston for position sensing
- Operating Pressure Range: 21.755655 to 145.0377 psi
- Linear Stroke: 0.787402 inch
- Operating Temperature: -4 to 176 F
- Shaft or Table Diameter: 0.393701 inch
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction
- Rated Speed: 0.2833333333333339 in/sec
- Rated Force: 2,000 lbs
- Motor Continuous Power: 0.1865 HP
- Drive Type: Ball Screw
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction
- Rated Speed: 0.2833333333333339 in/sec
- Rated Force: 900 lbs
- Motor Continuous Power: 0.1865 HP
- Mounting Type: Clevis or Eye, Flange, Threaded
Find Suppliers by Category Top
More Information Top
-
Investigation on copper corrosion behaviour in industrial waters by electrochemical noise analysis
… copper bars: (i) copper sheets (area 7300 mm2 ) electrically con- nected to the wires by spot welding, with the connection masked o with epoxy; (ii) cylinders (area 1020 mm2 ) where the electrical … … was ensured by a threaded rod screwed into the electrode …
-
PEPC LRU: Ball Support Assembly
/ pneumntic 4.4 none for 5.6 (based requires a minimum cylinder safety, upon yield tltread engagement rod /plate functional stress) of 0.375 inch in threads (see only 1020 steel or better Appendix A, with a torque of 20- Section …
-
Roloff / Matek machine elements
Warmgewalzte steels DIN EN 10089 pay offered 55Cr3, mostly polished surface 51CrV4 and kugelgestrahlt E ¼ 206000 G ¼ 78000 round rods offered not, tt zul ¼ 700 tt zul ¼ 1020 for Rm ¼ 1350... set 1700 tm Æ tA tm … cylindrical coil springs (Pressure and tension springs of round spring wire), round spring steel wire drawn-patented …
-
Encyclopedia of Tribology
The following list provides several applications of the use of boriding treatments for several types of steels and mechanical parts (Fichtl 1981) ● AISI 1020 steel – Gear drives, pump shafts … … forming ● AISI D2 steel – Threaded rollers, shaping and pressing … … steel – Valve components, fittings ● AISI 420 steel – Valve components, plunger rods , fittings, guides, parts …
-
Analysis of Hot Tension Test Data To Obtain Stress-Strain Curves to High Strains
Experiments have been carried out on AISI 1020 (Unified Num- bering System [UNS] G10200) steel of composition 0.2% carbon, 0.5% manganese, 0.15% silicon, 0.008% phosphorus, and 0.009% sulfur, received in the form of hot rolled rod . … 7-mm (V2-in.) diameter by 152.4 mm (6 in.) long with threaded ends were machined …
-
Oil Production Corrosion Inhibitor Optimization by Laboratory and Field Application of Electrochemical Techniques
The test specimens consisted of AISI 1020 mild steel cylindrical electrodes (1.27 cm in length and … The electrodes were rinsed first in toluene and then in acetone, allowed to dry, and then mounted on a threaded brass rod enclosed in a glass tube.
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'aalto'),(391,'aar'),(392,'aardvark'),(393,'aardwolf'),(394,'aare'),(395,'aare river'),(396,'aarhus'),(397,'aaron'),(398,'aaron burr'),(399,'aaron copland'),(400,'aaron montgomery ward'),(401,'aaron\'s rod '),(402,'aarp'),(403 … … 'accessory after the fact'),( 1020 ,'accessory before the fact' … … 1765,'adam smith'),(1766,'adam\'s apple'),(1767,'adam\'s needle'),(1768,'adam\'s needle-and- thread '),(1769,'adam\'s …
Indicates content that may require registration and/or purchase.