-
Ball Slides - T-slot extrusion stage, dual carriage, belt-driven, 1080 mm max travel -- LC40B1150-N2Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides
- Stroke or X-Axis Travel: 42.52 inch
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides
- Stroke or X-Axis Travel: 42.52 inch
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40B-KM01 Series of motorized linear guides are belt-driven recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion
- Rated Speed: 118 in/sec
- Stroke or X-Axis Travel: 42.52 inch
-
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40B-KM02 Series of motorized linear guides are belt-driven recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion
- Rated Speed: 118 in/sec
- Stroke or X-Axis Travel: 42.52 inch
Find Suppliers by Category Top
More Information Top
-
Mechanical and Thermophysical Properties of Magnesium Alloy Extrusions
Table 4 summarizes the thermophysical properties of magnesium extrusion alloys (AM30 and AZ61) in this study, in comparison with the ASM Handbook data [8] for magnesium die cast alloys (AM60 and AZ91), aluminum extrusion alloy 6061-T6 and steel sheet 1080 .
-
Power Apparatus and Systems, Index for 1956
1080 Conductors, Use and Properties of Extruded High- Strength Aluminum for Electric Bus Conductors.
-
Federal Register > Monday, July 13, 2015 > [80 FR 40138] Greenhouse Gas Emissions and Fuel Efficiency Standards for Medium- and Heavy-Duty Engines and Vehicles...
The Executive Summary to Ducker Worldwide's 2014 report 352 states that state that the MY 2015 F-150 contains 1080 lbs of aluminum with at least half of this being aluminum sheet and extrusions for body and closures.
-
Handbook of Adhesion Technology
See Ab initio molecular dynamics Alfa-olefin resin, 1012 Alignment, 1446 Allergies, 999, 1001 Alternating failure, 1073, 1085, 1086 Aluminum, 138, 141, 149–168, 173, 175 – extrusion , 128, 1215–1218, 1221 – treatment … 1295–1302, 1309, 1310, 1312 Anodized aluminum , 12, 21 Anodizing, 121 … 1153, 1160, 1161 Atomic force microscopy (AFM), 56, 62, 181, 183–186, 206, 1077– 1080 , 1086, 1087 Atraumatic…
-
Tensile Properties of Large Extrusion and Forgings of RS P/M Al-9Fe-1.9Mo-1.7Si Aluminum Alloy
He, S. L. Dai, S.Y. Wang, H.Q. Li, H.T. Yang, "Tensile Properties of Large Extrusion and Forgings of RS P/M Al-9Fe-1.9Mo-1.7Si Aluminum Alloy", Materials Science Forum, Vols. .... 546-549, pp. 1077- 1080 , 2007 .
-
Alphabetical List of Members
…P, OAK RIDGE, TN, 37830, (615) 945-2717 KEINBORG, MAURICE G (lX80), MANAGER, ALUMINUM PECHINEY, L R … ALUCHEMIE, OUDE MAASWEG 80, 3197 BOTLEK, ROTTERDAM, NETHERLANDS, ( 10) 163-044 KELLER, RUDOLF ( 1080 ), STAFF SCIENTIST, ALCOA … KEMPFF, FERNANDO (2073), CASILLA 1283, LA PAZ, BOLIVIA KEMPPINEN, AVVO I (1080), MGR EXTRUSION TECHN, CONSOLIDATED ALUM…
-
Analytical Method for Forming Limit Diagram Prediction with Application to a Magnesium ZEK100-O Alloy
…and W.Q. Ji, Role of Twinning and Slip in Cyclic Deformation of Extruded Mg-3%Al-1%Zn .... Mater., 2010, 63, p 1077– 1080 57. .... J.R. Davis, Aluminum and Aluminum Alloys, ASM International, 1993 58.
-
The Supply of Casthouse Equipment and Empowerment of Knowledge to Cast Aerospace Alloys the Almex Way
Today, customers on five continents produce 2000 and 7000 series aluminum billets using this technology in sizes ranging from 75mm through to 1080 mm in diameter. .... throughout the process route in order to produce defect free alloys for forging, extrusion and flat rolled…
-
In situ Raman microscopy applied to large Central Asian paintings
The base rails, inserted into the 1080 × 1280 mm microscopy table, are using Base 40-mm Kanya extrusion profile. .... the X direction are guided by polycarbonate sliding extrusion profiles, inserted into the grooves of the aluminium .
-
Superplasticity
perpendicular to extrusion direction and a*- axis[I00] was toward the parallel to the extrusion direction. .... Maximum elongation of about 1080 % was obtained at 573 K and strain rate of 10-2 s-l, which strain … the Mg-AI-Ga alloy is higher than those in other magnesium alloy and conventional superplastic aluminum alloys previously reported.
Indicates content that may require registration and/or purchase.