-
Supplier: Radwell International
Description: ELECTRONIC PROPORTIONAL REGULATOR, 1/2 NPT, 145 PSI, 0-10V, THREAD TYPE 9 - NPT, OUTPUT SIGNAL M - 4-20MA FIXED, 2 - 24 VOLTS. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Regulator (general), Threaded
-
Supplier: Air Compressors Direct
Description: Motor •Wired for standard 120-Volt outlet, can be converted to 240-Volt Synthetic Oil Included •Designed for optimum performance and long life Added Equipment •Quick-set regulator, tank & working pressure gauges •Quick connect air outlet & On/Off switch
- Flow Capacity: 7 to 5.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Rolair Systems
Description: Volt, 60 Hz, Heavy-Duty, Industrial Grade with Ball Bearings for Greater Durability STANDARD EQUIPMENT : 100% Duty-Cycle Motor, Pressure Switch with On/Off Lever, Regulator w/Air Line Pressure Gauge, 12 oz. Crankcase Pre-filled with Oil, 95/125 PSI Operating
- Flow Capacity: 4.1 to 5.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
-
Supplier: Air Compressors Direct
Description: easy Dual-Voltage Motor •Wired for standard 120-Volt outlet, can be converted to 240-Volt Synthetic Oil Included •Designed for optimum performance and long life Added Equipment •Quick-set regulator, tank & working pressure gauges •Quick connect air outlet & On/Off
- Flow Capacity: 7 to 5.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: standard 120-Volt outlet, can be converted to 240-Volt Synthetic Oil Included •Designed for optimum performance and long life Added Equipment •Quick-set regulator, tank & working pressure gauges •On/Off Switch
- Flow Capacity: 7.1 to 6.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Caterpillar Oil & Gas
Description: shaft and flywheel stub shaft Protection System Gas valves Starting System Air starting motor Electric air start control Air pressure regulator Air silencer Electric starting motor— single 12- and 24-volt Starting aids Battery sets, cables, and
- Horse Power: 215 to 325 HP
- Displacement: 14.600862316975304 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover electrically operated general purpose and safety valves rated 600 volts or less and intended for the control of fluids, such as air, gases, oils, refrigerants, steam, water, and the like. Electrically operated valves, other than automotive fuel valves,
Find Suppliers by Category Top
Featured Products Top
-
Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where (read more)
Browse Datasheets for Hartzell Air Movement -
regulator that can control a process variable such as pressure, temperature, level, or flow using feedback from an external sensor. For example, in a pumping system, a pressure transducer can send an analog signal to the drive. The internal PID controller then (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Shopping In Other - Big Bruin
5/8in. maximum cut at 12 IPM Rapid Arc Restrike keeps you up and cutting Easy … control Cool operating temperature helps extend cutter life 89.6 Volt output 80-110 PSI … with 20 ft. cable, air regulator and pressure gauge, internal water separator…
-
Shopping In Other - Big Bruin
5/8in. maximum cut at 12 IPM Rapid Arc Restrike keeps you up and cutting Easy … control Cool operating temperature helps extend cutter life 89.6 Volt output 80-110 PSI … with 20 ft. cable, air regulator and pressure gauge, internal water separator…
-
Shopping In Other - Big Bruin
5/8in. maximum cut at 12 IPM Rapid Arc Restrike keeps you up and cutting Easy … control Cool operating temperature helps extend cutter life 89.6 Volt output 80-110 PSI … with 20 ft. cable, air regulator and pressure gauge, internal water separator…
-
NAVAL POSTGRADUATE SCHOOL
Monterey, California
THESIS
The air supply system is connected by 1/4 ID x 3/8 OD polyurethane tubing up to the pressure regulator and 1/8 ID x 1/4 OD and 1/16 ID x 1/8 OD tubing from the regulator to the individual air pads and thrusters. .... Two 12 - volt , 20 Ah Lead-Acid batteries are connected in series on the forth level, as depicted in Figure 10, to provide the 24-volt dc power required for simulator operation.
-
NAVAL POSTGRADUATE SCHOOL
Monterey, California
THESIS
Not shown in the figure is the floatation air supply system, comprised of a thirteen cubic foot compressed air tank and two pressure regulators supplying 5-10 psi air to the air pads, located beneath the granite table directly below the test .... To conserve battery life and to eliminate the need of a second set of DC-DC converters, three AC-powered DC power supplies are used to supply 5, 12 , and 24 Volts to the various system components.
-
Effects of intake swirl and coolant temperature on spray structure of a high pressure multi-hole injector in a direct-injection gasoline engine
The fuel flow circuit comprises a fuel tank, low fuel pressure electrical pump ( 12 volts ), a high fuel pressure pump, a common rail system equipped with a pressure regulator and the injector. .... DISI engines because more effective spray atomisation is required to deliver the required air -fuel mixture within…
-
An on-the-ground simulator of autonomous docking and spacecraft servicing for research and education
The air supply system is connected by polyurethane tubing up to the pressure regulator and from the regulator to the individual air pads and thrusters. .... Two 12 - volt , 20 Ah Lead-Acid batteries are connected in series on the fourth layer to provide the 24-volt dc power required for simulator operation.
-
Investigation of spray characteristics in a spray-guided DISI engine using PLIF and LDV
The fuel flow circuit comprises a supply tank, a low pressure electrical pump ( 12 volts ), a high pressure pump driven by the engine, a common rail system equipped with a pressure regulator and the injector itself. .... DISI engines, because very effective spray atomisation is required to deliver the desired air -fuel mixture within…
-
A study of air flow through saturated porous media and its applications to in-situ air sparging
The solenoid valve operates with an input voltage of 12 Volts , and only opens when a pressure front is detected at its entrance port. .... The valve would be opened in flight, allowing air to flow into the strong box. .... A pressure regulator P and a 50 psi pressure transducer Q were located immediately following the valve…
-
Vibration and Shock Considerations in the Design of a Truck-mounted Fuel Cell APU System
COMPRESSOR & BLOWER The air supply system, regulated by the compressor and blower, is one of the .... For the compressor, the main components of the system include a reciprocating compressor, the associated piping, a gate valve or pressure regulator , and 4 compressor support mounts located at the corners. .... The particular compressor of interest is rated at a maximum mass flow rate of 3.75 kg/hour, volume flow rate of 72 liters/minute, pressure of 3 bar and voltage of 12 volts .
Indicates content that may require registration and/or purchase.