-
Supplier: ASTM International
Description: This specification covers aluminum 1350-O, annealed, 1350-H12 or -H22, 1350-H14, 1350-H16 or -H26, and 1350-H19 wire, rectangular or square in shape with round corners for use as electrical conductors in insulated magnet wire. The aluminum wire shall
-
Supplier: Bunting Bearings, LLC
Description: C95900 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 959 ASTM B505 Solid bars are stocked in 13" increments and 144" lengths, and are available in other lengths and non-standard sizes. Consider bars for use when you need special bearings, bearings for prototypes, or
- Overall Width / OD: 1 to 8 inch
- Features: Bar Stock, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Sugatsune America, Inc.
Description: Material Anodized Aluminum, PBT Resin, Steel Finish Anodized Silver, Light Grey Weight of Item (g) 4500 Length or Depth of Item when closed (mm) 1000 Length or Depth of Item when open (mm) 1350 Length or Depth of Item when open (in) 53.15 Width of Item (mm) 60 Width of Item (in) 2.36
-
-
Supplier: Universal Wire Works Inc.
Description: Alloy 1188 is a high purity aluminum alloy designed for welding alloys 1060, 1100, 1350 and 3003. Alloy 1188 is available in cut length and spool forms for Gas Metal Arc welding, Gas Tungsten Arc welding, Plasma Arc welding and Electron Beam welding.
- Approvals / Conformance: AWS
- Welding Filler Types: Aluminum Alloy
- Joining Process / Product Form: MIG Wire (GMAW), TIG Rod (GTAW)
- Features: Other
-
Supplier: National Fan Company
Description: enclosed, ball bearing motor with thermal overload protection. The motor mount is manufactured with heavy welded rods and has a powder coated finish. The fan blades are well-balanced, heavy gauge aluminum. The rugged steel welded box housing has a durable powder coated finish.
- Air Flow Rate: 1,350 to 2,180 SCFM
- Maximum Diameter (Fan or Blower Wheel): 14 inch
- Applications / Use: Exhaust Ventilation
- Features: Explosion Proof, Wall / Panel Mount
Find Suppliers by Category Top
More Information Top
-
Effect of Contact Aid Compounds on the Performance of Bolted Aluminum-to-Aluminum Joints Under Current Cycling Conditions
Test sainples 38-mm x 12.7&m x 450-mm bars were cut from the EC- 1350 grade aluminum rods .
-
The Integrity of ACSR Full Tension Single-Stage Splice Connector at Higher Operation Temperature
Table 5-1 Summary of the material properties for the 1350 -H19 aluminum rod .....................5-12 Table 5-2 Summary of ABI test results...................................................................................5-15 Table 6-1 Normal contact pressures between core-grip and steel of 15D position ...................6-8…
-
Industry Updates
Six 1350 -H14 aluminum rod samples from three suppliers were used, and an attempt was made to understand why rods from different sources behave quite differently in actual wiredrawing operations.
-
The Integrity of ACSR Full Tension Splice Connector at Higher Operation Temperature
TENSILE PROPERTIES OF THE 1350 -H19 ALUMINUM ROD .
-
Further studies of different contact aid compounds for aluminum-to-copper connections
Test samples, 25 mm by 6 mm by 200 mm bars, were cut from EC- 1350 grade aluminum and ETP-grade copper rods .
-
The role of the conductor in the manufacture and performance of magnet wire
Almost all ETP copper and 1350 grade aluminum magnet wire in use today has started with rod that was produced by continuous casting and hot rolling [4].
Indicates content that may require registration and/or purchase.