-
Supplier: bulbs.com
Description: Howard HID Core and Coil Ballast Kit* Ignites One 1500 Watt Metal Halide (ANSI Code M48) Lamp of 120/208/240/277 Voltage. LAMP NOT INCLUDED
- Number of Lamps: 1
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: bulbs.com
Description: Philips brand 1500 Watt clear metal halide lamp with mogul base. Larger BT56 size and shape lamp. Universal Burning Position Neutral white color very popular with many businesses Performance - well known brand name product at a competitive price Metal Halide
- Lamp Power: 1,500 watts
- Rated Average Life: 3,000 hours
- Color Temperature: 3,700 K
- Mean Lumens: 124,000 lm
-
Supplier: Larson Electronics LLC
Description: .5XM 1500 Watt Metal Halide Tower Security Spotlight from Magnalight is ideal for security and corrections applications and contains a 1500 watt Metal Halide lamp capable of throwing a spotlight beam up to 2,400 feet in length. The
-
-
Supplier: Larson Electronics LLC
Description: with rubber supports 25 Watt Metal Halide HID Lumens: 1500± Projection distance: Up to 3000' Color Temperature: 6500K± Run time: 120 minutes w/4000mAh battery Length: 13.5" Weight: 2 lb. Battery: Rechargeable Lithium Ion - 4000mah Power Switch: push button on/off Beam: 12
-
Supplier: Larson Electronics LLC
Description: illumination at 25 feet (4XD-cell Maglight produces 300 lux of illumination at 25 feet) Ballast driven 25 watt short arc HID bulb with fixed focus spot reflector (beam focus cannot be adjusted) Black anodized aluminum housing with rubber supports 25 Watt Metal
-
Supplier: McWong International, Inc.
Description: testing Quality: ISO9001 certified production facilities Automated In-line Testing with individually trackable date codes on 100% of our ballasts Quality construction, precision coil windings Automated Vacuum Pressure Impregnation Automated Arc Welding ensures tight, noise-free cores Service:
- Lamp Wattage: 1,500 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: GE Lighting
Description: 6 INCH L X 4.2 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 1500 W LAMP WATTAGE 480 V INPUT VOLTAGE 3.1 AMPERE INPUT CURRENT CONSTANT
- Lamp Wattage: 1,500 watts
- Nominal Voltage: 480 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 1,500 watts
- Nominal Voltage: 480 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 6 INCH L X 6.45 INCH W X 4-1/4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL (CANADA AND US) APPROVAL METAL HALIDE LAMP TYPE 1500 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 3.5 AMPERE
- Lamp Wattage: 1,500 watts
- Nominal Voltage: 480 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 1,500 watts
- Nominal Voltage: 480 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 1,500 watts
- Nominal Voltage: 480 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Wattage: 1,500 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
Find Suppliers by Category Top
More Information Top
-
Lighting market sourcebook for the US
Metal Halide Lamps 32- 1500 watts (2) Including ballast losses, from 46-1001/w; the 1000-wattlampis most efficacious (3) 3500hours for compact arc lamps; 5000- 10,OOOhours for the smallestand largest lamps; up to 20,000hours for the400- watt lamps (3) Both clear and phosphor …
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/65341
Seven 1500 W metal halide outdoor stadium lights are used as the light source to simulate concentrating solar power (CSP) heliostat output. Metal halide bulbs and ballasts are far less costly per- watt than typical xenon arc lamp solar simulator light sources.
-
DSpace@MIT: A low cost high flux solar simulator
Seven 1500 W metal halide outdoor stadium lights are used as the light source to simulate concentrating solar power (CSP) heliostat output. Metal halide bulbs and ballasts are far less costly per- watt than typical xenon arc lamp solar simulator light sources.
-
DSpace@MIT: A low cost high flux solar simulator
Seven 1500 W metal halide outdoor stadium lights are used as the light source to simulate concentrating solar power (CSP) heliostat output. Metal halide bulbs and ballasts are far less costly per- watt than typical xenon arc lamp solar simulator light sources.
-
High Wattage HID Lamp Fixture Coordination¿Vertical Versus Horizontal Versus Somewhere in Between
Output lumens, lamp watts, lumens per watt ; regulating ballast operation. BRAND X 1500 W. METAL HALIDE LAMP, COMMERCIAL REGULATING BALLAST lioo _ .
-
Handbook of Electric Power Calculations, Third Edition > LIGHTING DESIGN
bNot normally published for incandescent lamps, but Lamp Lumen Depreciation (LLD) is often based on light output at 70 percent of rated life (0.89 for 200-, 500-, 1000- and 1500 – watt general service lamps). The mean lumens of fluorescent and metal halide lamps occurs at 40 percent of their rated life, and at 50 percent of rated life for mercury and high pressure sodium lamps. cFor fluorescent lamps—3 h per start using ballasts which meet industry standards; for HID lamps—10 h per …
-
Federal Register > Monday, February 10, 2014 > [79 FR 7746] Energy Conservation Program: Energy Conservation Standards for Metal Halide Lamp Fixtures
* DS = Design Standard prohibits fixtures from containing a probe-start ballast . Table VII.14-Equipment Class 6- 1500 Watt Metal Halide Lamp Fixtures (Indoor): LCC and PBP Results .
Indicates content that may require registration and/or purchase.