-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is a dual,
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
-
Supplier: Air Compressors Direct
Description: Tank Size 8 Gallons Power 9.3 CFM @ 90 PSI Honda Engine •5.5-HP GX160 Series •Long life, proven durability, runs quiet •Contractor recommended and approved •Less maintenance than other engines 100% Cast-Iron Cylinders •Designed for the toughest applications Idle Control •Saves fuel and
- Flow Capacity: 9.3 SCFM
- Horse Power: 5.5 HP
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Peerless Boilers
Description: The Peerless® Combi (PC) 160 gas-fired boiler is a 93% efficient condensing boiler that uses premixed burner technology for optimal combustion. The boiler offers hydronic heat and domestic hot water in one complete unit by using an integrated coil-type hot water tank! Stainless steel
- Heat Output (Capacity): 27,000 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
Supplier: BakerCorp
Description: Lift: Up to 28' Max: Shut Off Head Range: 112' – 171' Max Solids Size: Up to 3" Max Operating Temp: Up to 160º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 50 gallons – 88 gallons Operating Speed: 1,000 rpm – 2,200 rpm
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Trash Pumps
- Power Source: Gasoline / Diesel Engine
- Features: Wastewater
-
Supplier: Electric Generators Direct
Description: Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 4.5L John Deere Turbocharged Diesel Engine •More power, longer engine life & improved fuel economy Large 160-Gallon Integral Double-Wall Metal Fuel Tank •Provides up to 38 hours of
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: LS Industries
Description: energy costs. Duel belt oil skimmer included to remove up to 12 gallons of oil per hour. Heated blow-offs available. Helps remove excess water from the part allowing faster flash drying. Blow-off area is mild steel construction. Conveyor belt is 1” x 1” galvanized flat wire belt
-
Supplier: Electric Generators Direct
Description: 15-Gallon Fuel Tank Provides Extended Run Time •Will keep a full work crew busy all day without re-fueling Fully Loaded Receptacle Panel •Plenty of power to keep you operating at peak performance Switch-Less Full Power™ •Easily draw the full rated output from a single 120/240V outlet
- Frequency: 60 Hz
- Fuel Type: Gasoline
- Portability: Portable
- Applications: Power
Find Suppliers by Category Top
Featured Products Top
-
largest uses of gear sets in the world and are a very large consumer of oil. In 2016, in the United States, transmissions used 160 million gallons of oil. This represented 7% of the worldwide usage of transmission oils. Lubricants for transmissions are very specialized and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
millions of gallons of water, brine, or chemicals, which makes water transfer and storage a critical part of the overall process. Pipelines that travel to and from water-holding tanks are situated on a level surface called a frack pad. The pipes are used to transfer water – typically a (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
States > Illinois > City of Chicago > Regulations > Title 15 - Fire Prevention > [IL Chicago Ord 15-24] 24 - Flammable Liquids
…gravity flow or both storage and gravity flow of flammable liquids when such liquids are used in connection with oil -burning equipment installed in … with Section 13-180- 160 , or in refineries, or … establishments; provided, however, that tanks holding Class I flammable .... Fuel oil gravity feed tanks shall not exceed 550 gallons capacity.
-
Lawrence Berkeley Laboratory 1993 Site Environmental Report
tank contributed to arelease of approximately radiological ambient air monitoring network. .... 160 liters (40 gallons ) of fuel oil to a parking Completion of the non-NESHAPs projects is .
-
Alpha 160
Christen 603 inverted oil system and inverted fuel system standard on Alpha 160 Ai. .... Fuselage fuel tank , capacity 160 litres (42.3 US gallons ; 35.2 Imp gallons).
-
Wastecorp Pumps Designs New Disaster Management Pump System
• Fresh water distribution tanks between 50 and 500 gallon sizes. .... • The heavy duty, industry leading, Mud Sucker Diaphragm pump is the backbone behind wastewater/ oil handling services with 1.5"-4" units with wastewater transfer ranging from 20- 160 gallons per minute (GPM) .
-
Wastecorp Pumps Designs New Disaster Management Pump System
• Fresh water distribution tanks between 50 and 500 gallon sizes. .... • The heavy duty, industry leading, Mud Sucker Diaphragm pump is the backbone behind wastewater/ oil handling services with 1.5"-4" units with wastewater transfer ranging from 20- 160 gallons per minute (GPM) .
-
Robin R 3000 Series
Two integral fuel tanks in wing leading-edges, with total capacity of 160 litres (42.25 US gallons ; 35.2 Imp gallons) standard, or 200 litres (52.8 US gallons; 44 Imp gallons) optional. .... Oil capacity 7.5 litres (2 US gallons; 1.6 Imp gallons).
-
IEEE Guide for Loading Mineral-Oil-Immersed Transformers and Step-Voltage Regulators - Redline
…TIMCOR, PCOE 140 INPUT #2, LN, LCAS 150 ON LCAS GOTO 170,160 160 INPUT #2, LN … TEMPERATURE CALCULATION WITH VARIABLE” 260 PRINT #1,“LOAD AND AMBIENT TEMPERATURE USING BOTTOM OIL RISE” 270 PRINT … “PER UNIT WINDING HEIGHT TO HOT SPOT = ”;HHS 510 PRINT #1, 520 PRINT #1,“WEIGHT OF CORE & COILS = ”;WCC;“POUNDS” 530 PRINT #1,“WEIGHT OF TANK AND FITTINGS = ”;WTANK … 540 PRINT #1,“ GALLONS OF FLUID = ”;GFLUID…
-
Investigation of oil injection into brine for the Strategic Petroleum Reserve : hydrodynamics and mixing experiments with SPR liquids.
In addition, thegalvanized steel drainpipe at the bottomof the tank was replaced with a brassonefor corrosion resistance .... SPR supplied 700 gallons of brine, 50 gallons of sludge, and 160 gallons of crude oil for this experiment.
-
A thirty year review of large property damage losses in the hydrocarbon industries - issue 099
This ignited explosively and caused the rupture of the 25,000- gallon tank . .... Eventually two other process tanks and one containing fuel oil became involved . .... city fire hydrants, were able to supply adequate water The plant fire brigade, 160 city firemen, and…
-
States > Texas > State > Register > 1999 > [TexReg 1999-0716is] 07/16/1999
[(159) Transport vessel-Any land-based mode of trans- portation (truck or rail) that is equipped with a storage tank hav- ing a capacity greater than 1,000 gallons which is used primarily to transport oil , gasoline, or other volatile organic liquid .... (101)[( 160 )] True partial pressure-The absolute aggregate partial pressure (pounds per square inch absolute (psia)) [(psia…
Indicates content that may require registration and/or purchase.