-
Supplier: bulbs.com
Description: Philips brand 175 Watt clear mercury vapor lamp with mogul base. Universal Burning Position Mercury Vapor Ballast (ANSI Code H39)
- Lamp Power: 175 watts
- Rated Average Life: 24,000 hours
- Color Temperature: 6,800 K
- Mean Lumens: 7,400 lm
-
Supplier: bulbs.com
Description: Philips brand 175 Watt phosphor coated mercury vapor lamp with mogul base. Universal Burning Position Mercury Vapor Ballast (ANSI Code H39)
- Lamp Power: 175 watts
- Rated Average Life: 24,000 hours
- Color Temperature: 3,700 K
- Mean Lumens: 7,600 lm
-
Supplier: bulbs.com
Description: Universal HID MULTI-5 Core & Coil Ballast Kit* Ignites One 175 Watt Metal Halide (M57 or M107) or One 175 Watt (H39) Mercury Vapor Lamp of 120/208/240/277/480 Voltage. LAMP NOT INCLUDED
- Number of Lamps: 1
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BALLAST 175WATT 480V MERCURY VAPOR. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 3-15/16 INCH L X 3.5 INCH W X 2-13/16 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL APPROVAL METAL HALIDE PULSE START LAMP TYPE 175 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE 1.8/1.1/0.9/0.8 AMPERE
- Lamp Wattage: 175 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: GE Lighting
Description: 4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.7/0.8/0.9/1/1.7/1.8 AMPERE INPUT
- Lamp Wattage: 175 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: McWong International, Inc.
Description: testing Quality: ISO9001 certified production facilities Automated In-line Testing with individually trackable date codes on 100% of our ballasts Quality construction, precision coil windings Automated Vacuum Pressure Impregnation Automated Arc Welding ensures tight, noise-free cores Service:
- Lamp Wattage: 150 to 200 watts
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
-
Supplier: GE Lighting
Description: 20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 1.88/0.85/0.65 AMPERE INPUT CURRENT CONSTANT
- Lamp Wattage: 175 watts
- Nominal Voltage: 120 V, 277 V, 347 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: GE Lighting
Description: 11.8 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 1.85/0.75 AMPERE CURRENT RATING 1 LAMP(S) 202/205 W POWER RATING METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M57 ANSI CODE 0.82 POWER FACTOR APPLICATION GROCERY DISPLAY,
- Lamp Wattage: 175 watts
- Number of Lamps: 1
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: Electronic Ballast, HID Ballast
-
Supplier: GE Lighting
Description: MAGNETIC TYPE UL APPROVAL 175 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE LINEAR LAMP STYLE ENCLOSURE TYPE METAL
- Lamp Wattage: 175 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: Magnetic Ballast
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Zero voltage switched power factor correction techniques for industrial applications
An experimental prototype using the Zero CurrentSwitched, controlledon- timetechniquewasconstructedto correct the powerfactor of the 175Watt Mercury vapor lamp and ballast .
-
http://www.galco.com/techdoc/cohi/vmvs2tw150gp_480s865rd70_cp.pdf
… Wide range of light sources and wattages to meet specifiers’ needs: 50, 70, 100, and 150 watt high pressure sodium (HPS); 100, and 175 watt mercury vapor (MV); 70, 100, 175 watt metal halide (MH) ɀ Hinged ballast housing for ease of …
-
Nuclear Technology Division annual progress report for period ending September 30, 1976
Two mercury vapor l i g h t fixtures, each with a 175 watt lamp, are installed i n the c e l l i n t e r i o r t o provide adequate l i g h t i … Ballasts f o r the fixtures are instal1ed outside the cell.
-
Factors affecting lighting fixture operating temperature, fixture life and subsequent suitability for classified areas
… a 150 watt high pressure sodium lamp, its T-number (in most cases the lamp temperature) changes from T B (26OOC) to T2A (28OOC) when tested with a dust blanket. noted with this fixture when a 175 watt metal halide lamp is … Another, not surprising, observation was made during this new test. dust blanket on the fixture. watt mercury vapor lamp, the capacitor temperature increased from 68OC to 8OoCwhen a dust blanket was added. … maximum rated operating temperatures. that the current UL Standards do not require the ballast components to remain …
-
Mexico Posts Draft Energy Efficiency Standards for Certain Lamps
Normal.dotm 0 0 1 175 1000 WSP Environmental 8 2 1228 12.0 0 false 18 … Draft, Art. 1) Despite the general definition, the proposal sets out a long list of exempt lamps, including compact fluorescents without integrated ballast , circular fluorescents, low pressure vapor sodium, LEDs and many others destined for a specific use. The draft calls for phased-in efficiency limits (indicated in lumens/ Watt ) based on the parameters of the particular type of incandescent or halogen/incandescent, self-ballasted compact fluorescent, fluorescent, metallic additive, mixed light, vapor mercury , or high pressure vapor sodium lamp in …
-
Solar Power in Building Design: The Engineer’s Complete Design Resource > ENERGY CONSERVATION
… W must either have a lamp efficiency of at least 60 lumens per watt (lm/W) or must … … initial lamp lumens divided by the rated lamp power (W), without including auxiliary devices such as ballasts . Fixtures that operate by mercury vapor principles and larger-wattage incandescent lamps do not meet these efficiency requirements. Cutoff luminaires Outdoor luminaires with lamps rated greater than 175 W that are used in parking lots …
-
Keep Alive Mercury Mine Lighting System - Document Summary
Recent innovations in mine safety include the use of mercury vapor lamps for mine vehicle illumination. … periods of up to three minutes by simply interrupting the 60 Hz power to the conventional ballasts . Each unit, housed in a steel explosion proof enclosure with a volume of approximately 0.6 ft3, is capable of servicing up to six 175 watt H-39 mercury lamps and two 100 watt H-75 reflector flood lamps.
-
Greening Federal Facilities: An Energy, Environmental, and Economic Resource Guide for Federal Facility Managers and Designers; Second Edition
“Barn lights” that contain 175 - watt mercury vapor lamps, wall packs, and flood- lights are good examples of fixtures to avoid. LAMP AND BALLAST SELECTION Mercury vapor lights should be avoided.
-
Turning research into results, final report
Even when the lamp is dead, the ballast will still draw power when turned on. Mercury Vapor Lamps The 175 - watt size provides 5,800 lumens of light and is comparable to a 300-watt incandescent, which provides 6,000 lumens.
Indicates content that may require registration and/or purchase.