Products/Services for 18% Nickel Silver Rod Stock

  • Metal Rod and Bar Stock-Image
    Metal Rod and Bar Stock - (1039 companies)
    How to Select Metal Rod and Bar Stock Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made? Metal shapes can...
    Shape / Form
    Coil Stock / Wire Rod
    Hollow / Tube Stock
  • Nickel and Nickel Alloys-Image
    Nickel and Nickel Alloys - (446 companies)
    Nickel is a bright silver-white metallic element of the iron group and is hard, malleable, and ductile. Pure nickel itself is tough and corrosion resistant and provides an excellent base for developing specialized alloys. Nickel Alloys and Materials...
  • Metal Plates and Plate Stock-Image
    Metal Plates and Plate Stock - (716 companies)
    How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications...
  • Metal Wire-Image
    Metal Wire - (544 companies)
    How to Select Metal Wire. Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads. How Is Metal Wire Made?. Producing metal wire involves a number...
  • Copper, Brass, and Bronze Alloys-Image
    Copper, Brass, and Bronze Alloys - (597 companies)
    ...of copper alloys, but the most common typically refers to a mix of about 90% copper and 10% tin in its "pure " form. Common additives to bronze include phosphorous to harden bronze and lead to make bronze more castable. It creates little friction...
  •  
    Ferrous Metals and Iron Alloys - (1551 companies)
    ...to the amount of chromium (18%) and nickel (8%) combined with iron and other elements in smaller quantities. The metal 's finish is depicted by a number, 3 to 8, with 3 being the roughest and 8 being a mirror-like finish. Other specifications to consider...
  •  
    Titanium and Titanium Alloys - (328 companies)
    ...with excellent corrosion resistance, fatigue properties, and high strength-to-weight ratios. Types of Titanium and Titanium Alloys. Pure Titanium. Titanium is a silver colored metal that has a low density and is strong, lustrous, and corrosion-resistant...
  •  
    Batteries - (1829 companies)
    ...that represent about 60% of all industrial batteries sold worldwide. All lead batteries work on the same set of reactions and use the same active materials. At the positive electrode, lead dioxide (PbO2) is converted to lead sulfate (PbSO4...
  •  
    Plastic Plate, Rod, and Stock Shapes - (427 companies)
    Plastic plate, rod and stock shapes include shaped plastic parts and plastic stock. They are fabricated through various processes and available in many different forms and sizes. How to Select Plastic Plate, Rod, and Stock Shapes. Plastic plate, rod...
  •  
    Metal Shapes and Stock - (2533 companies)
    How to Select Metal Shapes and Stock. Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Alloys
    … available as strip, hollowware, nameplates 11.0 rod , bar, and wire Zn … … 0.05 8.73 nickel silver , 65- 18 : electrical conductiv- rivets, screws … … 25 ity of 6 % IACS, hard-temper tensile … … wire glasses. jewelry, etching stock , radio dial C75400 Cu …
  • Welding Copper and Copper Alloys: Part Three
    … have good hot and cold formability and are produced as flat products, pipe, rod , tube and forgings. Besides nickel , alloys under this heading can have iron or manganese added, primarily to improve corrosion and … Copper-Nickel-Zinc Alloys (Nickel silver ) Nickel silver alloys contain zinc in the range of 17 to 27 % along with 8 to 18 % nickel. Specific applications include hardware, fasteners, optical and camera parts, etching stock and hollowware.
  • ZCU61
    SILVER, 55- 18 is a spring quality nickel silver ahoy having high resistance to corrosion and tarnish. + In the case of rod and wire, maximum lead content is 0.05. Reduction % 0 10 20 :: E 70 Table 2-EFFECT OF COLD WORKING (Spring stock strip previously annealed to a grain size of 0 …
  • ZHTGN381A
    Nickel - silver , 6 % I2 Composition. ASTM) Bar, rod : B I5 I. Slide fasteners.cameraparts, optical parts, etching stock , nameplates Machinability. … P) MPa kd 125 130 I45 165 195 240 310 415 515 545 18 19 21 24 …
  • index.sense (edu.mit.mwe2011.zip)
    … 1 0 naphthalene%1:27:00:: 10733185 1 0 naphthoquinone%1:27:00:: 10827668 1 0 napier%1:18:00:: 07743480 1 0 napier's_bones%1:06:00:: 03029480 1 0 napier's_ rods% 1:06:00:: 03029480 … … 08736108 1 0 napoleon%1: 18 :00:: 07743662 1 4 … … new_york_minute%1:28:00:: 10953874 1 0 new_york_state%1:15:00:: 06626555 1 0 new_york_ stock _exchange%1:06:00 … … 00:: 03695878 1 0 nick%2:29:00:: 00038481 4 0 nick%2:30:00:: 00355915 3 0 nick%2:35:00:: 00858322 2 0 nick%2:35:01:: 00858422 1 0 nickel %1:21:00:: 09644175 … … 10735585 1 0 nickel_ silver %1:27:00:: 10735681 …
  • data.noun (finlayson-gwc2014.zip)
    … computer monitor 03820138 64 n 01 Monitor a 001 @i 04595533 n 0000 | an ironclad vessel built by Federal forces to do battle with the Merrimac 03820266 18 n 01 monkey_bridge 6 … … usually of gold or silver ) in which the consecrated … … for housework 03823654 47 n 01 morning_dress a 002 @ 02782451 n 0000 % p 04421270 n … … in eyedrops to treat eye irritation 03845115 58 n 02 Napier's_bones 2 Napier's_ rods 3 002 @ … … a brace worn to steady the neck 03852276 91 n 02 neckcloth 1 stock 2 001 @ … … 0000 | an iron with considerable loft 03861109 12 n 02 nicad a nickel -cadmium_accumulator 2 001 …


Product Announcements
High Performance Alloys, Inc.
High Performance Alloys, Inc.
MP Metal Products