-
Supplier: diaago
Description: brands may name vials based on actual liquid capacity Self-standing re-sealable bags offer a unique storage solution External thread cap features integrated leak-proof seal, a long skirt for easy one hand aseptic methods, and a thread design allowing it to be removed or sealed with a mere
- Volume: 1 cc
- Options: Marking Spots
- Connection Type: Screw Thread
-
Supplier: diaago
Description: on the vial. Other brands may name vials based on actual liquid capacity Self-standing re-sealable bags offer a unique storage solution External thread cap features integrated leak-proof seal, a long skirt for easy one hand aseptic methods, and a thread design allowing it to be removed
- Volume: 1 cc
- Options: Marking Spots
- Connection Type: Screw Thread
-
Supplier: Cole-Parmer
Description: leakproof qualities. White marking area aids in easy sample identification. Vials withstand temperatures from 121
C to 196 C (250 to 384 F). Flat-bottom vials have conical shaped wells and are self standing. Exacting round-bottom vials allow centrifugation up to - Volume: 1.2 cc
- Outer Diameter: 35 mm
- Height: 12 mm
-
-
Supplier: diaago
Description: brands may name vials based on actual liquid capacity Self-standing re-sealable bags offer a unique storage solution External thread cap features integrated leak-proof seal, a long skirt for easy one hand aseptic methods, and a thread design allowing it to be removed or sealed with a mere
- Volume: 1.8 cc
- Options: Marking Spots
- Connection Type: Screw Thread
-
Supplier: diaago
Description: brands may name vials based on actual liquid capacity Self-standing re-sealable bags offer a unique storage solution External thread cap features integrated leak-proof seal, a long skirt for easy one hand aseptic methods, and a thread design allowing it to be removed or sealed with a mere
- Volume: 1.8 cc
- Options: Marking Spots
- Connection Type: Screw Thread
-
Supplier: Cole-Parmer
Description: • Color-coded caps enable quick sample identification Vials are free standing with a conical bottom and feature 0.5 ml graduations. Designed for use in the vapor phase of liquid nitrogen and are ideal for storage or transport of material at extremely low temperatures. External threads
- Volume: 1.5 cc
- Outer Diameter: 10 mm
- Height: 48 mm
-
Supplier: Cole-Parmer
Description: • Supplied sterile and certified non-pyrogenic • Polypropylene construction withstands temperatures to -196
C. • Silicone washers provide a secure seal. Vials accept Corning color-coded cap inserts. Self-standing models lock into Corning cryogenic racks for single-handed - Volume: 1.2 cc
-
Supplier: EP Scientific Products
Description: 1 mL clear empty sterile vial, 11mm cap, sealed Sterile Empty Vials EP Scientific has a stock offering of sterile vials ranging in capacity from 1mL up to 100mL. Certificate of Sterility & Pyrogen Test included with each lot. Sterile
- Volume: 1 cc
- Outer Diameter: 11.90625 mm
- Height: 30.1625 mm
-
Supplier: Matexcel
Description: is used. Components: Lyophilizate, cell culture grade, 3 vials of 10mg Reconstitution: For best results, dissolve the lyophilizate in 0.2% acetic acid (v/v) solution. For the preparation of Collagen gels, the content of the bottle should be dissolved in 3.3 mL sterile 0.2%
-
Supplier: Matexcel
Description: Application: Used as a coating material to support adherent cells growth and differentiation. Usage: Recommended for use as a cell culture substratum. May not be suitable for 3-D gel formation. Sterile solution prepared from rat tail tendons by a modification of the published extraction
Find Suppliers by Category Top
Featured Products Top
-
oil. Cosmetics: Perfumes, lotions, creams, pastes, shampoo and make-up. Others: Ink, reagents, chemicals. Perfusion Scope and Precision of Ceramic Pump Perfusion Volume Scope: 0.1-2000ml or custom design. Super High Perfusion precision: perfusion transmitter is water for injection)±0.25% (read more)
Browse Metering Pumps Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Characterization of a hydroxyproline-rich glycoprotein in pearl millet and its differential expression in response to the downy mildew pathogen Sclerospora gra...
For storage of the pearl millet library, 2.7 9 105 clones from the library plates were suspended in LB broth, pooled, ali- quoted into 1 ml sterile vials containing 20% glycerol and stored at -80°C.
-
Electronic Journal of Biotechnology - Effects of fermentation substrates and conservation methods on the viability and antimicrobial activity of Weissella conf...
Fraction B+M was stored in 2 ml sterile vials ( 1 ml per vial, 40 vials), where half of the samples were refrigerated at 4ºC and half lyophilized at -20ºC (0.120 mB absolute pressure, -50ºC condenser temperature).
-
Gas/Substrate Fluxes and Microbial Community in Phenol Biodegradation Using an O 2 ‐Based Membrane Biofilm Reactor
The excised DNA bands on DGGE gel were placed in sterile 1 mL vials , eluted into 20 mL of water and frozen at À208C.
-
Optimization of the radiosynthesis of [ 18 F]MEFWAY for imaging brain serotonin 1A receptors by using the GE TracerLab FX FN‐Pro module
1.0 mL) from formulated [18 F]Mefway was transferred to a sterile vial ( 1 mL size).
-
Characterization and partial purification of the Croatian national standard Dermatophagoides pteronyssinus allergen extract
After dialysis for 48 h (three times against 21 of PBS), the pooled and concentrated material was filtered through Milhpore filters (0.22 |im) and dispensed into sterile vials ( 1 ml per vial).
-
Kinetics of iron oxidation by Leptospirillum ferriphilum dominated culture at pH below one
Bands in DGGE gels were excised with a razor sterile blade and placed in sterile 1 mL vials .
-
Prions
The clinical source of PPS is Pentosanpolysulfat SP54 in sterile 1 ml vi- als , supplied by the pharmaceutical company Bene Arzneimittel GmbH (Germany).
-
Activation and detoxification of Dinitropyrenes by cytosol and microsomes from Aroclor‐pretreated rats in the Ames and umu assays
The S9 was stored in sterile 1 ml vials at 080ЊC.
-
The effect of the addition of methylene blue on the fatigue strength of Simplex P bone-cement.
Sterile 1 mL vials of 1% methylene blue solution are available in the operating room.
-
http://www-pub.iaea.org/MTCD/publications/PDF/trs458_web.pdf
After prepa- ration, the solution was filtered through a 0.22 μm filter (Millipore, USA) into multidosage sterile vials ( 1 mL per vial).
Indicates content that may require registration and/or purchase.