-
Supplier: ValueTronics International, Inc.
Description: The 415E is a 1 kHz swr meter from Agilent. The standing wave ratio (SWR) meter, or voltage standing wave ratio (VSWR) meter, measures the SWR of a transmission line. Use an SWR meter to document and log the degree of mismatch between a
-
Supplier: ValueTronics International, Inc.
Description: The 8970A is a used 1.6 GHz Noise Meter from Agilent. A meter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, RF, electric current, and much more. Additional Features: Frequency Range: 10 MHz to 1600 MHz Noise Figure
-
Supplier: ValueTronics International, Inc.
Description: The 4220 is an RF power meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document
-
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: ValueTronics International, Inc.
Description: calibration and unique traceability to NIST Compatible with the most of Boonton power meter series The Boonton 51011-4B is a Special Purpose Sensor for the Boonton RF Power Meter. The overall performance of a power meter dependents on the power sensor employed. Boonton has a
- Frequency Range: 12,000 MHz
-
Supplier: Boonton Electronics Corporation
Description: The overall performance of a power meter dependents on the power sensor employed. Boonton has a variety of quality power sensors to meet virtually all applications. Boonton has a complete line of Peak and Average power sensors up to 40 GHz for all of your fast rise time, wide bandwidth and
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Boonton Electronics Corporation
Description: The overall performance of a power meter dependents on the power sensor employed. Boonton has a variety of quality power sensors to meet virtually all applications. Boonton has a complete line of Peak and Average power sensors up to 40 GHz for all of your fast rise time, wide bandwidth and
Find Suppliers by Category Top
Featured Products Top
-
. Additionally, the reverse path provides reverse power measurement capabilities, including reflection coefficient, return loss, and SWR. These sensors are complete miniature power meters with an integrated microcontroller, signal conditioning circuitry, ADC, and power supply. Variants include the MA24103A (25 MHz to 1 GHz) and MA24105A (350 MHz to 4 GHz). (read more)
Browse Power Meters Datasheets for Anritsu Company
More Information Top
-
alt.internet.wireless
2.4 Ghz SWR Meter .
-
Exposure to 900 MHz electromagnetic field induces an unbalance between pro‐apoptotic and pro‐survival signals in T‐lymphoblastoid leukemia CCRF‐CEM cells
… inserted between the TEM cell and the final load minimizes standing waves ratio ( SWR ) to perform a … In detail, we used a HP 8620C sweep oscillator as a signal generator covering the range 0.01– 2.4 GHz via the HP86222B plug-in, a HP 796D directional coupler to feed a PM 1038 scalar meter equipped with CRT display …
-
Antennas for Portable Devices
For the 2.4 GHz WLAN case in the USA, the FCC sets a 36 dBm EIRP maximum. … materials analysis of the laptop plastics and nearby conductors as well as predefined gain and SWR metrics. … arrived at through link budget models that attempt to statistically predict range/coverage in meters at specified throughput …
-
Effects of millimeter‐wave radiation on monolayer cell cultures. I. Design and validation of a novel exposure system
A directional coupler (2) was used with diode (2) and SWR meter (2) in order to measure reflected power. Open-ended wave guides WR12 (3.1 x 1.55 mm) or WR19 (4.8 x 2.4 mm) were employed in the E- or U-bands, respectively. Furthermore, frequency shifts were less than 0.05 GHz even after several hours of operation.
-
High sensitivity RF detection of domain wall resonance in magnetic garnet films
After detection by the SWR meter , the amplitude (6Pa/6f f 2 = 2.4 GHz I .
-
Integrated laptop antennas - design and evaluation
Both are indoor applications with operating ranges between 1 and 100 meters . Design Example Figure 1 shows INF antenna integrated in a laptop prototype for 2.4 GHz applications. Figure 2 shows the measured SWR of the antenna.
-
The RUCA Project and Digital Inclusion
PL = n*10log(d) + 40 non-regulated band as the 2.4GHz ISM, where other sources a 500 meters link, path loss (PL) would vary between 94 and positioning are also hard to … Actually a table is ratio ( SWR ) and also add the antenna gain.
-
Improved Axial-Mode-Helical-Antenna Impedance Matching Utilizing Triangular Copper Strip for 2.4-GHz WLAN
Typically, outdoor range of 802.11g is at the order of 100 meters for standard equipment. There are many types of high-gain antennas, which are suitable for 2.4 - GHz frequency range. … 2.472 GHz) is below −15 dB, resulting in the standing wave ratio ( SWR ) to be lower …
Indicates content that may require registration and/or purchase.