-
Supplier: Medisca Inc.
Description: All vials are sterile and pyrogen-free. Lot release sterility testing conforms to requirements set forth in USP <71>. Stopper and seal are not included.
-
Supplier: Medisca Inc.
Description: All vials are sterile and pyrogen-free. Lot release sterility testing conforms to requirements set forth in USP <71>. Stopper and seal are not included.
-
Supplier: Medisca Inc.
Description: All vials are sterile and pyrogen-free. Lot release sterility testing conforms to requirements set forth in USP <71>. Stopper and seal are not included.
-
-
Supplier: Medisca Inc.
Description: All vials are sterile and pyrogen-free. Lot release sterility testing conforms to requirements set forth in USP <71>. Stopper and seal are not included.
-
Supplier: Cole-Parmer
Description: Screw-thread sample vials are manufactured from either clear 33 expansion borosilicate clear glass (Type 1, Class A) or 51A amber glass. Vials maintain PH level and eliminate ion leaching. Choose from a polypropylene cap with a PTFE-lined foam backing or a
- Volume: 20 cc
- Outer Diameter: 28 mm
- Height: 57 mm
-
Supplier: Cole-Parmer
Description: greatly reduce particulate contamination. Available in clear or amber glass. Clear vials|also conform to ASTM Type I and Class A requirements.
- Volume: 20 cc
- Outer Diameter: 30.5 mm
- Height: 58 mm
-
Supplier: Cole-Parmer
Description: Economical screw-thread sample vials are made with either clear 33 low-extratable borosilicate glass. Choose amber colored vials for your light-sensitive materials. Vials are available with a rubber-lined phenolic cap, a PTFE-faced/rubber-lined phenolic cap, or no
- Volume: 2 cc
- Outer Diameter: 12 mm
- Height: 38 mm
-
Supplier: Restek
Description: Certified Vials, 2.0 mL Screw-Thread Vials Certificates enclosed with each kit. Vials of clear or amber borosilicate glass, with ID marking spots. Closures with pre-inserted septa. Each kit sealed for integrity.
- Volume: 2 cc
- Connection Type: Screw Thread
- Mouth Type: Standard Mouth
-
Supplier: EP Scientific Products
Description: 20 mL amber EPA VOA vial EPA VOA Open Top Vials Available in clear or amber borosilicate glass. Assembled polypropylene caps and 0.060" or .125” PTFE/silicone septa. Vials are directly compatible with autosamplers Chipboard divider packaging
- Volume: 20 cc
- Outer Diameter: 28.575 mm
- Height: 57.15 mm
-
Supplier: Gilson Company, Inc.
Description: resin sharply separates the flowing material into as many as sixteen glass sample vessels, each about 60ml in volume. Standard Tube vessels may be used, or vials with screw-top caps in different sizes of amber or clear glass are available. The vials enable freshly
Find Suppliers by Category Top
More Information Top
-
Stable chlorine isotope analysis of chlorinated acetic acids using gas chromatography/quadrupole mass spectrometry
The tubes were then cracked, the CuO-containing end discarded and the other tube parts placed into a 20 mL amber glass vial .
-
Landscape Control on the Spatial and Temporal Variability of Chromophoric Dissolved Organic Matter and Dissolved Organic Carbon in Large African Rivers
Samples for CDOM analyses were stored in 20 ml amber glass vials with PTFE- coated septa but without H3PO4 addition.
-
Assessing occupational exposure to sea lamprey pesticides
All bulk and wipe samples were placed into labeled 20 ml amber glass vials with polytetrafluoroethylene-lined screw cap clo- sures.
-
Studying Groundwater Quality Affected by Barka Dumping Site: An Integrated Approach
For VOC investigation,samplesweredirectlycollectedfromtheunbro- ken water stream in 20mL glass amber vials with Teflon- bordered septa and no headspace.
-
An Improved Method for Determination of Polychlorinated Biphenyls and Polybrominated Diphenyl Ethers in Sediment by Ultrasonic Solvent Extraction Followed by S...
Two gram of sediment sample and 2 g of anhydrous sodium sulphate powder was weighted into 20 mL amber glass vial , closed with a Teflon screw cap, mixed well by shaking and allowed to rest overnight at room temperature in dark.
-
Impact of trehalose, sucrose and/or maltodextrin addition on aroma retention in freeze dried strawberry puree
Freeze dried samples were placed into a 20 mL amber glass vials (Varian) and reconstituted with distilled water .
-
Effects of increases in salinity on phytoplankton in the Broadwater of the Myall Lakes, NSW, Australia
The top 90 ml was removed, and the remaining 10 ml was transferred to a 20 ml amber glass vial with a Teflon-lined lid.
-
Fe(II)-initiated reduction of hexavalent chromium in heterogeneous iron oxide suspension
Batch kinetic experiments were conducted in 20 mL amber glass vials with open-top cap and silicon septum lined with PTFE film.
-
Influence of Water Content and Plants on the Dissipation of Chlorinated Volatile Organic Compounds in Soil
Vial studies were conducted in 20 mL glass amber vials fitted with an open top screw cap.
-
Organic carbon yields from small, mountainous rivers, New Zealand
[6] Samples for DOC analysis were taken from the polyethylene bottles and vacuum filtered directly into 20 ml amber glass vials through Millipore2 0.7 mm nominal pore size glass fiber filters.
Indicates content that may require registration and/or purchase.