-
Supplier: Aggreko
Description: 20 ton Air Handler Aggreko’s rental air handlers can get the job done. With a wide range of sizes, from 10 to 200 tons, we have the air handler rental unit (AHU) to fit the requirements of any application. Features All units are
-
Supplier: Aggreko
Description: 10 ton Air Handler Aggreko’s rental air handlers can get the job done. With a wide range of sizes, from 10 to 200 tons, we have the air handler rental unit (AHU) to fit the requirements of any application. Features All units are electrically
-
Supplier: Aggreko
Description: 120 ton Air Handler Aggreko’s rental air handlers can get the job done. With a wide range of sizes, from 10 to 200 tons, we have the air handler rental unit (AHU) to fit the requirements of any application. Features All units are electrically
-
-
Supplier: Aggreko
Description: 50 ton Air Handler Aggreko’s rental air handlers can get the job done. With a wide range of sizes, from 10 to 200 tons, we have the air handler rental unit (AHU) to fit the requirements of any application. Features All units are electrically
-
Supplier: Klimaire Products, Inc.
Description: ARAM24H2P Klimaire ARAM High efficiency multi-speed, multi-position air handling units operate quietly, and deliver a consistent air flow; multiple configurations with up-flow, down-flow, and horizontal positions; durable insulated cabinet; optional electric heater. The reliable ARAM
-
Supplier: Universal Air & Gas Products Corp.
Description: Industrial Standard Precipitators - Model Series: i3 (In-Duct, Spray Wash) - 3 Ton through 8 Ton Units I-series: Like the Commercial (C-series), the industrial, in-duct designs use housing or cabinet structures to support the cells installed within them. The galvanized cabinet
-
Supplier: Universal Air & Gas Products Corp.
Description: Industrial Standard Precipitators - Model Series: i3 (In-Duct, Integral Spray Wash) - 9 Ton through 27 Ton Units I-series: Like the Commercial (C-series), the industrial, in-duct designs use housing or cabinet structures to support the cells installed within them. The galvanized
-
Supplier: Universal Air & Gas Products Corp.
Description: Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 9 Ton Through 27 Ton Units C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The
-
Supplier: Universal Air & Gas Products Corp.
Description: Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 3 Ton Through 8 Ton Units C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The
Find Suppliers by Category Top
Featured Products Top
-
Semiconductor manufacturing – Rotary handlers with vacuum/air pick?and?place plus sensor arrays. Technical Specifications (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
ft. to 8 ft. x 20 ft. High-Speed Screening Applications Some typical applications include: Fine mesh sizing of a mixture of granulated copper wire and insulation prior to air separation. The horizontal screen is preferred over the inclined for precision sizing (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
process would have cost several thousands of dollars using the 55-710-ton machine—too costly for Novation, and not cost effective for the customer. He used a cold air gun he had in the tool room to lower the temperature down to 140°F on the particular area that was overheating. It worked, but (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
With a linear velocity of 20 mm/sec, rotary velocity of 28°/sec, fast acceleration, and a load capacity of 5.5lbs, the H-811.S2iHP is ideal for automating tasks such as alignment, testing, and assembly of miniature optics and photonics components. Despite its compact size, it offers linear travel (read more)
Browse Robots Datasheets for PI (Physik Instrumente) L.P. -
, electric or pneumatic (air) power. Some of the criteria for determining which of these types are best for a given application include initial cost, availability of utilities, duty cycle, lifting speed requirement, operating environment and more (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
, electric or pneumatic (air) power. Some of the criteria for determining which of these types are best for a given application include initial cost, availability of utilities, duty cycle, lifting speed requirement, operating environment and more (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
Phoenix Equipment Corporation | Process Miscellaneous
Photo Available 20 Ton McQuay Air Handler .
-
SIMS prototype system 1 test results: Engineering analysis
The test system used 720 ft (gross) of Solar Energy Products Air Collectors, a Solar Control Corporation SAM 20 Air Handler with Model 75-175 control unit, a Jackson … tank with Rho Sigma Mod 106 controller, and 20 tons of rack storage.
-
Design of a Poultry Disease Isolation Facility with Programmable Environmental Control
Cooling is accomplished with a chilled water system comprised of two 35-kW (10-ton) refrigeration units, a 70-kW ( 20 - ton ) cooling tower, a 1890-L … storage tank, and water-to- air heat exchangers located in the supply air handlers .
-
Industry Stakeholder Recommendations for DOE's RD&D for Increasing Energy Efficiency in Existing Homes
…sensible heat ratio AC 4 11) Integrated AC and dehumidifier that is ENERGY STAR® 3 12) Efficient one- ton ducted central AC system … 5 15) Smart HVAC/ air handlers - read flow and Ti/To … Advanced evaporative cooling 3 20 ) Hot-water heat recovery…
-
Heat recovery and thermal storage : a study of the Massachusetts State Transportation Building
With improved air handler performance and retail space occupancy this situation is predicted to improve. .... Under these conditions the two 300 ton heat pumps would each be loaded about 57 percent with an outdoor temperature of 40 degF and loaded about 42 percent at an outdoor temperature of 20 degF.
-
HVAC Equipment Report - 3 Vols - 2015
A packaged system—often called a “rooftop unit” because it is usually installed on the roof of a building—puts all cooling and ventilation system components (evaporator, compressor, condenser, and air handler ) in one enclosure or package. .... The capacity of packaged systems typically ranges from 3 to 20 tons , although a system can be as large as 60 tons.
-
Annual Performance Evaluation of a Pair of Energy Efficient Houses (WC3 and WC4) in Oak Ridge, TN
The remaining 20 % of supply side ducts are located in the attic, but were sealed with .... In WC4, a nominal 2 ton cooling, dual capacity, air -source heat pump donated by Lennox is used for space conditioning (model XP19-024 with a CBX32MV-024/030 air handler unit).
-
Data Center Energy Benchmarking: Part 3 - Case Study on an ITEquipment-testing Center (No. 20)
3.3 Computer Room Air Handlers . .... The data center was actively served by three 20 - ton CRAH units during the survey period.
-
Data Center Energy Benchmarking: Part 4 - Case Study on aComputer-testing Center (No. 21)
3.6 Computer Room Air Handlers . .... The data center was served by three 20 - ton CRAH units in operation during the survey period.
-
Sensitivity of forced air distribution system efficiency to climate, duct location, air leakage and insulation
…return than supply (5% supply and 15% return) whilst maintaining the same total ( 20 %) leakage as .... The reduced fan flow tests were performed for cooling systems only, where the air handler flow was set to 320 cfm/ ton (this is considerably less then manufacturers’ recommend flows that are typically 400 cfm/ton) and in the 152P calculations the reduction…
Indicates content that may require registration and/or purchase.