-
Supplier: RS Components, Ltd.
Description: RS PRO S28E22 Ball Valve
- Valve Size: 0.8661422 inch
- Pressure Rating: 232.06032 psi
- Features: Ball Valves, Other
- Material: Brass / Bronze
-
Supplier: Superlok - Mako Products
Description: Introduction SUPERLOK High Pressure Ball Valves provide reliable shut-off or switching functions. The upper and lower trunnion bearings enhance the resistance of the trunnions against seizure, and increase the valve life in extreme applications. The compact and rugged design
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2 to 3
- Media Temperature: 0 to 450 F
-
Supplier: Superlok - Mako Products
Description: Introduction SUPERLOK High Pressure Ball Valves provide reliable shut-off or switching functions. The upper and lower trunnion bearings enhance the resistance of the trunnions against seizure, and increase the valve life in extreme applications. The compact and rugged design
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2 to 3
- Media Temperature: 0 to 450 F
-
-
Supplier: Superlok - Mako Products
Description: Introduction SUPERLOK High Pressure Ball Valves provide reliable shut-off or switching functions. The upper and lower trunnion bearings enhance the resistance of the trunnions against seizure, and increase the valve life in extreme applications. The compact and rugged design
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2
- Media Temperature: 0 to 450 F
-
Supplier: Industrial Gas Springs, Inc.
Description: This range of compression gas springs covers a wide range of strokes and forces and will meet the requirements of most applications. Strokes range from 2.4" to 20" and forces from 9 to 1120 lbs. All are available with Release Valves . If uncertain of the force required, order the
- Absorber Stroke: 10 inch
- Compressed Length: 14.38 inch
- Extended Length: 24.38 inch
- Cylinder Diameter or Maximum Width: 0.71 inch
-
Supplier: Industrial Gas Springs, Inc.
Description: No Description Provided
- Absorber Stroke: 10 inch
- Compressed Length: 14.38 inch
- Extended Length: 24.38 inch
- Cylinder Diameter or Maximum Width: 0.71 inch
-
Supplier: Hach
Description: use with a 316 stainless steel ball valve hardware assembly to insert/retract the sensor from the process without stopping the flow. The longer version can also be used for insertion through a compression fitting. Maximum insertion depth is 7 inches (178 mm).
- Conductivity Range: 0 to 200,000 MicroSiemens/cm
- Electrode Accuracy: 2 (+/- % FS)
- Response Time: 30 seconds
- Maximum Diameter / Width: 0.5 to 0.75 inch
-
Supplier: Mueller Company
Description: • MANUFACTURED AND TESTED - to ANSI/AWWA C800 standard. • HEAVY BRASS COMPONENTS constructed of brass for strength and durability. • END CONNECTIONS include copper flare, MUELLER 110® Compression Connection, MUELLER Insta-Tite Connection, and F.I.P. thread. • INTEGRAL TEE HEAD AND PLUG for
- Valve Size: 0.75 to 1 inch
- Pressure Rating: 175 psi
- Agency: ANSI, AWWA
- Features: Ball Valves, Other, Potable Water, Water
-
Supplier: Mueller Company
Description: Design capitalizes on nylon’s superior strength under compression. BRASS PARTS - designed to absorb tensile and bending forces from piping. INSULATOR SKIRT-is extra long to resist electrical bridging or shorting. BEVELED FLANGE increases compressive bearing area for added strength. Design
- Valve Size: 0.75 to 1 inch
- Agency: ANSI, AWWA
- Features: Ball Valves, Potable Water, Water
- Material: Brass / Bronze
-
Supplier: Mueller Company
Description: Design capitalizes on nylon’s superior strength under compression. BRASS PARTS - designed to absorb tensile and bending forces from piping. INSULATOR SKIRT-is extra long to resist electrical bridging or shorting. BEVELED FLANGE increases compressive bearing area for added strength. Design
- Valve Size: 0.75 to 2 inch
- Agency: ANSI, AWWA
- Features: Ball Valves, Potable Water, Water
- Material: Brass / Bronze
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 1 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves
-
Supplier: Superlok - Mako Products
Description: It can prevent various caused by inappropriate operations the unauthorized or unskilled persons in constructing, inspecting and running piping-work. It can prevent the accidents caused by inappropriate operations without permission or by intention in the places to come and go freely. Features ■
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 1,000 to 6,000 psi
- Number of Ports: 2
- Media Temperature: -65 to 350 F
-
Supplier: Mueller Company
Description: Preferred Source for Water Distribution Products for more than 150 years... Since 1857, the Mueller name has been known for innovative Water Distribution Products of superior quality. We are North America's largest and only full-line supplier of potable Water Distribution Products. Our products are
- Valve Size: 0.625 to 2 inch
- Features: Ball Valves, Potable Water, Water
- Connection Description: Compression Fitting, Threaded
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 1 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.375 to 2 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 2 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves
Find Suppliers by Category Top
Featured Products Top
-
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Overview A ball valve is made up of the valve's body, body cap, stem, hollow ball, and spherical ball valve seat. Dechengwang provides high-quality, certified, and FDA-approved PTFE balls to meet your industry requirements and demands. Our PTFE balls are ideal (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
For greater system design flexibility and increased productivity, specify the EBV(T)-PR Ball Valve with Integrated Pressure Relief. This compact solution eliminates the check valve and associated brazing involved when piping a ball valve and check valve in parallel to protect a system from over (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
0.22 kg (Yellow handle and Butterfly handle), 0.16 kg (Short handle) 12mm/1/2”Tube fitting, 1/2NPT 0.35 kg (Yellow handle and Butterfly handle), 0.26 kg (Short handle) Temperature range: -42oC to +204oC Leak rate: 0.1 std cc/min (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Introduction Sunan & Weijie 304 stainless steel balls are austenitic, non-magnetic precision balls that balance corrosion resistance, strength, and processability. They are widely used in valves, sprayers, medical instruments, automotive components, household (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Coordinate Measuring Machines (CMM), where applicable Typical dimensional tolerance can reach ±0.01 mm, depending on ball size, material, and manufacturing process (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
supporting large-scale, consistent output Broad product range spanning ball bearings from 0.5–180mm, carbon steel balls from 0.5–150mm, and stainless steel balls from 0.8–80mm, alongside custom specialty balls such as copper balls and titanium balls 35+ years (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
and output. This includes applications where the medium is expelled into the open air or flows into an unpressurized container downstream of the valves. The VZWP is used for gaseous and liquid material flows up to a viscosity of maximum 22 mm²/s in (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
solenoid used. The VZWD is used for gaseous and liquid material flows up to a viscosity of maximum 22 mm²/s in factory and process automation. VZWD are 2/2-way valves, normally closed, and are poppet valves with return springs. The (read more)
Browse Solenoid Valves Datasheets for Festo Corporation
More Information Top
-
Chemistry engineer technique. Current messages 6 · 1976 (A 510 ‐A IV)
The Sandpiper compressed air-diaphragm pumps konnen water and ask abrasive sludge with solids 8 mms bis and benotigen hardly maintenance and care. A new Model1 ST 1A VIP1 became with POLYTETRAFLUOROETHYLENE membranes and pprn was cleaned ball valves of waste water of a paper mill in the continuous operation of 14 to 58 ppm on 8 to 22 .
-
The New DaimlerChrysler Corporation 5.7L HEMI® V8 Engine
Appendix Appendix All dimensions are approximate and in mm unless otherwise stated. General Type of engine: 90° V8 Displacement: 5654 cc Bore: 99.5 Stroke: 90.9 Bore/Stroke Ratio: 1.09 Compression Ratio: Nominal 9.6:1 Combustion Chamber Volume … … bearing journal diameter 65 Main bearing journal length: 22 Main bearing journal fillet … Material Rail: Steel Spacer: Steel Rail surface treatment: Phosphate Rail face coating: Chrome Cylinder Heads Material: A319F Aluminum Combustion chamber: Hemispherical shape Valve gear arrangement: Rocker shafts, pushrod, roller lifter … … 85 Lash Adjuster Body material: Steel Plunger ball material: Steel Body diameter …
-
Ambulatory monitoring of indirect beat-to-beat arterial pressure in human fingers by a volume-compensation method
It was designed so that no cuff tension devel- oped during finger compression . The effective width and inner diameter of the cuff were 28 mm and 22 mm, respec- tively. The cuff had a side connection for a four-way tube which was connected to a pressure transducer (P5000, Copal Co. Ltd.) an air pump, and the nozzle of a leakage ball - valve (LBV).
Indicates content that may require registration and/or purchase.