-
Supplier: Neo Solar Power Corp.
Description: SUPER NSP modules, proven by many international certifications, are defined by their high performance and excellent quality. With high efficiency solar cells, state-of-art manufacturing technology, and long-term reliability, NSP modules are ideal choices for their high efficiency and
- Power: 259.9999999999999 to 274.99999999999966 watts
- Efficiency: 16 to 16.9 %
- Open Circuit Voltage: 37.67 to 38.63 volts
- Short Circuit Current: 8.87 to 9.28 amps
-
Supplier: Trina Solar (U.S.), Inc.
Description: ALLMAX-PD05.05 Black Frame - Black Backsheet 60 Cell Multicrystalline Module 255-270W Power outage range 16.5% Maximum Efficiency 0~+5W Power output tolerance ALLMAX - Our most versatile product Trina’s ALLMAX series is our most versatile product. It is perfect for rooftop systems, as ALLMAX
- Power: 254.99999999999994 to 269.9999999999997 watts
- Efficiency: 15.6 to 16.5 %
- Open Circuit Voltage: 38.1 to 38.4 volts
- Short Circuit Current: 8.88 to 9.18 amps
-
Supplier: Jinko Solar
Description: Eagle PERC 48 4 busbar solar cell adopts new technology to improve the efficiency of modules , offers a better aesthetic appearance, making it perfect for rooftop installation Higher module conversion efficiency(up to 18.27%) benefit from Passivated Emmiter Rear Contact (PERC) technology
- Power: 240.00000000000003 to 360 watts
- Efficiency: 18.27 to 18.57 %
- Material: Monocrystalline Silicon
-
-
Supplier: Canadian Solar Inc.
Description: Dymond Panels You have to break a lot of ground to find a diamond. Canadian Solar’s new Dymond panel is no exception. Also known as the double-glass module, this innovative product uses heat-strengthened glass instead of the traditional polymer backsheet, and it has no metal
- Power: 259.9999999999999 to 274.99999999999966 watts
- Efficiency: 15.81 to 16.72 %
- Open Circuit Voltage: 37.5 to 38 volts
- Short Circuit Current: 9.12 to 9.45 amps
-
Supplier: Canadian Solar Inc.
Description: 60-cell standard panels Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission’s PVUSA Testing since 2009, leaving 12,472 other silicon
- Power: 259.9999999999999 to 274.99999999999966 watts
- Efficiency: 15.88 to 16.8 %
- Open Circuit Voltage: 37.5 to 38 volts
- Short Circuit Current: 9.12 to 9.45 amps
-
Supplier: Yingli Solar
Description: YGE Black Silicon modules are another milestone in Yingli’s 20 year R&D history. A special production process leads to a black cell surface which absorbs most of the sunlight. More absorbed light means less reflection and a higher energy conversion efficiency and electricity output, boosting the
- Power: 254.99999999999994 to 280.0000000000003 watts
- Efficiency: 19 %
- Open Circuit Voltage: 34.8 to 35.3 volts
- Short Circuit Current: 7.28 to 7.64 amps
-
Supplier: Hanwha Q CELLS GmbH
Description: Rooftop arrays on commercial / industrial buildings Ground-mounted solar power plants TECHNICAL DATA Nominal Power 260 - 280 Wp Efficiency Up to 17.4 % Maximum System Voltage 1000 V Type of Solar Cell Polycrystalline Temperature Coefficient PMPP -0.40 %/K Dimensions 1650 mm ×
- Power: 259.9999999999999 to 280.0000000000003 watts
- Efficiency: 17.4 %
- Open Circuit Voltage: 35.4 to 38.5 volts
- Short Circuit Current: 7.32 to 9.29 amps
Find Suppliers by Category Top
Featured Products Top
-
magnet and front-panel push-button switches. The system is housed in a rugged NEMA 4X weatherproof enclosure, ensuring durability and protection against environmental elements. Key features: System Controller System capacity 1-6 sensors (model dependent) Auto (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
from cross-linked resin Resistant to most chemicals and solvents Easily shaped with common woodworking tools Performs well as wood replacement Will not support fungal growth Max use temperature of 260°F (127°C) (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
. Thermal stability under exposure FR-3700 maintains structural integrity and performance up to a maximum use temperature of about 260°F (127°C). In addition, its closed-cell structure helps resist moisture, and its cross-linked resin reduces thermal expansion (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co.
More Information Top
-
monocrystalline solar panels - offers from monocrystalline solar panels manufacturers, suppliers, exporters & wholesalers
Sell Black Solar Panels 260 Watt Monocrystalline .
-
Solar Panel 6v Exporters, Solar Panel 6v Selling Leads
Sell Black Solar Panels 260 Watt Monocrystalline .
-
An analysis of the viability and competitiveness of DC microgrids in northern India
…$247.00 $0.99 STP250-2OWd-250W-20V-Solar-Panel/p10447/ http://www.altestore.com/store/Solar-Panels/SolarWorld- Sunmodule-SW2 55-Black-255W-20V-Solar-Panel- 255 $343.46 $1.35 Monocrystalline/p10499/ http://www.altestore.com/store/Solar-Panels/SolarWorld- 260 - Watt - Solar - Panel -Sunmodule-260W-SW260-Mono…
-
A Novel Apparatus for Surveillance of Green Energy
System Based on WSSs
The system is presented in Figure 2 in which components identified, solar cell plant, also called PV (photovoltaic) array cell (or solar cell panel ) with 260 Watt , a DC 12-V charging battery, a battery with about 0.5 KVA power in…
-
1 Watt Solar Exporters, 1 Watt Solar Selling Leads
120V/60Hz Recommend use solar panels 300Wpv DC MAX input current 20A AC MAX output power 260Watt DC MAX Open-circuit...
-
Idea history of the physics
269 red shift 395, 472 Rudolphinische panels 110 rutherford, E. 415, 416 Rydberg constant 420 butterfly effect … F.W. 249, 304 Schrödinger, 440 E. ff Schrödinger-equation 260 , 447 Black hole 480 … C.P. 12, 247 sun spots 166 Spinoza, B … 340, 341 much world hypothesis 495, 247 Vorsokratiker 1, 11, 469 truth 69 357, 358, 359 Wallis thermodynamic to probability amplitude 449 probability, J. 184, 195 heat equivalent 351, 352 heat death 356, 362 Watt,J.348 of shaft mechanism 274, 445…
-
solar pv panel ( Page 2 ) - offers from solar pv panel manufacturers, suppliers, exporters & wholesalers
Sell 260 W solar panel with CE certificate. .... Skype:teny2010 TEL:86-13418605765 260 watt polycrystalline Solar module Model: CY-TP260 Power tolerance: +-3% Maximum ...
-
PV Module Materials Report - 2014
• Ultimately, an increase in the efficiency of a PV panel with AR coating can rarely be .... • However a good and durable AR coating can increase the solar light transmission by 4% in average, which promises power gains of up to 2% to 3% in Wp ( watt -peak), or +7 Wp for a 260 Watt module.
-
Design for Low Power Irrigation Systems for Small Plot Farming in Eastern India
…Pump Curves - Power Consumption 330- 320- 310- -'300- c 290 0S280 d-270- 260 - 250- 240 - ) 0 .... 300 watts of panels (two 150 watt panels) were still used in order to keep the number of solar panels the farmer had to carry manageable and because the panels represent the bulk of the system cost.
-
State of the World 2013
…in Cuba, 337 fossil fuels versus, 175, 178–79 resource requirements, 85–88, 95–96, 97 solar radiation management techniques … 134, 290, 380 Specter, Michael, 323 Speth, Gus, 229, 250, 259 Spoolman, Scott, 260 Sri Lanka, 302 … and (2011), 353, 370, 373 Tutu, Desmond, 225 Twenge, Jean, 287 2,000- watt lifestyle/2000 Watt Society … Refugees, 349, 352 U.N. International Strategy for Disaster Reduction, 365 U.N. Panel on Global Sustainability…
Indicates content that may require registration and/or purchase.