-
Supplier: ESAB Welding and Cutting Products
Description: Arcaloy 308L-15 electrodes were developed for the welding of Type 304L stainless steels but can be used for many other stainless steels including Types 301, 302 & 304. Features Arcaloy 308L-15 electrodes were developed for the welding of Type 304L
- Tensile Strength (UTS): 75,419.15646574245 psi
- Yield Strength: 62,365.84092359471 psi
- Elongation: 45 %
- Approvals / Conformance: ASME, AWS, MIL-SPEC
-
Supplier: ESAB Welding and Cutting Products
Description: Features Arcaloy 308L-17 Plus electrodes have a heavy coating, produce a concave bead with minimum ripple and the slag is virtually self-cleaning. These electrodes are designed to weld Types 304, 304L, 321 and 347 for corrosion service at temperature up to about 600°F(315°C).The
- Tensile Strength (UTS): 89,922.84040146213 psi
- Elongation: 47 %
- Approvals / Conformance: ASME, AWS
- Joining Process / Product Form: Flux Coated / Stick
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Stainless Steel Electrodes Description With superior crack resistance of high temperatures, this electrode provides an excellent intermediate layer prior to deposition of hardfacing material. Specially formulated with more than .04 carbon to give you
- Diameter / Thickness: 0.125 inch
- Welding Filler Types: Steel - Stainless
-
-
Supplier: Lincoln Electric Co. (The)
Description: the weld metal Good performance on seamer applications. Typical Applications General submerged arc welding of common austenitic stainless steels such as 304, 304L, 316, 316L, 309 and 347 Welding Positions Not applicable
- Tensile Strength (UTS): 84,846.5510239602 to 87,022.1036143182 psi
- Yield Strength: 58,739.9199396648 to 60,190.2883332368 psi
- Elongation: 37 to 40 %
- Joining Process / Product Form: Powder
-
Supplier: Universal Wire Works Inc.
Description: Universal 308 coated electrodes are used for welding unstabilized 18-8 stainless steels such as types 301, 302, 304, 305, and 308. Universal 308 electrodes provide corrosion resistance and physical properties equal to or greater than the steels for which they are
- Tensile Strength (UTS): 87,000 psi
- Elongation: 45 %
- Approvals / Conformance: AWS
- Joining Process / Product Form: Solid Wire
-
Supplier: ESAB Welding and Cutting Products
Description: Fabrication Mobile Equipment Pipeline Ship/Barge Building Welding Process Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas) Welding-MCAW - Metal Core Arc Welding Welding-SAW - Submerged Arc Welding
- Approvals / Conformance: ASME, AWS, CWB
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: Washington Alloy Co.
Description: available in certain alloys – please inquire** Description USA 308L electrodes contain extra low carbon for the welding of austenitic, low carbon 18% Cr – 8% Ni stainless steels such as AISI-304-ELC. The weld deposit of this electrode contains a maximum of 0.04%
Find Suppliers by Category Top
Featured Products Top
-
resistance and weldability; ideal for applications needing improved joinability 304 stainless steel balls are engineered to ensure long-term reliability and performance in diverse operating conditions—helping engineers streamline design processes and enabling procurement teams to source with confidence. (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
STANDARD TUBING/BAR Eagle stocks both seamless and welded stainless and aluminum tubing for a variety of applications requiring strength, hygiene, corrosion resistance and/or heat resistance. Typical end uses include (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
updated design and manufacturing guidebook, offering valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
electrode tip . The welding process itself is automatic and requires no further intervention from the operator. Lampert’s precision welding technology delivers precise welds with the highest accuracy while minimizing thermal stress on the workpiece and minimizing deformation (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Electro Optical Components, Inc. -
the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (between (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
– When the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
savings. Ease of Fabrication – Modern steel-making techniques mean that stainless can be cut welded, bent, formed, machined, assembled and fabricated as readily as traditional steels. Impact Resistance – The austenitic microstructure of the 300 series (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
would fail. Technical Specifications: Material Composition: 304/316 stainless steel with controlled microstructure (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
stainless steel in your choice of 304 or 316 grade, these enclosures feature smooth, continuously welded seams. Door hinges, hinge pins, and quarter turn latches are also constructed of stainless steel. Formed lip and seamless poured-in-place gasket offer protection from ingress by liquids and contaminants (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
17′. Your choice of alloys includes: Stainless Steel Alloys 304, 316 Aluminum Alloys Nickel Alloys 200, 400, 600, 625, 800 X750, C276 Copper, Brass And more, just ask! We (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Weld analysis using an inverse-problem approach based on quasi-one-dimensional interpolation
Consumable- Electrode Welding 304 stainless steel .
-
Feasibility of underwater welding of highly irradiated in-vessel components of boiling-water reactors: A literature review
He further noted that 40 or more such underwater weld repairs have been made in nuclear power plants since 1980, mostly using Type 316L austenitic stainless steel welding electrodes to weld Type 304 austenitic stainless steel base metal.
-
Sensitive pulsed pump-probe atomic polarimetry for parity-violation measurements in caesium
The current cell consists of nine non-magnetic 316 stainless steel annular electrodes held in place by multi-wire 304 stainless steel bracelets welded to the electrodes and sprung against the glass wall.
-
Proceedings of the 36th International MATADOR Conference
The lowest microhardness value was recorded for dissimilar joint of ductile iron with stainless steel 304 welded using ENiFe-CI electrode .
-
Empirical modeling of shot peening parameters for welded austenitic stainless steel using grey relational analysis
E-308 electrodes are used to weld AISI 304 austenitic stainless steel [4-6].
-
304 alloy pipe - offers from 304 alloy pipe manufacturers, suppliers, exporters & wholesalers
pipe nipples and fasteners) ● Welding Wire and Welding Electrode Other Available Materials A Stainless : 304 ,304L ...
-
stainless steel welding electrode ( Page 2 ) - offers from stainless steel welding electrode manufacturers, suppliers, exporters & wholesalers
Welding Wire and Welding Electrode Other Available Materials A Stainless : 304 ,304L,310S,316,316L,316Ti,317L,321,347, ...
-
Prismatic Li-Ion Cell for Unmanned Aircraft
The electrodes are enclosed in hermetically laser welded 304 stainless steel hardware, which employs a novel terminal feed through design.
-
SODIUM GRAPHITE REACTOR QUARTERLY PROGRESS REPORT FOR JUNE-AUGUST 1953
Metallic and Inert Gas Arc Type 304 Stainless Steel Weld No. SW 262 uncoated electrode .
-
The effect of the cathode tip angle on the gas tungsten arc welding arc and weld pool: II. The mathematical model for the weld pool
The flow pattern in the weld pool for stainless steel AISI 304 and various electrode tip angles and arc lengths. . than that of the positive stress due to the gas shear stress.
Indicates content that may require registration and/or purchase.