-
Supplier: ESAB Welding and Cutting Products
Description: cellulose solutions. Ideal for welding Types 316 & 316L stainless steels when bead appearance is important. Industries Food and Beverage Industrial and General Fabrication Railcars Ship/Barge Building Welding Process Welding-SMAW/MMA (Stick)
- Tensile Strength (UTS): 77,594.7090561004 psi
- Elongation: 45 %
- Approvals / Conformance: ASME, AWS
- Joining Process / Product Form: Flux Coated / Stick
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Stainless Steel Electrodes Description Possesses properties similar to 316/316H Sterling AP except with a much lower carbon content which reduces susceptibility to sensitization during welding. The welds show high resistance to corrosion and
- Diameter / Thickness: 0.125 inch
- Welding Filler Types: Steel - Stainless
-
Supplier: ESAB Welding and Cutting Products
Description: Features All-State® 316L is an electrode with excellent starting properties on all types of AC welding|equipment. The arc is stable, smooth, with fine spray weld metal transfer. The bead is uniform,|flat or slightly concave with straight-line feathered edges. Penetration is complete
- Tensile Strength (UTS): 90,000 psi
- Elongation: 45 %
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Stainless
-
-
Supplier: Lincoln Electric Co. (The)
Description: length of electrode Typical Applications Sheet metal on the corresponding stainless steel base metals High pressure piping and tubing Use for welding similar alloys containing approximately 2% molybdenum Welding Positions All
- Diameter / Thickness: 0.0625 to 0.125 inch
- Approvals / Conformance: ASME, AWS, ISO / EN
- Welding Filler Types: Steel - Stainless
- Joining Process / Product Form: TIG Rod (GTAW)
-
Supplier: Universal Wire Works Inc.
Description: Universal 316 electrodes are widely used in the fabrication of type 316 stainless steel as used in the manufacture of parts and equipment for the chemical and process industries. The weld metal matches the chemical analysis of 316 base metal and therefore
- Tensile Strength (UTS): 88,000 psi
- Elongation: 40 %
- Approvals / Conformance: AWS
- Joining Process / Product Form: Solid Wire
-
Supplier: ESAB Welding and Cutting Products
Description: Features Arcaloy MC316L is a composite metal cored stainless steel wire which has a stainless steel sheath. The addition of molybdenum helps reduce pitting corrosion. As a small diameter cored wire it can be used for the welding of thin gauge 316, 316L and
- Approvals / Conformance: ASME, AWS, CWB
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: Universal Wire Works Inc.
Description: Alloy 132 is used for arc welding Inconel type alloy 600 and 601 and stainless alloy 330. Deposited weld metal has excellent high temperature strength and oxidation resistance. The dissimilar welding applications include joining Inconel and Incoloy type alloys to carbon
- Diameter / Thickness: 0.0937 to 0.1875 inch
- Tensile Strength (UTS): 80,000 psi
- Elongation: 30 %
- Approvals / Conformance: AWS
-
Supplier: Washington Alloy Co.
Description: USA 316L electrodes are used for welding 18% Cr – 12% Ni – 2.5% Mo stainless steels where the corrosion resistant qualities of AISI 316L are required. This electrode has a high deposition rate and produces a weld deposit with fine bead appearance and exceptional
-
Supplier: Lincoln Electric Co. (The)
Description: electrodes, including mild steel, low hydrogen, stainless steel and hardfacing electrodes. 225 amp AC output - Is enough for 3/16" (4.8mm) diameter general purpose mild steel electrodes and 5/32" (4.0mm) sizes of other electrodes. NEMA rated,
- Duty Cycle: 15 %
- Output Current Range: 50 to 250 amps
- Output Voltage Range: 25 volts
- Output Power Capability: AC Output
-
Supplier: Lincoln Electric Co. (The)
Description: 125 amp DC output - Enough for most 1/8" (3.2 mm) electrodes. 225 amp AC output - Enough for 3/16" (4.8 mm) diameter general purpose mild steel electrodes and 5/32" (4.0 mm) sizes of other electrodes. steel electrodes NEMA rated, UL listed and CSA approved.
- Duty Cycle: 20 %
- Output Current Range: 30 to 225 amps
- Output Voltage Range: 30 to 125 volts
- Output Power Capability: AC Output, DC Output
Find Suppliers by Category Top
Featured Products Top
-
updated design and manufacturing guidebook, offering valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (between (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
– When the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
stainless steel in your choice of 304 or 316 grade, these enclosures feature smooth, continuously welded seams. Door hinges, hinge pins, and quarter turn latches are also constructed of stainless steel. Formed lip and seamless poured-in-place gasket offer protection from ingress by liquids and contaminants (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
17′. Your choice of alloys includes: Stainless Steel Alloys 304, 316 Aluminum Alloys Nickel Alloys 200, 400, 600, 625, 800 X750, C276 Copper, Brass And more, just ask! We (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
1/2” to 2”, have been certified lead-free to NSF/ANSI 61 by the methods prescribed in NSF/ANSI 372. Bonomi S250 series check valves feature a cold-formed 316 stainless steel body that gives users the highest Cv at the lowest cost. The metal forming process (read more)
Browse Check Valves Datasheets for Bonomi North America, Inc. -
Aerospace Racing Metals you can Weld: Stainless steel Steel Titanium Aluminum (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Electro Optical Components, Inc. -
would fail. Technical Specifications: Material Composition: 304/316 stainless steel with controlled microstructure (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
The 7102L Stainless Steel 316L SS Union Cross is an ultra-high purity fitting designed for critical gas and fluid systems. Featuring a long arm structure with elbow, tee, and cross configurations, it ensures excellent corrosion resistance, leak-tight performance, and reliable connections in semiconductor and high-purity applications. (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
solution for large pipe sizes, reducing installed costs by more than 45 percent. The enhanced design of the new FPI Mag Flow Meter features additional sensing electrodes across the entire pipe diameter for increased sensitivity and is now packaged in a heavy-duty 316 stainless steel sensor body (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
An Externally Powered, Multichannel, Implantable Stimulator for Versatile Control of Paralyzed Muscle
316 Stainless steel coiled electrode wire Spot weld joint Feadthrough tubing .
-
Artificial neural network modelling of solidification mode in austenitic stainless steel welds
Table 2 Chemical composition of weld deposits of 316 LN stainless steel electrodes with varying Ni and Mn contents, wt-% .
-
Environmental cracking of type 316 austenitic stainless steel weldments in high temperature co2 gas
Most commercially available MMA electrodes for weld- ing Type 316 austenitic stainless steel produce a self re- leasing slag over the solidified weldJ 2'3J However, other deposits are produced which do not behave in the same manner and these can extend over …
-
Select-Arc Offers New All Position, Austenitic Stainless Steel Electrodes
This premium electrode is utilized to weld Type 316 stainless steel and typical applications are found in the pulp and paper industry, chemical and textile processing equipment, furnace parts and parts exposed to marine environments.
-
Select-Arc Offers New All Position, Austenitic Stainless Steel Electrodes
This premium electrode is utilized to weld Type 316 stainless steel and typical applications are found in the pulp and paper industry, chemical and textile processing equipment, furnace parts and parts exposed to marine environments.
-
Effect of Electrode Coating on the High-temperature Mechanical Properties of Aisi 316 Austenitic Weld Metals
In the manual metal-arc welding of AISI 316 stainless steel the basicity of the electrode coating significantly influences the high-temperature tensile properties of the deposit.
-
Localized Corrosion At Welds In Structural And Stainless Steel Under Marine Conditions (Part Ii - Effect Of Heat Treatment)
Fig.4a Microstructure at different locations on a welded stainless steel to mild steel specimen using as 316 welding electrode (X-448).
-
CR4 - Thread: Effect Galvanising on Welding Between SS and MS
Weld with a 308 grade or 316 grade Stainless steel electrode in 3.2mm guage and you won't have any further cracking problems.
-
Study of the electromagnetic background in the XENON100 experiment
The electric fields in the TPC are gen- erated by applying potential differences across the elec- trodes , which are made of stainless steel meshes welded onto 316 Ti SS rings.
-
Novel laser surface treatment approach to suppress sensitisation in modified type 316(N) stainless steel weld metal
For 316 LN stainless steel which is welded using modified E316-15 electrodes (0?045–0?055%C), critical cooling rate above which there is no risk of sensitisation is .
Indicates content that may require registration and/or purchase.