-
Supplier: Cole-Parmer
Description: audiovisual alarm if real-time readings change by 50 digits of the held reading • Low Pass Filter (LPF) mode provides accurate readings from variable frequency drives • Reach tight locations and accommodate conductors up to 300MCM with the compact 0.8" (22 mm) jaw • Inrush
- AC Current Range: 300 amps
-
Supplier: ValueTronics International, Inc.
Description: The DCM305E (2009-574) earth leakage clamp meter is from Megger. Additional Features: 0.001 mA resolution Up to 100 A AC TRMS reading Low pass filter to aid stability of readings Auto, data & peak hold 40 mm jaw Accessories: Carrying Case Applications: A typical
-
Supplier: TMP Pro Distribution
Description: channel high pass filters • Individual phantom power and polarity switching • Wide angle channel and master meters • Dedicated stereo monitor meters • Per channel pre/post fader aux switching for full flexibility • Recessed pre/post-EQ aux switching per channel • Internal
-
-
Supplier: Watts
Description: low-pressure shut down • Permeate water conductivity meter with high-conductivity alarm output • Tank level and pretreatment interlock inputs • High-pressure/high-rejection membranes with 95% minimum average salt rejection • Permeate, reject recycle, and reject water flow meters
- Maximum Liquid Flow: 7.5 GPM
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: frame • Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, pump discharge, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart
- Maximum Liquid Flow: 120 GPM
- Configuration: System
- Features: Water
-
Supplier: Gefran
Description: of signals and commands. The modules are available in different models and can manage up to a total of 40 channels (inputs and outputs) each, with the following limits type (see ordering codes): • digital inputs: 24 max; • fast digital inputs (meters): 6 max; • digital outputs: 16 max
- Analog Input Channels: 8 #
- Digital I/O Channels: 40 #
- Resolution: 32 bits
- Low Pass Cutoff Frequency: 0.02 kHz
-
Supplier: ValueTronics International, Inc.
Description: Non-operating –40°C to +70°C Maximum Relative Humidity: 80% for temperatures up to 31°C decreasing linearly to 50% relative humidity at 40°C. Altitude: Operating: Up to 5,600 meters (15,000 ft.); Non-operating: Up to 5,600 meters (15,000 ft.) Dimensions: Height 88 mm,
-
Supplier: ValueTronics International, Inc.
Description: Flatness: ±0.01 dB, 15 Hz–22 kHz High pass Filters: 22 Hz, 400 Hz, 2-pole Butterworth Low pass Filters: 15 kHz, 20 kHz 6-pole elliptic lowpass Weighting Filters: ANSI-IEC “A” weighting; CCIR QPK; CCIR RMS Residual Noise: –140 dBFS unweighted; –142 dBFS
-
Supplier: ValueTronics International, Inc.
Description: protection of the RF input of your measuring instrument from potentially damaging, instantaneous voltage transients. The transient limiter also reduces the possibility of overload by incorporating two 5 dB attenuation/impedance matching pads, in addition to its low-pass and
- Frequency Range: 30 MHz
- Output Current Rating: 32 amps
-
Supplier: Laurel Electronics LLC
Description: meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and RS232/RS485 output transmitter for analog input totalizer accepts 0-1 mA, 4-20 mA or 0-10V signals from flow meters and other transducers, such as watt meters, to track rate or totalized rate.
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: features as Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output transmitter for analog input totalizer accepts 0-1 mA, 4-20 mA or 0-10V signals from flow meters and other transducers, such as watt meters,
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Features: DC Current
- Form Factor: DIN Rail
-
Supplier: Laurel Electronics LLC
Description: and valley readings and aids in control applications. A batch average filter selection averages each 16 conversions. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 s. When a significant change in signal level occurs, the
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
Find Suppliers by Category Top
Featured Products Top
-
pass, low pass, high pass, and band stop / Notch filters, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Product focus AEI products include band pass, low pass, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Surface Quality Standard: 40-20 (MIL-PRF-13830B)High Precision: 10-5 (available for low-scatter Custom Bandpass Filters at (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com -
. PES Filter Cartridges (Polyethersulfone): Offer high flow rates and low protein adsorption; acid and alkali resistant; ideal for pharmaceutical and biotechnology fields (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
retrofit projects by reducing up to 70 percent the straight-pipe runs required by other meters, which results in real estate, pipe and labor cost savings that can actually exceed the cost of the instrument. The precision V-Cone Flow Meter operates over a wide flow range of 10:1 with low head loss (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
retrofit projects by reducing up to 70 percent the straight-pipe runs required by other meters, which results in real estate, pipe and labor cost savings that can actually exceed the cost of the instrument. The precision V-Cone Flow Meter operates over a wide flow range of 10:1 with low head loss (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
low cost of ownership because it requires virtually no recalibration or maintenance over an exceptionally long life. The V2 System Flow Meter is especially useful in plant water intake systems, cooling water lines, wastewater effluent treatment lines, filter galleries and recycled water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
low cost of ownership because it requires virtually no recalibration or maintenance over an exceptionally long life. The V2 System Flow Meter is especially useful in plant water intake systems, cooling water lines, wastewater effluent treatment lines, filter galleries and recycled water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
150% avoids clipping of real world torque peaks and driveline torsionals reducing potential for errors in the average torque measurement. Output bandwidth is 1 kHz with 13 user selectable low pass filters. Included interface software allows fast PC setup and re-configuration while selecting from up (read more)
Browse Datasheets for S. Himmelstein & Company
More Information Top
-
Overview Of The Frontal Eddy Dynamics Study (FRED*) Off North Carolina
Current speed and direction recorded by the current meters represented by 40 -hour low pass filtered records (a-u).
-
Automatic cross-talk removal from multi-channel data
Figure 3: Approximately 266 seconds of two channels of the Caltech 40 - meter interferometer output, after low - pass filtering to remove all frequency components above 0.1 fNyquist.
-
West Hackberry Strategic Petroleum Reserve site brine-disposal monitoring, year 1 report. Volume 1. Executive summary. Final report
Cross shelf comparison o f near bottom salinities using 40 -hourY low - pass filtered time series from meters NB, DB, and SB . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Tropical Storm and Hurricane wind effects on water level, salinity, and sediment transport in the river-influenced Atchafalaya-Vermilion Bay System, Louisiana,...
De-tiding of the current meter measurements was performed with a 40 -h low - pass Butterworth filter , using Matlab.
-
Eulerian views of layered water currents, vertical distribution of some larval fishes, and inferred advective transport over the continental shelf off North Ca...
Current- meter data for 1986 were subjected to a 40 h, low - pass filter procedure that produced time series in which tidal oscillation was smoothed and residual, subtidal flow was retained (Pie- trafesa, 1989).
-
http://dspace.mit.edu/bitstream/handle/1721.1/60445/33599082-MIT.pdf?sequence=2
POSITION 41* 11'N, 3030'E CHARGE SIZE - 9 # (FIRED AT SURFACE) LOW PASS FILTER - 18 TO 40 c.p.s. WATER DEPTH - 2120 meters .
-
Lunar topographic mapping using a new high resolution mode for the GSSR radar
The elevation data generated in 2008 had a posting of 40 m with an actual spatial resolution closer to 60-70 m meters resulting from low pass filtering of the interferometric phase data prior to map formation.
Indicates content that may require registration and/or purchase.