-
Supplier: Win Source Electronics
Description: Manufacturer: Linx Technologies Inc. Win Source Part Number: 048387-TXM-433-LC Packaging: Tube/Rail Applications: ISM, RKE, Security and Fire Alarms Frequency: 433MHz Power - Output: -4dBm to 4dBm Data Interface: PCB, Surface Mount Data Rate (Max): 5 kbps Modulation or Protocol: ASK, OOK
- Output Power: -4 dBm
- Operating Frequency: 433 MHz
- Operating Temperature: -30 to 70 C
- Supply Voltage: 2.7 to 5.2 volts
-
Supplier: Radwell International
Description: TELERADIO TRANSMITTER, WIRELESS, 1 BUTTON, 433 MHZ 1 CHANNELS, EXCHANGEABLE BATTERY, IP65, TEMPERATURE -20 TO +55 C. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Embedded Data Systems
Description: Transmission rate of 5 minutes Small ABS Enclosure 3.25" X 2.5" X 1.125" External 1/4 wave antenna Part #s 3005-118 - Point Sensor Temperature, 900 MHz (3005-89 replacement) 3006-21 - Point Sensor Temperature, 418 MHz (3005-15 replacement) 5002-09-T - Point Sensor
- Operating Temperature: -30 to 85 C
- Sensor Type: Temperature Sensor
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 914931-CC115LRGPT Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz 12dBm 600kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad Package: Bulk Package: 20-VFQFN
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: PCB, Surface Mount Current - Transmitting: 34.2mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and
- Output Power: 12 dBm
- Operating Frequency: 315 to 915 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 to 3.6 volts
-
Supplier: Win Source Electronics
Description: Modulation or Protocol: ASK, FSK, GFSK, MSK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 21mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-VQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Is this a
- Output Power: 16 dBm
- Operating Frequency: 169 to 915 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 to 3.6 volts
-
Supplier: Embedded Data Systems
Description: All Frequencies Measures Temperature and Relative Humidity Broad operating temperature range CRC-16 checked Status, ID, Temperature and %RH Conformal coated Complies with part 15 of the FCC rules 418 MHz & 433 MHz Up to 600 foot transmission range
- Sensor Type: Humidity Sensor, Temperature Sensor
Find Suppliers by Category Top
Featured Products Top
-
Model NO.: UIYDI5663A Type: HF RF Drop in Isolation Brand Name: UIY Freq. Range (MHz): 140 to 300MHz Bandwidth15% Insertion Loss Max(dB): 0.4 Isolation Min(dB): 23 (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Public Address System Radio Transmitter Biomedical Instrumentation 4G LTE 5G NR Mobile Communciations UIY RF Coaxial Isolator Custom Design available: •Operating Frequency from 10MHz (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Peak Power: 3KW Temperature Range: -30 ~ +85°C Connector Type: 7116-M to 7/16-F to N-F Typical application scenarios for 175-210MHz high power circulators: Military radar: Isolate the transmit/receive signals to improve (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Applications: The operating frequency range of the UIYCI3538A extends from 200 MHz to 1875 MHz, with a bandwidth of up to 40%, capable of meeting the needs of various RF application scenarios. Whether it's low-frequency communication signals or high-frequency radar detection, it can handle them with (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Reverse signal reflection is a major hidden risk that destabilizes systems and damages transmitter modules in private networks, wireless base stations and RF transmission systems. As an essential passive component for link protection, a high-performance circulator largely decides the (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
High performance 50 to 75MHz VHF band RF coaxial isolator, featuring low VSWR, low insertion loss and high isolation. Widely applied in VHF communication systems, FM radio transmitters and RF power amplifier reflection isolation protection. Model number:5o00607505075SK (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Model Number:UIYDC8888A170T180 Frequency Range:170-180MHz Insertion Loss:0.25dB Max. Isolation:20.0dB Min. VSWR:1.2 Max. Average Power:1500W Temperature Range:+20 ~ +60°C Connector Type:TAB 170-180MHz High Power Circulator Typical (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
In multi?system shared?antenna feed networks, base?station repeater systems and indoor distribution deployments, it is often required to combine two RF signals into a single antenna port while maintaining sufficient isolation between input ports to prevent crosstalk among transmitters. The 3dB 2 (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
isolation with dual-junction structure, serving as key components to protect transmitters in base stations, broadcast communication and RF test systems. 5o.com presents dual junction coaxial isolator model (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Features: High-Frequency Coverage: Operating frequency range of 1920 ~ 1990 MHz, precisely covering specific band requirements and suitable for various wireless communication standards. Low Insertion (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
Frontiers in Computer Education
…30mA with a 99mV dropout voltage; the typical loop gain is up to 70.38dB which makes the output voltage 3V precise enough to the IP cores including CMOS temperature sensor, ADC, MCU and 433MHz data transmitter in the SoC and…
-
Design of Dynamic Power Management for System on Chip in batteryless TPMS
[1] For purpose of “One chip and no battery”, the key IP cores for SoC including CMOS Temperature Sensor, Power Regulator for MCU and 433MHz Data Transmitter are designed and implemented.
-
Self-Powered Wireless Sensor for Air Temperature and Velocity Measurements With Energy Harvesting Capability
The self-powered sensor adopts integrated devices in low-power technology, including a microcontroller, an integrated temperature sensor, and a radio-frequency transmitter at 433 MHz .
-
Resolving barometric pressure waves in seasonal snowpack with a prototype‐embedded wireless sensor network
Basic mote components include a sensor board populated by micro-sensors capable of measuring photosynthetic active radiation (PAR), relative humidity, temperature and baro- metric pressure mounted to a transmitter board operating at 433 MHz .
-
Subsystem of space capsule localization
…GPS and driving the local transmitter; CPU enables also receiving satellite commands used for testing this device in the orbit (verification of functionality and monitoring of the voltages and temperature ), • RF transmitter of position (radio transmission on 433MHz frequency), • .
-
Wireless temperature logging technology for the fishing industry
The logger ID and a 10-bit string con- taining the temperature value is generated and transmitted through a Micro TX RF transmitter ( 433 MHz , LPRS Ltd) at 5 minute intervals.
-
Low Cost Technology Applied to Thermometry of Grains
Electronic unit of data acquisition and transmission : Temperature sensor LM35, multiplex CD4051B, microcontroller PIC 16F877, transmitter RF RT4 of 433 MHz , data codifier MC145026 and CI MAX232, cables UTP type 5 and connectors RJ45 (male and female) for sensors connection, 17 cm…
-
Wireless monitoring system and controlling software for Smart Greenhouse Management
However, the sensors (Humidity, Temperature , Light Intensity) are connected to the ATmega328 based Arduino UNO microcontroller module which records the readings and transmits information using the 433MHz RF transmitter to the next Arduino UNO microcontroller module where these data are received…
-
A wireless batteryless in vivo EKG and core body temperature sensing microsystem with 60 Hz suppression technique for untethered genetically engineered mice re...
A low power 2 mm x 2 mm ASIC, consisting of an EKG amplifier, a proportional-to-absolute-temperature (PTAT)-based temperature sensor, an RF power sensing circuit … ADC, digital control circuitry, and a 433 MHz FSK transmitter , is powered by an…
-
A wireless batteryless in vivo EKG and core body temperature sensing microsystem with 60 Hz suppression technique for untethered genetically engineered mice re...
A low power 2 mm x 2 mm ASIC, consisting of an EKG amplifier, a proportional-to-absolute-temperature (PTAT)- based temperature sensor, an RF power sensing circuit … ADC, digital control circuitry, and a 433 MHz FSK transmitter , is powered by an…
Indicates content that may require registration and/or purchase.