-
Supplier: TPI Corporation
Description: ALUMINUM (BLADE/FRAME) MATERIAL 51 INCH L X 51 INCH W X 3 INCH THICK OVERALL SIZE SHUTTER 48 INCH X 48 INCH OPENING SIZE USED ON 48 INCH EXHAUST FAN CES MODEL
-
Supplier: Hartzell Air Movement
Description: sizes are 16 through 48″. Fans are designed for mounting in any position from horizontal to vertical. Series 52 Tubeaxial Blowers are designed for systems requiring high volumes of air with static pressures to 6″. These fans fill a gap in performance between standard duct
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 24 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Despatch - ITW EAE
Description: designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. These oven comes complete with a pressure relief panel, purge timer, and exhaust fan. Controls are Easy to Use These ovens are equipped with a Watlow F4T
- Temperature Range: 93.2 to 649.4 F
- Capacity: 475.99999999999994 cubic feet
- Application: Aging, Baking, Curing, Drying, Heat Treating
- Atmosphere: Air / Oxidizing
-
-
Supplier: New York Blower Company (The)
Description: New York Blower offers six different models of belt-drive Propeller Fans and two different models of direct-drive Propeller Fans to meet the needs of a wide variety of commercial and industrial ventilation applications. Units are available in both supply and exhaust
- Air Flow Rate: 0 to 117,800 SCFM
- Static Pressure: 406.7871674924572 to 407.5371674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 48 to 84 inch
- Material of Construction: Aluminum, Steel
-
Supplier: New York Blower Company (The)
Description: New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best
- Air Flow Rate: 0 to 200,000 SCFM
- Static Pressure: 406.7871674924572 to 420.7871674924572 in H2O
- Media Temperature: 650 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 73 inch
-
Supplier: New York Blower Company (The)
Description: New York Blower Series 45 GI Fans (General Industrial) offer two different radial-wheel designs to meet the needs of high-pressure, dust and material-handling applications. Typical uses include dust collection, pneumatic-conveying, scrubber exhaust, oxidation and oven and dryer
- Air Flow Rate: 0 to 100,000 SCFM
- Static Pressure: 406.7871674924572 to 452.78716749245723 in H2O
- Media Temperature: 1,000 F
- Maximum Diameter (Fan or Blower Wheel): 22 to 85 inch
-
Supplier: New York Blower Company (The)
Description: New York Blower RTS Fans combine the rugged construction required in heavy industrial-process applications with pre-engineered fan designs for unequaled performance, quality and value. RTS radial-tip wheels handle a wide variety of airstreams usually reserved for field-erected
- Air Flow Rate: 0 to 250,000 SCFM
- Static Pressure: 406.7871674924572 to 442.7871674924572 in H2O
- Media Temperature: 750 F
- Maximum Diameter (Fan or Blower Wheel): 27 to 89 inch
-
Supplier: Continental Fan Manufacturing, Inc.
Description: HRV hooded roof ventilators are suitable for supply or exhaust applications, and offer aerodynamically superior performance. Constructed with a heavy duty welded steel base and aluminum hood with bird screen, this powerful fan is available in diameters from 24" through 60". The
- Air Flow Rate: 800 to 21,333 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 to 60 inch
- Material of Construction: Aluminum, Steel
- Design: Axial
-
Supplier: Continental Fan Manufacturing, Inc.
Description: aerodynamically efficient fan is available in diameters from 18" through 60", with capacities ranging to 54,000 cfm.
- Air Flow Rate: 2,650 to 54,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 18 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Continental Fan Manufacturing, Inc.
Description: UBVL belt drive upblast roof ventilators provide superior performance and a low silhouette design. These rugged, high quality ventilators are constructed with a heavy duty welded steel base, galvanized butterfly exhaust damper section and a spark resistant cast aluminum airfoil axial
- Air Flow Rate: 2,650 to 54,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 18 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan offers nine sizes of Model PF Direct Drive Propeller Fans with spark resistant, cast aluminum propellers, heavy-duty steel propellers, or stainless steel propellers. These industrial propeller fans can be provided in either supply or exhaust configuration.
- Air Flow Rate: 38,650 SCFM
- Static Pressure: 407.5371674924572 in H2O
- Media Temperature: 104 F
- Maximum Diameter (Fan or Blower Wheel): 48 inch
-
Supplier: Continental Fan Manufacturing, Inc.
Description: UBV belt drive upblast roof ventilators provide superior performance. These rugged, high quality ventilators are constructed with a heavy duty welded steel base, galvanized butterfly exhaust damper section and a spark resistant cast aluminum airfoil axial impeller. The UBV belt drive standard
- Air Flow Rate: 2,650 to 54,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 18 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
Find Suppliers by Category Top
More Information Top
-
Improved lighting and ventilation systems for dairy facilities: its effects on herd health and milk production
DDPS48J-C, 48 - inch belt driven fan rated to deliver 19,200 cfin at 0.10 inches of static pressure. One large louvered inlet in the east gable was installed to provide a least 45 fi2 Four ceiling exhaust fan ducts are in the barn, are not being used for fans.
-
Shopping In Air Conditioners - Big Bruin
Louvered vents protect PTAC unit from the elements while maintaining exhaust ventilation for optimal performance. … Refrigerant Type R410A, Power Cord Length 6.5 ft., NEMA Plug Configuration 515P, Fan Speeds Cooling 3 … • Port-A-Cool 48 - Inch Hazardous Location Evaporative Cooler (PAC2K48HZ .
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… 0 louse_it_up_V 1,0,0,0,0 louse_up_V 0,0,0,0,0 louvered _window_N 0,0 … … mental_disturbance_N 1,0,0,0,0 mental_energy_N 0,0,0,0,0 mental_ exhaustion _N 0,0 … … mineral_wool_N 0,0,0,0,0 ming_tree_N 0,0,0,0,0 miniature_ fan _palm_N 0,0 … … no_end_R 1,0,0,0,0 no_holds_are_barred_V 1,0,0,0,0 no_longer_R 48 ,0,2,0 … … pound_net_N 0,0,0,0,0 pound_sterling_N 0,0,0,0,0 pounds_per_square_ inch _N 0,0 …
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps1926/c1099/ccmigration_09186a0080088bd8.pdf
• Each board has a 1.5 amp circuit breaker in the - 48 VDC line to the … … rack-mounted units: • main cooling assembly • booster cooling assembly • plenum exhaust chamber • spacer … The main cooling assembly measures: • 5.25 inches (3u) high • 17.45 inches wide • … The cooling assembly consists of fans which draw air through the front and exhaust air upwards through … The rear panel is a louvered hinged door.
-
A Systems Engineering Approach to Engine Cooling Design
… Cowell, T.A. Heat transfer and pressure drop characteristics of flat tube and louvered plate fin surfaces … … Section 5 - Airflow Sybsystem 43 Stapleford, W.R. Factors affecting the selection of fans for automotive engine … … design & analysis using CFD and lifting surface theory C543/051/99: I.Mech.E. 48 Coggiola, E. , Dessale … … limited extent in this country, and for small cylinders up to a 4- inch diameter has been … Of the remaining 80%, 30% are carried off through the exhaust , leaving 50% to be taken care …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0 louse_it_up_V 1,0,0,0,0 louse_up_V 0,0,0,0,0 louvered _window_N 0,0 … … mental_disturbance_N 1,0,0,0,0 mental_energy_N 0,0,0,0,0 mental_ exhaustion _N 0,0 … … ming_dynasty_N 0,0,0,0,0 ming_tree_N 0,0,0,0,0 miniature_ fan _palm_N 0,0 … … no_fault_insurance_N 0,0,0,0,0 no_holds_are_barred_V 1,0,0,0,0 no_longer_R 48 ,0,2,0 … … pound_sterling_N 0,0,0,0,0 pound_up_V 0,0,0,0,0 pounds_per_square_ inch _N 0,0 …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… left_hand_N|4 tangle_N|3 jumper_cable_N|1 clip_lead_N|1 yemen_N|1 kat_N|1 lame_J|2 land_line_N|1 fiber_optics_N|1 microwave_N|2 landscaping_N|1 shingles_N|4 shingle_N|5 inch _N|15 stain_N|4 laser … … adolescent_J|3 protest_N|15 willful_neglect_N|1 effeminacy_N|1 spartan_N|2 athenian_N|2 effeminateness_N|1 shock_V|8 arise_V|9 superfluity_N|1 femininity_N|1 guide_V|3 john_N| 48 solidity_N|1 solidness_N|1 enduring_J|2 … … ivory_tower_N|2 view_V|11 consciousness_N|4 awareness_N|5 knowingness_N|1 impressive_J|6 unselfconsciousness_N|1 intrude_V|2 wakefulness_N|3 automatic_pilot_N|2 doze_V|2 autopilot_N|1 grogginess_N|1 exhaustion _N|3 drunken_J|13 stupor_N|1 … … alphabetical_J|4 mourner_N|1 stalls_N|1 stall_N|1 isotope_N|1 stroller_N|1 nicklaus_N|3 birdie_N|1 arithmetic_progression_N|1 geometric_progression_N|1 run_through_V|3 stream_of_consciousness_N|1 library_catalog_N|1 fan _mail_N|1 sampler_N|2 treasure_N|9 … … purposeless_J|1 rubbishy_J|1 changeable_J|1 baffle_V|1 protean_J|1 taffeta_N|1 invariable_J|3 unvarying_J|1 multifaceted_J|1 multifarious_J|1 miscellaneous_J|1 erudition_N|1 undraped_J|1 louvered _J|1 unventilated_J|1 invertebrate_J|1 …
-
noun.artifact (finlayson-gwc2014.zip)
… a carriage) } { hood4, exhaust_hood, covering,@ (metal covering leading to a vent that exhausts smoke or fumes … … and an upper of woven leather straps) } { hub, part,@ car_wheel,#p electric_ fan ,#p propeller,#p … … highway,@ (one of the system of highways linking major cities in the 48 contiguous states of … … heating) } { kirk, church,@ (a Scottish church) } { kirpan, dagger,@ (a ceremonial four- inch curved dagger that … reject rain) } { louvered _window, jalousie1, window,@ (a window with glass louvers) } { Louvre1, Louvre_Museum, museum,@i noun …
Indicates content that may require registration and/or purchase.