Products/Services for 5056 Aluminum Rods
-
Metal Rod and Bar Stock - (1039 companies)...that do not incorporate iron as the base metal. Common types of nonferrous metal rods and bars include aluminum, cobalt, copper, nickel, and titanium. They have use in countless applications from simple commercial-use in plumbing to cutting-edge...Shape / FormCoil Stock / Wire RodHollow / Tube Stock -
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features... -
Filler Alloys and Consumables - (677 companies)Filler metal alloys and consumables used in welding, brazing or soldering include items in rod sheet, wire spool, coated stick, weld stud, powder, preform or paste forms. Filler alloys and consumables are products frequently used to assemble metal... -
Metal Wire - (544 companies)How to Select Metal Wire. Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads. How Is Metal Wire Made?. Producing metal wire involves a number... -
Metal Plates and Plate Stock - (716 companies)...for a specific metal or alloy of interest. Non-ferrous metals and alloys are metals that do not incorporate iron as the base metal. The most common materials used for metal plates and alloy plates are aluminum, copper, nickel, magnesium, precious metals... -
Threaded Rod - (318 companies)...and left threads at the opposite end. This dual thread style is used for specialty assemblies such as turnbuckles. Materials. Threaded rod can be made from a variety of materials. Aluminum is a bluish, silver-white, malleable, ductile, light...
-
Aluminum Oxide and Alumina Ceramics - (219 companies)Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main...
-
Tubing - (2415 companies)...is the most important characteristic in tube selection. Tubing material defines most of the structural and chemical properties of the tube. Materials include metals, plastics, and various other types. Metals. Aluminum is a lightweight, corrosion...
-
Aluminum Extrusion Services - (202 companies)Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. How to Select Aluminum Extrusion Services. Image Credit: Kurt Manufacturing; Momentum Industries, LLC. Aluminum...
-
Ceramic Tube and Ceramic Rod Products - (184 companies)Ceramic tube and ceramic rod products are suitable for use in applications requiring high temperature strength, erosion resistance, electrical or thermal insulation, and other specialized characteristics. Description. Ceramic tube and ceramic rod...
Product News
-
Changchun Yutai Optics Co., Ltd.
Sapphire Optical Rod Lens What are the applications of sapphire rod lenses?. 1. Laser technology: for high power lasers, beam collimation and focusing;. 2. Fiber optic communications: fiber optic coupling and fiber optic connectors;. 3. Imaging systems: endoscopes, providing high resolution images;. 4. Sensors: optical and environmental sensors;. 5. Ultraviolet optics: ultraviolet lasers and ultraviolet spectrometers;. 6. Scientific experiments: high energy physics experiments: optical components for use in high energy... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Avantier Inc.
Light Pipe Homogenizing Rods At Avantier, we produce custom light pipe homogenizing rod solutions in both square and hexagonal configurations. While a square configuration is standard, a hexagonal configuration has the potential to provide 35% less light loss than a comparable square configuration. We can provide shorter pipes for homogenizing the output of high NA (numerical aperture) sources, or longer light pipes for use with low numerical aperture sources. We also offer tapered light pipe homogenizing rods... (read more) -
Shenzhen Great Precision Ceramic CO., LTD.
Aluminum Nitride (AlN) Ceramic Parts . Great Ceramic Custom Machining of Aluminum Nitride Ceramic Parts: Great Ceramic specializes in producing high-quality AlN ceramic parts, including plates, substrates, rods, tubes, and sleeves. Our OEM and custom machining services ensure precise dimensions and surface finishes tailored to your specifications. Key Benefits for Engineers and Buyers: Excellent thermal conductivity enables efficient heat dissipation. Electrical insulation ensures reliable performance in electronic devices. High... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Running Industry Co., Ltd
Aluminum Tie-in We can supply aluminum die casting parts and zinc die casting parts. Equipped with cold and hot chamber die casting machines. The cold chamber is from 160T to 1250T; the hot chamber is from 25T to 280T. factory equipped with the CMM, spectrometer,hardness tester,projector,will inpsect the parts according to the requirements. and also we equipped with the cnc lathe machine, cnc milling machine,and other special machining facilty developped according to the parts,such as multiple-direction... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Rod End,Ball Joint Rod Ends hydraulic components Rod Ends. SI..E(S),SI..ES 2RS. SA..E(S),SA..ES 2RS. SI..T/K. SA..T/K. SI..BK. SA..BK. SI..PK. SA..PK. GIR..UK,GIR..UK 2RS. GAR..UK,GAR..UK 2RS. PHS. POS. SIZP..S. SAZP..S. SIZJ,SIZJ..S. SAZJ,SAZJ..S. Rod ends for hydraulic components. GIHR..DO. GIHR-K..DO. GIHN-K..DO. GIHO-K..DO. GK..DO. GF..DO. GF..LO. Ball Joint Rod Ends. SQ-RS. SQZ-RS. SQD. China rod end manufacturer specializing in precision rod ends and ball joint rod ends for hydraulic systems, automation, agricultural and industrial... (read more)Browse Ball Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Branham, W.C. Inc.
UNITOP Compact Rod Air Cylinders Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Rod Lens High transmittance, low coefficient of thermal expansion, high temperature and chemical resistance. What are the advantages of fused silica rod lenses?. High transmittance: excellent performance in UV to IR wavelengths. High temperature resistance: suitable for high temperature environment. Chemical stability: corrosion resistant, suitable for harsh environments. Low thermal expansion: stable performance under temperature change. What materials can Yutai Optics process for rod lenses?. Yutai... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Exsenco, LLC
Seamless Sensor Rod: No Contact Needed! CS Series On/Off Switching Sensor Rod-type without Mechanical Contact CS series is a switching sensor adopting magneto-inductive principle without mechanical contact. Combined with CSC controller, forward/backward limit points are output; furthermore the both points can be individually adjusted by trimmer integrated in the controller. As a sensor rod is completely sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations... (read more)Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
CRYSTECH, Inc.
755nm Alexandrite Rod for Medical Lasers Medical laser developers often face challenges in achieving consistent results in treatments like dermatology and hair removal. Conventional rods may struggle with thermal stress, efficiency, and wavelength precision, which affect device performance and reliability. The 755nm Alexandrite rod addresses these issues with: Superior thermal shock resistance: Ensures stable performance under varying temperatures. Low threshold: Reduces power requirements, improving system efficiency. Excellent... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Branham, W.C. Inc.
Stainless steel pneumatic rod cylinders Artec Pneumatic has been supporting companies in the industrial automation sector by designing and manufacturing pneumatic cylinders, both standard and stainless steel. High quality cylinders inside and out. Choose Artec (R) pneumatic cylinders for difficult applications where high resistance to corrosion is required such as food and beverage, chemical, pharmaceutical, marine or in applications where sanitation is often needed. Learn more. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc.
-
Ultrasonic-Assisted Soldering of 5056 Aluminum Alloy Using Quasi-Melting Zn-Sn Alloy
To obtain sound butt-joints of 5056 aluminum alloy rods , ultrasonic-assisted soldering was conducted using Zn-18Sn and Zn-60Sn alloys.
-
Cold-workability limits for carbon and alloy steels
G. Sornberger, F. Ramparany, J.M. Cerles, and D. Teirlinck, Duc- tility of a Continuous Cast 5056 Aluminum Alloy Rod , Forma- bility and Metallurgical Structure, Proc. Symp., Mechanical Metallurgy and Shaping and Forming Committees of TMS, AIME (Orlando, FL), 5-9 Oct …
-
FUNDAMENTALS OF INTERFEROMETRIC GRAVITATIONAL WAVE DETECTORS
The bar itself is a cylinder of Aluminum 5056 , suspended by rods attached to points on either side of its two end faces.
-
ZHTGN188
5056 Aluminum : Mechanical-property limits for rolled or cold finished wire, rod , and bar I50 II7 90 69 48 28 345 214 124 69 48 28 22 17 I3 10 7 4 50 31 I8 IO 7 4 35 55 65 80 …
-
The XUV Doppler Telescope (XDT)
The invar rods share only the base flange with the telescope tube which is made of an aluminum -magnesium composite (A5052/ 5056 ).
-
ZASMHBA0001117
Rivet composition, aluminum alloy 5056 . Oxyacetylene weld with pure magnesium welding rod , magnesium welding flux, and neutral flame.
Indicates content that may require registration and/or purchase.