Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: 3Polypropylene filter cartridge,50micron
- Filtration Grade (Micron Rating): 50 µm
- Maximum Liquid Flow: 5 GPM
- Configuration: Filter Element / Cartridge
- Features: Water
-
Supplier: Watts Premier
Description: equipped with a 50 micron sediment filter, ball valve, mounting bracket and wrench. The unit has 1" ports. If you are dealing with sediment problems that are commonly found in well water applications or areas where dirt and rust particles are a problem, you will find this
-
Supplier: Forsta Filters Inc.
Description: straining out large debris from the water source, and the fine screen purifies water to the designated micron rating. Filter Characteristics: Flow Rate: 15 - 4,500 gpm Flush cycle duration: 6 - 20 seconds Flush valve size: single 1" or a single 2" Screen opening: 5μ -
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 300 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 150 F
-
-
Supplier: Cole-Parmer
Description: • 100% greater dirt-holding capacity lowers total cost of filter operations • Up to twice the life of conventional depth filters • Up to 50% lower pressure drop Z.Plex
filters are made from thermally bonded fibers of polypropylene. GE Water & Process - Features: Other
-
Supplier: Cole-Parmer
Description: • 100% greater dirt-holding capacity lowers total cost of filter operations • Up to twice the life of conventional depth filters • Up to 50% lower pressure drop Z.Plex
filters are made from thermally bonded fibers of polypropylene. GE Water & Process - Features: Other
-
Supplier: Dupont Water Solutions
Description: frack flowback water Product Benefits Operate consistently where other filters typically fail Handle high TSS from 100–10,000 mg/L and greater, and filter down to 15 microns Capable of operating in the presence of fats, oils and grease Require no backwashes, and no to low
- Filtration Grade (Micron Rating): 15 to 55 µm
- Maximum Liquid Flow: 5 to 25 GPM
- Maximum Pressure: 100 psi
- Maximum Temperature: 160 F
-
Supplier: Watts
Description: Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB40M cartridges fit in Standard filter housings. Micron rating of 1, 5, 20 and 50. Features • Low cost • Excellent chemical resistance • Food
- Configuration: Filter Element / Cartridge
- Features: Water
-
Supplier: Cole-Parmer
Description: • 100% greater dirt-holding capacity lowers total cost of filter operations • Up to twice the life of conventional depth filters • Up to 50% lower pressure drop Z.Plex
filters are made from thermally bonded fibers of polypropylene. GE Water & Process - Features: Other
-
Supplier: Watts
Description: Pleated filter cartridges outperform wound, spun, melt blown, resin bonded, and other "depth" type filter elements because of our high surface area. Lower pressure drop is another significant advantage. Using pleated cartridges allows for increased flow rates and the use of smaller
- Configuration: Filter Element / Cartridge
- Features: Water
-
Supplier: Watts
Description: micron ratings • Cartridges with stainless steel center tubes for higher temperature applications Series PWSWM Wound Filter Cartridges have a 1, 5, 20 and 50 Micron rating.
- Configuration: Filter Element / Cartridge
- Features: Water
-
Supplier: Cole-Parmer
Description: • 100% greater dirt-holding capacity lowers total cost of filter operations • Up to twice the life of conventional depth filters • Up to 50% lower pressure drop Z.Plex
filters are made from thermally bonded fibers of polypropylene. GE Water & Process - Features: Other
-
Supplier: U.S. Plastic Corporation
Description: Ports: 1" NPTF. Flow: 50 GPM at 2 psi. Length: 24". Mesh Pore Size: 130. Pore size in Microns: 120. Maximum working pressure: 300 psi at ambient temperatures. Filter has a 304 SS Head and Bowl. Use the 130 mesh to remove essentially all visible solids from the liquid; for
- Configuration: Filter Element / Cartridge
- Features: Water
-
Supplier: U.S. Plastic Corporation
Description: Hayward Single length filter bags are 7" x 16" and have a maximum flow rate of 90 GPM. All bags are made with silicone-free material. Bags are industry standard and fit Haywards single length filter vessels. Welded construction filter bags have the fabric fused together to form
- Container Type: Bag / Sack
-
Supplier: U.S. Plastic Corporation
Description: Hayward double length filter bags are 7" x 32" and have a maximum flow rate of 180 GPM. All bags are made with silicone-free material. Bags are industry standard and fit Haywards double length filter vessels. Welded construction filter bags have the fabric fused together to form
- Container Type: Bag / Sack
-
Supplier: Radwell International
Description: WATER FILTER, SDC SERIES, FINE 5 MICRON, SEDIMENT/SPUN, POLPROPYLENE, 0.4 PSI AT 5.0 GPM. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: FILTER ELEMENTS, RTF 40/50, SERIES 25, MICRON WATER REMOVAL ELEMENT. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: High Efficiency Polypropylene Pleated Filter Cartridges – 90% Efficiency 90% retention efficiency from 0.2 to 50 microns 5.6 square feet of media for long service life and high dirt holding capacity 100% polypropylene construction offers wide range of chemical compatibility
- Filtration Grade (Micron Rating): 0.2 to 50 µm
- Maximum Temperature: 176 F
- Additional Features: Cartridge, FDA Compliant
- Features: Chemicals, Inks / Dies / Paints, Other, Water
-
Supplier: Takachiho America, Inc.
Description: The FILSTAR is an environmentally friendly, maintenance free, cost saving industrial filter. Due to the unique cyclonic structure, the FILSTAR can drastically reduce material waste, from 2 to 3 millimeter chips down to the 5 micron size particle contaminants. The FILSTAR can eliminate
- Filtration Grade (Micron Rating): 10 to 4,000 µm
- Maximum Liquid Flow: 3.96 to 13.2 GPM
- Features: Oil, Other
-
Supplier: U.S. Plastic Corporation
Description: Hayward double length filter bags are 7" x 32" and have a maximum flow rate of 180 GPM. All bags are made with silicone-free material. Bags are industry standard and fit Haywards double length filter vessels. Welded construction filter bags have the fabric fused together to form
- Container Type: Bag / Sack
-
Supplier: Mi-T-M Corporation
Description: The PWR Series allow for wash water to be reclaimed on the jobsite. Water is reclaimed by using the 20-foot water berm (included) to stop water from flowing down a drain or away from your area. The vacuum head draws wash water into a holding chamber where a second
-
Supplier: Serfilco, Ltd.
Description: Material: PE, PP (10", 20", 30") Performance: 7oz / 10 Features P for Chemicals / Plating W for Water Specifications CARBONEX P Porous polyethylene outer shell which serves as a 50 micron prefilter houses granular activated 99.5+% sulfur-free carbon and encases a 3 micron
-
Supplier: Eaton
Description: LOFSORB activated carbon filter cartridges from Eaton are characterized by a very good adsorption capacity for free chlorine and organic compounds from which a deterioration of performance characteristics lead in water and other liquids. LOFSORB filter cartridges from Eaton are
- Filtration Grade (Micron Rating): 1 to 10 µm
- Maximum Pressure: 101 psi
- Filter Medium Material: Activated Carbon
- Type: Cartridge
-
Supplier: Serfilco, Ltd.
Description: Material: PP (10", 20", 30") Performance: 5oz/10 Features P for Chemicals / Plating W for Water Specifications CARBO-WIND P Polypropylene outer winding serves as a 50 micron prefilter which houses granular activated 99.5+% sulfur-free carbon followed by a 3 micron PP
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: High Purity Liquid Chemical Delivery Systems Designed for Sub Micron Semiconductor Production High Purity Liquid Chemical Delivery Systems (CDS) are the backbone of modern sub-micron semiconductor production. As chip architectures shrink, the margin for error disappears, requiring
- Body Material: Stainless Steel
-
Supplier: Filtertech, Inc.
Description: process complete with photos documenting the resultant water and waste sludge residue. There is no charge for lab testing. STEP TWO – ONSITE PILOT TESTING The trial is a maximum of four weeks at a nominal cost per week. At the end of the trial period, 50% of the trial cost for up to 90
-
Supplier: Radwell International
Description: WATER FILTER, PLEATED, 50 MICRON, RESIN BONDED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ISC Sales, Inc.
Description: efficiency are critical. ISC’s line of high efficiency cartridge filters are guaranteed to optimize throughput, reduce costs and achieve absolute and repeatable effluent quality. Features: Micron ratings from 0.2 to 50 microns Micron removal efficiency ratings at
- Filtration Grade (Micron Rating): 0.2 to 50 µm
- Maximum Temperature: 160 F
- Additional Features: Cartridge, FDA Compliant
- Features: Chemicals, Other, Water
-
Supplier: Separ of the Americas, Inc.
Description: LPHRestriction at Max Flow and 30 Micron Element: .53 in. Hg.Ports: 12 mm, shipped with #8 Male JIC FlareGrayEquipped with 30 micron element unless otherwise specified Available In:Filter assembly with the combination of water contacts and/or gauge No Spare Parts No
-
Supplier: Rogers Machinery Company, Inc.
Description: Unique Design Features Heavy duty sound enclosure UL or CSA listed control panel Air or water-cooled Synthetic lubricant Positive flow lubrication/seal liquid pump Lubricant filter, 12 micron
-
Supplier: Watts Premier
Description: reduction of Lead, Cysts, Cryptosporidium, Giardia, Entamoeba, Chlorine Taste & Odor Filters 600 Gallons of Water In the Box: WP-2 filtration system 2 Filters Parts Bag Standard Faucet Assembly Instructions (manual) Filters: 1 - 5 Micron Sediment Filter:
-
Supplier: Separ of the Americas, Inc.
Description: SWK-2000/5 Flow Rate: 79 GPH / 300 LPHRestriction at Max Flow and 30 Micron Element: .53 in. Hg.Ports: 3/4" - 16 Straight O-Ring SAEWhiteEquipped with 30 micron element Available In:Filter assembly with the combination of water contacts, sensor port, tapped lid, and/or
-
Supplier: Separ of the Americas, Inc.
Description: SWK-2000/5 Flow Rate: 79 GPH / 300 LPHRestriction at Max Flow and 30 Micron Element: .53 in. Hg.Ports: 3/4" - 16 Straight O-Ring SAEWhiteEquipped with 30 micron element Available In:Filter assembly with the combination of water contacts, sensor port, and/or tapped lid No
Find Suppliers by Category Top
Featured Products Top
-
across the rated micron grade Cost-Effective — Reliable performance at an economical price point (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
wastewater has already entered the natural cycle, ventilating lakes and rivers prevents additional contamination. When treating drinking water, rinsing the filters with compressed air ensures that perfect water is provided and natural water reserves are not used excessively. Gas (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
efficiency can reduce overspray, minimize material waste, decrease filter replacement frequency, and lower waste disposal costs. The result is improved coating performance, greater sustainability, and measurable savings in material consumption. The 35C50 is designed to handle solvent-based and (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Sames North American Corporation -
Micron-level water filtration system to prevent clogging Advanced sealing and welding technology to eliminate water (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
. Pharmaceuticals & Biotechnology: Filtering process water (WFI - Water For Injection, Purified Water). Clarifying buffers, media, and fermentation broths. Filtering intermediates and bulk active pharmaceutical ingredients (APIs (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
the size of the contaminants (dirt, sediment, rust, microorganisms, etc.) you need to filter out. Micron (µm): Filters are rated by the size of particles they can effectively capture (e.g., 1µm, 5µm, 10µm, 25µm, 50µm, 100µm). Match to (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
bag sizes, with multiple ring and seam options to fit most industrial bag filter housings. Key Features Precise Micron Ratings (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Water Water is a frequently used medium in the chemical industry. By employing Harbory’s PP or PES filter cartridges with common pore sizes of 1 micron, 5 micron, and 10 micron (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
. Hydrophilic Modification: Improved Wetting: Unlike standard PTFE, which is hydrophobic, hydrophilic modified PTFE filters have been chemically treated to become more water-attractive, enabling better wetting by water-based liquids. This is especially useful for applications (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
passes behind the noncontacting UV light source and is targeted with filtered light energy. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering
Conduct Research Top
-
White Paper: The Effect of Low Uniformity Coefficient Anthracite on Dual Media Filtration
. The lower the anthracite uniformity. coefficient, the longer the run times (up to 50% longer), the fewer the backwashes (up to. 33% less) and the better the water quality (up to 38% less 2-5 micron counts). This paper. will present the methodology and results of the full-scale operational test.
More Information Top
-
CR4 - Thread: Flow-Through Rate in Liters per Minute
This is a 50 micron water filter that has a 100lt/min flow through rate at 3 bar.
-
The Navruz Project: Transboundary Monitoring for Radionuclides and Metals in Central Asia Rivers
Filter water through 50 - micron filter (s); different countries will use different techniques for filtering.
-
Normal droplet impact on horizontal moving films: an investigation of impact behaviour and regimes
The measurements presented in this paper have been conducted using tap water filtered up to 50 microns .
-
Coiled Tubing Jet Drilling With a Downhole Pressure Intensifier
A water filter skid with 50 micron bags was provided at the water pump suction from the tank.
-
Postconstruction report for the mercury tanks interim action at the Oak Ridge Y-12 Plant, Oak Ridge, Tennessee
MK-F filtered all waste water through a 50 - micron filter and 10-micron filter before it was pumped into transport vessels.
-
Therapeutic Antibodies
Change the DNA buffer system to pure water using Micron filter with a 50 kDaD cutoff size, and further concentrate to appropriate volume through DNA vacuum concentrator (see .
-
Journal of the Aerospace Sciences > Some Effects of Injection of Foreign Gases in a Decelerating Laminar Boundary Layer in Supersonic Flow
The air supply system was comprised of a 50 micron stainless steel filter , a water -ice cooler, four separators, a dry ice-alcohol cooler, air heater and cooler, a stag- nation pressure control, and a porous plate flowmeter; and supplied a metered …
-
Mate Recognition by an Antarctic Isopod Crustacean a
A summary of the Serolis polifu males displaying behaviors after exposure to 10 ml (from 500 ml total) of 5- micron filtered aquaria water that held either 50 mature males (M), 50 gravid females (FG), or 60 non-gravid females (FNG;10 …
-
The Resiliency of Frac-Packed Subsea Injection Wells
Injection water filtration was sized for 50 - micron particles with filtration screens periodically bypassed to maintain target injection rates during the cleaning process.
-
Genetic diversity of Cucumber mosaic virus infecting vanilla in French Polynesia and Réunion Island
Before direct sequencing the PCR products were purified through High Pure PCR Product Purification Kit columns (Roche Diagnostics GmbH, Rotkreuz, Switzerland) and eluted with 50 mL of 0.1- micron filtered distilled water .
Indicates content that may require registration and/or purchase.