-
Supplier: Plastic-Mart
Description: NO DRAIN Weight: 108 lbs. Capacity: 605 gallons Outside Dimensions: 87" x 60" x 33". Inside Bottom: 75?" x 47?" Economical containment for 500 and 550 gallon fuel and oil tanks. 100% polyethylene construction will not rust or corrode - provides superior chemical
- Volume Capacity: 550 gallons
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Assmann Corporation of America
Description: One piece, semi-translucent with gallon markers & access openings molded-in
- Volume Capacity: 550 gallons
- Diameter / Width: 48 inch
- Height: 82 inch
- Pressure Rating: 0 psi
-
Supplier: U.S. Plastic Corporation
Description: These products are typically used by the small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB/EPA Carbon Canisters are available in multiple sizes: 60cc (for 1 Gallon), 300cc (for 2 & 2.5 Gallon), 400cc (for 4, 5 and 6
- Type: Fuel/Oil Tank
-
-
Supplier: U.S. Plastic Corporation
Description: Economical containment for 500 and 550 gallon fuel and oil tanks. 100% polyethylene construction will not rust or corrode - provides superior chemical and weather resistance. Meets Stormwater, SPCC and EPA Containment Regulations. Weight: 108 lbs. Outside Dimensions: 87"
-
Supplier: SpillTech
Description: Sump offers secondary containment for 500- and 550-gallon tanks. Eliminate costly spills while storing fuels, oils and other hazardous liquids 100% polyethylene construction will not rust or corrode; provides superior chemical and weather resistance Drain plug lets you
-
Supplier: U.S. Plastic Corporation
Description: Designed for the widely used 550-gallon obround tank, the Poly-Tank Containment Unit/550 will help you protect against hazardous and costly spills. The Poly-Tank Containment Unit/550 boasts a large 750-gallon sump which saves space and provides
-
Supplier: Watts Premier
Description: and pesticides, gasoline or oil spills, leaking underground fuel tanks, septic system cleaners, and chemicals used in the dry-cleaning industry. This filter also reduces chloramine, chlorine tastes and odors from the drinking water. Easy to install and maintain, the system filters up
Find Suppliers by Category Top
Featured Products Top
-
millions of gallons of water, brine, or chemicals, which makes water transfer and storage a critical part of the overall process. Pipelines that travel to and from water-holding tanks are situated on a level surface called a frack pad. The pipes are used to transfer water – typically a (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR
More Information Top
-
Upgrade of the AGS H{sup {minus}} linac
Each supply sits in 550 gallon oil tank outside of the linac building, .
-
Bookshelf and Unified Agenda > Department of Energy > Directives > DOE G 423.1-1B - Implementation Guide for Use in Developing Technical Safety Requirements (G...
At a full-load fuel consumption the 550 - gallon oil tank provides a service time of approximately 20 hours.
-
IESI opens new LEED certified headquarters in Missouri - HazMat Management
With two 550 - gallon oil tanks inside the shop and one 2,000-gallon storage tank outside the shop, IESI anticipates the system will save an estimated $3,000 annually on heating bills, and between 3,600 and 5,000 gallons of…
-
Development and testing of industrial scale, coal fired combustion system: Phase 3, Progress report, July 1, 1995--September 30, 1995
Instead on this option, a pair of domestic oil tank with 550 gallon capacity were purchased and installed insidethe building.
-
States > Maryland > State > Proposed Regulations > 2008 Documents > October 10, 2008 > [2008 MD Proposed md-20081010-0033-0003112] 26.10.02-.06, .11, .14 - Oil...
A typical heating oil tank of 550 gallons will cost approximately $2,500 dollars to properly close if no additional remediation is required.
-
Site and risk assessment in Providence, RI
An application for UST storage facilities for three 8000-gallon gas tanks, a 8000-gallon diesel tank, a 2000-gallon kerosene tank, a 550 - gallon waste oil tank and a hydraulic oil tank was received on April 20, 1987.
-
Development and Testing of Industrial Scale Coal Fired Combustion System, Phase 3
The larger room is ideal for the 20 MMBtu/hr combustor-boiler installation that includes compressors, fans, control panel, computer cabinet, 550 gallon - oil storage tanks , and there is also room for a steam-turbine generator.
-
Environmental Survey preliminary report, National Institute for Petroleum and Energy Research, Bartlesville, Oklahoma
There is presently no evidence that hazardous materials have been released from the 10,000- and 550 - gallon waste oil tanks and the concrete oil storage .
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - Construction 1926 > [WY Regs dws/cos - 6] 06 - F...
The foregoing provisions shall not apply when liquefied petroleum gas containers of 125 gallons (473.125 L) or less capacity are installed adjacent to fuel oil supply tanks of 550 gallons (2,081.75 L) or less capacity.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-24] 024 - General Safety and Health Standards
The foregoing provisions must not apply when liquefied petroleum gas containers of 125 gallons or less capacity are installed adjacent to fuel oil supply tanks of 550 gallons or less capacity.
Indicates content that may require registration and/or purchase.