-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 082113-SA555D Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package:
- Oscillation Frequency: 0.1 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 1044663-ICM7555CN,602 Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 500kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP
- Supply Voltage: 3 to 16 volts
- Frequency: 0.5 MHz
- Operating Temperature: 0 to 70 C
- Package Type: DIP
-
Supplier: TOP-electronics USA
Description: EuroQuartz 3EQHM53-ET-20.000R-C1.5, low-EMI oscillator, 20MHz Model No: 3EQHM53 (Group ‘R’) Frequency Range: 6.0MHz to 160.0MHz EMI Reduction*: -7dBc min. 100MHz at C0.25** -9dBc min. 100MHz at C0.5** -15dBc min. 100MHz at C1.5** dBc reference to no modulation Modulation Carrier Frequency:
-
-
Supplier: TOP-electronics USA
Description: EuroQuartz 3EQHM53-ET-50.000R-C1.5, low-EMI oscillator, 50MHz Model No: 3EQHM53 (Group ‘R’) Frequency Range: 6.0MHz to 160.0MHz EMI Reduction*: -7dBc min. 100MHz at C0.25** -9dBc min. 100MHz at C0.5** -15dBc min. 100MHz at C1.5** dBc reference to no modulation Modulation Carrier Frequency:
-
Supplier: TOP-electronics USA
Description: EuroQuartz 3EQHM53-ET-40.000R-C1.5, low-EMI oscillator, 40MHz Model No: 3EQHM53 (Group ‘R’) Frequency Range: 6.0MHz to 160.0MHz EMI Reduction*: -7dBc min. 100MHz at C0.25** -9dBc min. 100MHz at C0.5** -15dBc min. 100MHz at C1.5** dBc reference to no modulation Modulation Carrier Frequency:
-
Supplier: TOP-electronics USA
Description: EuroQuartz 3EQHM53-ET-24.000R-C1.5, low-EMI oscillator, 24MHz Model No: 3EQHM53 (Group ‘R’) Frequency Range: 6.0MHz to 160.0MHz EMI Reduction*: -7dBc min. 100MHz at C0.25** -9dBc min. 100MHz at C0.5** -15dBc min. 100MHz at C1.5** dBc reference to no modulation Modulation Carrier Frequency:
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1064222-LTC6992IS6-4#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 3.81Hz to 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package:
- Oscillation Frequency: 0.00000381 to 1 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1064232-LTC6995IDCB-1#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 29.1μHz to 977Hz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case /
- Oscillation Frequency: 0.0000000000291 to 0.000977 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: SiTime Corporation
Description: µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
- Oscillation Frequency: 0.00006 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Integrated Device Technology
Description: The 8N3S270EC -1103 is a Frequency-Programmable Crystal Oscillator with very flexible frequency programming capabilities. The device uses IDT 's fourth generation FemtoClock® NG technology for an optimum of high clock frequency and low phase noise performance (<0.25ps RMS 12kHz - 20MHz,
- Oscillation Frequency: 0 to 240 MHz
- Total Frequency Stability: 58 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Description: Standard Plug-in Oscillator Features Output Frequency Specifications Fixed 60Hz Freq. Accuracy: 0.1% of setting TH Dist: 0.35%
- Oscillation Frequency: 0.00006 MHz
- Operating Temperature: -10 to 65 C
- Package / Form Factor: Module / Board
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: VCO (Dual) IC 1Hz ~ 60MHz 16-PDIP
- Oscillation Frequency: 0.000001 to 60 MHz
- Operating Temperature: 0 to 70 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: IC OSC BINARY CTC PROG 8-DIP
- Oscillation Frequency: 0.00000010000000000000001 to 13 MHz
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: 555 TIMER
- Oscillation Frequency: 0.000000001 to 0.1 MHz
- Features: Other
-
Description: This sine/square wave oscillator is a versatile digitally synthesized IEEE-488 listen only signal source for power applications. Up to 6 channel outputs are available with precise individual amplitude, frequency, phase, closed loop and Sync control. Either current or voltage may be formed as
- Oscillation Frequency: 0.00002 to 0.01 MHz
- Operating Temperature: -10 to 65 C
- Package / Form Factor: Module / Board
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
High-Performance Quartz Crystal Oscillators for Memory Products The TCXO outputs a Clipped sine wave that establishes a stable reference frequency (0.5ppm) during the specified temperature range. Interquip's TCXOs support operating voltage, output frequency, temperature (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
Peristaltic micropump system with piezoelectric actuators
The driving system consists of an ATmega 8535 microprocessor, a high voltage power supply, three differential amplifiers, a phase controller, an A/D converter, a 555 oscillator and an LCD module. It is supplied via a 110 Vrms 60 - Hz AC line and is programmable.
-
http://www.iosrjournals.org/iosr-jeee/Papers/Vol2-issue2/D0221924.pdf
IC 555 configured for Low Frequency Oscillator . Frequency can be changed in the frequency range 50- 60 Hz by change R4 potentiometer value .
-
CR4 - Thread: Making An Ultrasonic Bath
The sound it makes is a muffled 60 or 120 Hz buzz with sufficient power to do the job. The next step to complexity as suggested, would be an oscillator ( 555 timer with FET or IGBT driver and a DC supply driving an magnetic transducer.
-
Effect of actuation sequence on flow rates of peristaltic micropumps with PZT actuators
The high-voltage power supply is fed by a 110 Vrms 60 Hz AC line and utilizes a linear technique to generate an output voltage, which is then supplied to the differential amplifiers. The voltage values from the A/D converter are then displayed on the LCD display screen together with the phase frequency values received from the 555 oscillator .
-
Development of a biomimetic position sensor for robotic kinaesthesia
… a Wheatstone bridge configured as a half bridge and is zeroed by a 60 kZZ resistor in … The amplified signal is then sent into a 555 IC, wired in voltage controlled oscillator mode, resulting in a frequency modulated square wave with a range of 1150to 12500 Hz .
-
Capacitive Sensing of Antenna Loading With an R–C Voltage Divider in a Tunable Antenna
The voltage source can be any oscillator . In this work sim- plicity was desired, so a 555 timer multivibrator was designed with an Intersil … The circuit generates an 860 Hz square wave with a 60 % duty cycle by connecting the output periodically to ground or the supply voltage.
-
CBA main magnet power supply ripple reduction
… pulse in ehe train is generated by applying an added trigger Co che 555 at ehe required … Instead of a 3
reference input with its zero crossing detection problems, Che module uses a 1*, 60 Hz reference into a phase locked loop (PLL) from which 36 ramp voltages are eventually generated. The PLL includes a phase comparator (?C2) and a voltage controlled oscillator *(VCO) and A*, a ring … -
A multiprocessor control system architecture for a cascaded StatCom with energy storage
The unshaped synchronous signal feeds the input of D flip-flop and the clock input is connected to a 555 timer-based oscillator . Fortunately this value is negligible compared to the period of 60 Hz signals.
-
Microprocessor-based voltage controller for wind-driven induction generators
… generator frequency varies with wind speed, new values of count for (Y and 60 "are to be … An external clock of low frequency of about 500 Hz is generated using a 555 oscillator and given as input to clock 1 of 8253.
-
Author index with titles
… Frequency stability and phase noise of a pair of X-band cryogenic sapphire oscillators 1224 Marsal S … … Haywood J H and Ingram J: Electric field and voltage sensing at 50 Hz using a thermally … … Gonda S, Sato O, Yasutake M, Kokawa R, Fujii T, Kojima N, Kitamura S, Tamochi R, Kitta J-i and Kurosawa T: Round-robin measurements of 100- and 60 -nm scales among a … … M: see Smrekar J 555 Morimoto Y: see Yamamoto …
Indicates content that may require registration and/or purchase.