-
Supplier: Petersen Products Co.
Description: Description Pressure Regulator, 6000 PSI with CGA 347 Sage Subcategory Number W1615
-
Supplier: Radwell International
Description: PNEUMATIC REGULATOR, 1301 SERIES, 1/4 INCH NPT, 6000 PSI. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Actuation: Pneumatic
- Features: Regulator (general)
-
Supplier: Radwell International
Description: HYDAC PRESSURE GAUGE, 0-400 BAR, 1-6000 PSI. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Bluetools
Description: The Taylor T-7445 5" palm-grip dual-action sander is light and powerful, with rear exhaust. The Taylor palm grip DA sander is a great finishing sander. While smooth and quiet, with a built-in regulator and built-in muffler, the Taylor pneumatic palm sander has a fast cutting action. for fast
- Type: Sander
-
Supplier: Bluetools
Description: The Taylor T-7446 6" palm-grip dual-action sander is light and powerful, with rear exhaust. The Taylor palm grip DA sander is a great finishing sander. While smooth and quiet, with a built-in regulator and built-in muffler, the Taylor pneumatic palm sander has a fast cutting action. for fast
- Type: Sander
-
Supplier: Eaton
Description: Y-strainer is very strong and can readily accommodate the high pressures that are common in this type of service. Pressures up to 6000 psi are not unusual. When steam is being handled, high temperature can be an additional complicating factor. A steam pressure of 1500 psi will
- Pipe Size: 0.5 to 10 inch
- Pressure Rating: 275 to 1,480 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Gluefast Company, Inc. (The)
Description: Applicator Work? PAT is totally self-contained, complete with stainless-steel tank, pressure gauge and regulator, handgrips, rubber hose and safety relief valve. PAT is simple to use and easy to handle. Just fill the tank with water-based glue or adhesive and air (10-90 psi) and you’re
- Application: Adhesive / Silicone
Find Suppliers by Category Top
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/4407/09Dec_Ho.pdf?sequence=1
The first regulator is a 6000 psi regulator and it is connected directly to the helium cylinder.
-
Implementation and Evaluation of a Coriolis Flow Meter
A 6000 psi regulator controlled the fuel pressure and a digital pressure gauge was mounted immediately upstream of the flow sensor.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/1823/05Dec_Shay.pdf?sequence=1
Maximum pressure: 310 bar (4500 psi) High-pressure hose: 1/8 inch inner diameter, Maximum pressure: 413.7 bar ( 6000 psi ) Variable regulators : Manufacturer: Aqua Environment, model # 415-4000 Pressure range: 0-27 bar (0-400 psi) Low-pressure tubing: ¼ inch …
-
Solvent extraction of methane from simulated geopressured-geothermal fluids: sub-pilot test results
Pressure regulator , 6000 psi in., 6000 psi out Circle Seal Dynareg P/N 57B1112G .
-
QUARTERLY TECHNICAL PROGRESS REPORT ON AEC-SPONSORED ACTIVITIES, APRIL-- JUNE 1969.
The installation of the larger capacity water injection system and the new five-bottle header including regulator for the 6000 psi nitrogen sup- ply were completed early in this report period.
-
Effect of pressure on secondary structure of proteins under ultra high pressure liquid chromatographic conditions.
The pressure was modified by a backpressure regulator from about 6000psi to about 12,000psi.
-
CR4 - Thread: High Pressure Flow meter
Well i am trying to design and manufacture a high pressure regulator say with 6000 psi inlet and outlet 300-6000 psi range.
-
Associative Polymer System Extends the Temperature Range of Surfactant Gel Frac Fluids
N2 is regulated into the foam generator using a gas regulator attached to a 6000 psi N2 bottle.
-
Successful Optimization of Viscoelastic Foamed Fracturing Fluids with Ultra Lightweight Proppants for Ultra Low Permeability Reservoirs
generator using a gas regulator attached to a 6000 psi (41.3 MPa) N2 bottle.
-
Development and Field Application of a Low pH, Efficient Fracturing Fluid for Tight Gas Fields in the Greater Green River Basin, Wyoming
N2 is regulated into the foam generator using a gas regulator attached to a 6000 psi (41.3 M Pa) N2 bottle.
Indicates content that may require registration and/or purchase.