Products & Services

See also: Categories | Featured Products | More Information
  • Description: 160 mm (6.3") Roller Cam Rotary Table with 830 deg/sec indexing. Requires Haas mill with 4th-axis drive for full 4th-axis operation. Requires a Haas mill with software version 18.13 or later. Not available for stand-alone operation.

    • Work Table Diameter: 6.3 inch
    • Thru Hole Diameter: 1.5 inch
    • Table Rotation Speed: 0.000166666666666667 to 138.333333333333 rpm
    • Features: 4 Axis, Collet Spindle

  • Description: NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2 developer kit 2MP Global Shutter Sensor 10-bit Monochrome output format Houses 6-axis Inertial Measurement Unit (IMU) Baseline distance of 100mm Accurate depth sensing with a flexible range between 0.95m to 8m S-mount lens holder

    • Maximum Frame Rate: 10 to 30 fps
    • Width / Diameter: 5.64960935 inch
    • Height: 1.08267775 inch
    • Length: 1.1417329 inch

  • Description: Roberson Tool & Die specializes in manufacturing parts to precise specifications. Our quality work has included parts for the robotics, aerospace, medical, automotive and energy markets. By utilizing automated multi-axis machining and CAD/CAM software, we can produce parts to

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Milling, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Vista Industrial Products Inc, is committed to producing the highest quality machined part at a competitive price. VIP's production capabilities include 3 and 4 axis machining with part capacity as large as 81X41X32. CNC 3D surfacing, manual mill, CNC Lathe and manual lathe, as well as a

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 3-axis Machining, 4-axis Machining, Drilling, Jig Boring, Milling, Turning
    • Materials: Aluminum, Ceramics, Plastics, Stainless Steel, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Painting / Powder Coating, Welding

  • Description: components. Our solid modeling and CNC programming uses the latest software to design and develop patterns, molds, and other tooling quickly and accurately. Our CNC capabilities include: Fiberglass CNC multi-ply cutting system 3-axis CNC vertical machining center (VMC) Two

    • CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Jig Boring, Laser Machining, Milling
    • Diameter: 6" - 48", Greater than 48"
    • Materials: Aluminum, Bronze, Composites, Copper, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: components. Our solid modeling and CNC programming uses the latest software to design and develop patterns, molds, and other tooling quickly and accurately. Our CNC capabilities include: Fiberglass CNC multi-ply cutting system 3-axis CNC vertical machining center (VMC) Two

    • CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Jig Boring, Laser Machining, Milling
    • Diameter: 6" - 48", Greater than 48"
    • Materials: Aluminum, Bronze, Composites, Copper, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: sites, email, fax and mail. Utilizing ERP software, SSP can send Advanced Shipping Notices when required. Our manufacturing processes include: single spindle and multiple spindle lathe machining coldforming rotary transfer machining of bar or blanks secondary machining in chucks horizontally

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, Drilling, Milling, Screw Machining, Swiss Machining, Turning
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Stainless Steel, Steel / Steel Alloys
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services

  • Description: Precise Cast machining department machines casted parts as well as parts from blocks (billet). Our state-of-the -art software and equipment, including a selection of Mori Seiki machining centers that are renowned for their speed and accuracy. The results are accurate metal parts delivered in

    • CNC Machining: 4-axis Machining, Milling, Turning
    • Diameter: 6" - 48"
    • Materials: Aluminum, Brass, Copper, Magnesium, Plastics, Stainless Steel, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding

  • Description: Keystone Automation offers high and low volume CNC machining. We offer precision turning and milling and grinding to exacting tolerances. We are currently ISO 9001 compliant. We utilize job tracking software and a networked system for machining files. Whether it's 2 parts or 20,000, you can

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 3-axis Machining, 4-axis Machining, Broaching, Drilling, Milling, Turning
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Ultra-hard Materials
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: produce complex 3D jobs or your custom made conventional EDM parts. We utilize the latest DP Technology Espirit CAD/CAM Software for our programming systems. This allows us to quickly program 3-Axis and 5-axis complex geometry. Customer provided dxf, igs, and dwg files

    • Length: 6" - 48"
    • Materials: Brass, Carbide, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
    • Special Services: Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
    • EDM Capabilities: Electrode EDM, Small-Hole EDM, Wire EDM


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire