-
Supplier: Mueller Company
Description: • Catalog number– A-2362-38 Slip-on ends with gasket A-2362-40 Slip-on ends less gasket • Sizes – 4", 6", 8", 10", 12" • Meets or exceeds all applicable requirements of ANSI/AWWA C509 and C515, UL Listed, FM Approved, and certified to ANSI/NSF 61. • Slip-on ends fit plain end of classes 150,
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: • Catalog number– A-2362-38 Slip-on ends with gasket A-2362-40 Slip-on ends less gasket • Sizes – 4", 6", 8", 10", 12" • Meets or exceeds all applicable requirements of ANSI/AWWA C509 and C515, UL Listed, FM Approved, and certified to ANSI/NSF 61. • Slip-on ends fit plain end of classes 150,
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Waterman Industries, Inc.
Description: pipe applications C-8-4 for PIP size plastic pipe C-8E-4 for PIP or IPS pipe (requires 2 part epoxy) C-8E-CIP for for PIP or IPS PVC plastic pipe (requires PVC cement) C-8E-6 for HDPE pipe …
- Features: Gate / Knife Valves
-
-
Supplier: Asahi/America, Inc.
Description: drop through an Asahi/America gate valve. The valve operates when the hand wheel and stem screw (or electric actuator) move a cylindrical plug, the gate, up and down at right angles to the fluid flow. Traditionally, gate valves have been used only for ON/OFF
- Valve Size: 1.5 to 14 inch
- Features: Gate / Knife Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
Find Suppliers by Category Top
More Information Top
-
http://etd.auburn.edu/bitstream/handle/10415/3869/Chosie_Thesis_2013.pdf?sequence=2
ated acrylic cylinder and the water filled PVC pipeline; 6 . Open the intermediate knife gate valves simultaneously and rapidly (t < 0.6 s) to allow .
-
http://etd.auburn.edu/bitstream/handle/10415/3207/Master%27s%20Thesis%20Gabriel%204.pdf?sequence=2
the clear PVC pipe crown at regular intervals, so that a numerical integration of the … at the two manometers were recorded, as well the head at the upstream reservoir was read; 6 . The knife gate valve was rapidly closed (partially or completely) obstructing the flow at .
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 92450,'omega-3'),(92451,'omega-3 fatty acid'),(92452,'omega-6'),(92453,'omega- 6 fatty acid'),(92454 … … 'opus'),(93135,'opv'),(93136,'or'),(93137,'or circuit'),(93138,'or else'),(93139,'or gate '),(93140,'or … … 'palestinian national authority'),(95488,'palestra'),(95489,'palestrina'),(95490,'paletiology'),(95491,'palette'),(95492,'palette knife '),(95493,'palfrey' … … 'popliteal artery'),(102264,'popliteal vein'),(102265,'popover'),(102266,'popper'),(102267,'poppet'),(102268,'poppet valve '),(102269,'popping' … … over'),(106217,'puzzled'),(106218,'puzzlement'),(106219,'puzzler'),(106220,'puzzling'),(106221,'pva'),(106222,' pvc '),(106223,'pwr' …
-
Improvement of storage, handling, and transportability of fine coal. Quarterly technical progress report No. 4, October 1, 1994--December 31, 1994
Closing the ball valve also allowed us to completely remove the knife gate valve or any other section of the slipstreamtake-off system for repairs (this was never necessary in the life of the project). Item 6 inFigure 15 is a 1"pipe tap which was also connectedto a high pressure fresh water … … for this project, so we removed the steel and rubber and lined the chute with UHMW PVC .
-
China - Guidance Catalog for Industrial Structure Adjustment (2011 Version) Issued by the National Development and Reform Commission March 27, 2011 and Effecti...
… bending machine, bending 管机 manufacture project 19, common high speed steel bit, milling cutter , saw blade, tap … … in common use is 10 megapascals and following middle low pressure carbon steel valve manufacture project 33 … 5、 Polyvinyl chloride ( PVC ) food fresh-keeping wrapping film 6 , common incandescent lamp, high mercury injection lamp 7, the highest rotation speed are lower than 4000 needle / flat 缝机 of point (doesn't contain thick material flat 缝机) and the highest rotation … … hydric sodium 干粉 (BC) and environmental protection type water system 灭火剂 4, fire door project 5, 消防 …
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
Transverse seal 6 . Figure B-118 Knife gate valve . … different materials may be suitable for certain solids and are available in plastics ( PVC ,'P PVDF, ABS …
-
Water Distribution System Handbook > SYSTEM DESIGN: AN OVERVIEW
Coefficients of friction are generally in the range of 0.2 for PVC or a polyethylene bag … DISTRIBUTION AND TRANSMISSION SYSTEM VALVES … distribution and transmission systems, the two most common types of isolation valves are gate valves and butterfly … For distribution systems, where line sizes are typically between 150 and 400 mm ( 6 –16 in), gate … • Knife .
-
http://etd.auburn.edu/bitstream/handle/10415/2967/MscThesis.pdf?sequence=3
and the wave celerity assumed for the PVC pipe was 200 m/s. point (x∗ = 0.39 measured from the knife gate valve ) for the same slope are presented in 6 .
-
POC-scale testing of an advanced fine coal dewatering equipment/technique. Quarterly technical progress report 2, January 1995--March 1995
A 4" knife gate valve was installed in the main transport pipe that carries the slurry from the columns to the slurry feed tank. A 4" PVC pipe line was installedto convey the slurry from the to the pilot plant. Task 6 .
-
Gate Valves - Gate Valves Manufacturers, Suppliers
Stem, brass 6 . [ Related Keywords : Brass Gate Valve , iron/aluminum handle ] Resilient Seated Gate Valve for PVC Pipe … valve, etc, brass gate valves, globe valve, gate valve manufacturer, stainless steel valves, knife gate valve, forged …
Indicates content that may require registration and/or purchase.