-
Supplier: National Bronze & Metals Inc.
Description: C71500 Copper Nickel "70/30" ASTM B151, MIL C15726F C70600 & C71500, Copper nickel offers excellent corrosion resistance, especially in marine salt water environments. The main, wrought copper-nickel alloys chosen for sea water service contain
- UNS Number: 71,500
- AISI / AA / CDA Grade: 715
- CDA Grade: 715
- UNS C Number: 71,500
-
Supplier: National Bronze & Metals Inc.
Description: C70600 Copper Nickel "90/10" ASTM B151, MIL C15726F C70600 & C71500, Copper nickel offers excellent corrosion resistance, especially in marine salt water environments. The main, wrought copper-nickel alloys chosen for sea water service contain 10 or
- UNS Number: 70,600
- AISI / AA / CDA Grade: 706
- CDA Grade: 706
- UNS C Number: 70,600
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined
- Shape / Form: Billet / Slab / Bloom
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type, Other
-
-
Supplier: ASTM International
Description: C64210 (6.7% aluminum-silicon bronze), C65500 (high-silicon bronze), C67500 (manganese bronze), C67600, C69300 (copper-zinc-silicon alloy), C70620 (90% copper-10% nickel alloy), C71520 (70% copper-30% nickel alloy), and C77400 (45% nickel-10%
-
Supplier: National Bronze & Metals Inc.
Description: addition (2.40-2.70 %) and alloy 17510 specifies a nickel alloying addition (1.40-2.20 %), but their performance are the same.
- UNS Number: 17,500
- AISI / AA / CDA Grade: 175
- Tensile Strength (UTS, Break): 42,000 to 115,000 psi
- Yield Strength (YS): 25,000 to 110,000 psi
-
Supplier: Custom Thermoelectric
Description: barb fittings available. Will accomodate per side; Single TECs or TEGs up to 31.7 x 31.7mm 2, 3, or 4 TECs up to 15 x 15mm CNC Machined from a solid billet of copper. Plated with Nickel. 100 psi rated watertight seal. The flow path is a simple "U" shape within a single solid
- Primary Material: Copper
-
Supplier: Weldaloy Products Company
Description: Deoxidized‚ Low Residual Phosphorus Copper (DLP) C12220 Copper Phosphorus C15000 Zirconium Copper C18000 Chromium Nickel Silicon Copper C18150 Chromium Zirconium Copper C18200 Chromium Copper C46400 Naval Brass C67300 Manganese Bronze C70600
- Industry Served: Aerospace, Computer, Electronics, Energy, General Industrial, Medical, Metals and Mining
- Services: Design Support, Materials Research, Modeling, Product Design, Prototyping, Testing
- Features: Midwest US Only, North America, United States Only
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies introduces the N Male to SMA Male RF Cable Assembly, which is intended for high-performance signal transmission across RF and telecom systems. This assembly, made of 5-meter-long RG58 bare copper wire, offers dependable communication over long (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
: 301 Stainless Steel 316 Stainless Steel Nickel Copper Monel Hastelloy® C-276 Inconel® Aluminum Brass Bronze Beryllium copper The list above is not all inclusive, and (read more)
Browse CNC Machining Services Datasheets for CT Gasket & Polymer Co., Inc. -
Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Approved, VW-1 Rated. 30 – 16 AWG stranded tinned, nickel or silver plated copper conductor insulated with .033″ wall of silicone rubber UL 3132 Silicone Rubber Insulated Lead Wire 300V, 150C Class 22 30 – 16 AWG solid or stranded tinned (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
(HPEG) Up to 20,000 PSI (2067 Bar) at 68°F (20°C) Conductor available in copper, stainless steel, or nickel Voltage Rating: 2000 VDC Amperage Rating to 60 Amps (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
temperatures, extreme corrosion, and wear applications, cobalt- or nickel-based alloys might be the only viable options. Copper-nickel or Monel® tubing is useful in desalination and marine applications. Aluminum tubing might be the best option where high thermal conductivity or lightweight (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
, cobalt- or nickel-based alloys might be the only viable options. Copper-nickel or Monel® tubing is useful in desalination and marine applications. Aluminum tubing might be the best option where high thermal conductivity or lightweight components are required. Performance (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
V Copper, Silver, Chromium, Titanium, Aluminum, Silicon, Magnesium, Nickel, Zinc, Iron, Manganese, Lead, Tin, Molybdenum, Cadmium, and Vanadium (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
film platinum element assemblies (M-style) and copper and nickel element assemblies (E-style) feature a minimum active length of 3”. To meet the precise requirements of your application, Conax provides RTD assemblies with a wide variety of: termination styles (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
thin film platinum element assemblies (M-style) and copper and nickel element assemblies (E-style) feature a minimum active length of 3”. To meet the precise requirements of your application, Conax provides RTD assemblies with a wide variety of: termination styles (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies
More Information Top
-
Processing of materials—monolithic to composites
… billet is then forced by pressure applied on the top surface of the billet to pass through … The materials of particular interest to Indian industries are high strength aluminium alloys, copper and copper alloys-specially aluminium and admiralty brasses, 70/30 and 90/10 copper nickels : stainless steels 316, 321; and aluminium alloy matrix composites.
-
Chemistry of Isolated Transition Metal Clusters
If the matrix is 100% 70/30 cupro- nickel , uncoupled submicron filaments can be fabricated with filament spac- ings less than 140 nm. … technique used to sup- press the coupling phenomenon is to alloy the pure copper matrix with small … One billet has high pu- rity copper separating the filaments and the other has a specially prepared …
-
Yucca Mountain project container fabrication, closure and non-destructive evaluation development activities; Summary and viewgraphs
The centrifugal casting process will be evaluated for the 70/30 copper nickel and the aluminium bronze but not for the pure copper (CDA 102). We start with a forged billet , square it off and place it into a pot, which acts …
-
ZIMR1802P062
This may be in the form of nickel or cobalt plating on the steel, or of a … The fatigue strength is close to that of 70/30 copper -lead but the seizure-resistance is significantly higher (Table II and Fig. 15). … however, be turned to advantage, to 0 btain in one surface of a billet a higher proportion …
-
Copper Bars - China Copper Bars Manufacturers, Suppliers, Buyers, Sellers, Products Directory
Related Products:copper nickel tube,High Quality copper nickel tube, copper nickel tube C71500 C70600 copper nickle alloy 70/30 2)Removing old welds and scarfing billets .
-
ZCU743
Hiduron 130, to DTD 900/4805 Hiduron 191 Nickel aluminum bronze to DGS 1043 Aluminum silicon bronze to DGS 1044 70/30 cupronickel to BS 2874 CN 107 This alloy is one of the highest-strength copper alloys available. Product Forms Available: Bar, billet , aand castings .
-
Hot rolling of sheet and strip: copper and copper alloys
10·0zinc 30·0zinc 37·0zinc 25·0 nickel 18·0nickel, 20·0zinc 29·0zinc, 1·0tin 37·0zinc, 1·0tin 5·0tin, 0·1 phosphorus 800-900 800 … Copper Gilding metal (95/5) Gilding metal (90/10) Brass ( 70/30 ) Brass (63/37) Copper Copper … beyond 0'02% as the less pure melting scraps are generally steered towards a billet -casting facility for …
-
ZCU809
EC71500 is a 70/30 copper - nickel alloy commonly used for applications in both fresh and saline waters. … EC71500 is available in a wide variety of sizes and forms, including ingot, billet , bar, and rod.
-
Hot extrusion of 70Cu–30Ni–Fe alloy
To obtain satisfactory results, scale free billets , to be heated to 1050°C, are desirable. A. K. GUPTA: 'Hot extension of 70/30 copper - nickel ', Technical report, University of Sheffield, 1978.
-
ZIMR1039P271
… purity and that chill-cast billets give less <1(0) than continuously cast billets , is related to … Bastien and Pokorny47 made quantitative estimates of the texture of copper containing traces of impurities. … but Clark and Mee48 using a 2·5 vol.-% dispersion of thoria in nickel and Gillam and … It was shown that of the three metals examined after 96% cold reduction ( 70/30 brass, copper, and …
Indicates content that may require registration and/or purchase.