Products/Services for 8400 Autosampler

  • Autosamplers-Image
    Autosamplers - (142 companies)
    Autosamplers are automated sample loaders, usually robotic, used with chromatography and other analytical technologies. Autosamplers are automated sample loaders, usually robotic, used with chromatography, atomic absorption, and other analytical...
    Injection Style
    Injection Mechanism
    Temperature Control
  • Vials-Image
    Vials - (195 companies)
    ...that the vial can hold. A dram is a unit of fluid measurement common to laboratory applications; one dram is about 3.7 mL. The outer diameter of the vial is important in applications where an autosampler would be used. The height of the vial is important...
  • Syringes and Needles-Image
    Syringes and Needles - (225 companies)
    ...are injection method, needle configuration, syringe volume, syringe scale graduations and pressure rating. Syringes use one of two injections methods, manual or autosampler. An injector is a mechanism for accurately injecting a predetermined amount of sample...
  • GC Columns-Image
    GC Columns - (83 companies)
    Gas chromatography columns (GC columns) are of two types: packed and capillary. Solutes to be measured travel through the column at a rate primarily determined by their physical properties, and the temperature and composition of the column.
  • Used and Refurbished Equipment-Image
    Used and Refurbished Equipment - (1531 companies)
    Used and refurbished equipment suppliers specialize in used and refurbished equipment and instruments. Suppliers may have the personnel and/or equipment needed to completely overhaul or rebuild equipment or instruments.
  •  
    Microplates - (90 companies)
    Microplates are plastic plates or cassettes that containing a number (typically 96 or 384) of small wells arranged in rows. Microplates are used to conduct a number of chemical reactions at the same time.
  •  
    High Performance Liquid Chromatographs (HPLC) - (152 companies)
    ...and pump accuracy vary among devices. In simple systems, the sample is introduced with an injection valve. More complex HPLCs incorporate an autosampler with a microprocessor. Applications. HPLCs use several detection methods. Ultraviolet (UV) detectors...
  •  
    Pressure Scanners - (4 companies)
    ...and automotive track testing. ESP scanners can be used with PSI's system 8400, DTC net, S8256 flight system, and a variety of third party compatible systems. Pressure scanners should adhere to the standards of the American National Standards Institute (ANSI...
  •  
    Density and Specific Gravity Instruments - (196 companies)
    ...and software for programming customized concentration or specific gravity tables, data analysis, and/or control. Applications. Density and specific gravity instrument systems range from laboratory applications where autosamplers and cleaning components...
  •  
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire