-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 12' and 20'
- Specifications: AISI
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Shape / Form: Bar Stock, Hex Bar Stock, Profile / Structural Shape
- Features: Ferrous / Iron Based, Metal / Metal Alloys, All Types
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 12' and 20'
- Specifications: AISI
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Shape / Form: Bar Stock, Profile / Structural Shape, Rod / Round Bar Stock
- Features: Ferrous / Iron Based, Metal / Metal Alloys, All Types
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 12'
- Specifications: AISI
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Shape / Form: Bar Stock, Flats / Rectangular Bar, Profile / Structural Shape
- Features: Ferrous / Iron Based, Metal / Metal Alloys, All Types
-
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 12'
- Specifications: AISI
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Shape / Form: Bar Stock, Profile / Structural Shape, Squares / Square Bar
- Features: Ferrous / Iron Based, Metal / Metal Alloys, All Types
-
Supplier: Corey Steel Company
Description: Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,018
-
Supplier: Ebinger Manufacturing Corp.
Description: CARBON STEEL MATERIAL CHROME PLATED FINISH 1-1/4 INCH ANCHOR LENGTH AISI 1018 MATERIAL SPECIFICATION OVAL HEAD TYPE 3/16 INCH ANCHOR SIZE
- Hole Size (Diameter): 0.1875 inch
- Length: 1.25 inch
-
Supplier: OMEGA Engineering, Inc.
Description: Brass (ASTM B-16), Carbon Steel (C-1018), A.I.S.I. 304 & A.I.S.I. 316 Stainless Steel. Other materials available on request.
- Stem Length: 2.5 to 13.75 inch
- Socket/Stem Insertion Length: 1.625 to 12 inch
- Bore Diameter: 0.26 to 0.385 inch
- Length of Lagging Extension: 2.5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: Materials: Brass (ASTM B-16), Carbon Steel (C-1018), Stainless Steel A.I.S.I. 304 & A.I.S.I. 316, Monel. Wells are also available in special materials; prices on request.
- Stem Length: 6 to 24 inch
- Socket/Stem Insertion Length: 2.5 to 19.5 inch
- Bore Diameter: 0.385 inch
- Length of Lagging Extension: 2 to 3 inch
-
Supplier: OMEGA Engineering, Inc.
Description: request. Materials: Brass (ASTM B-16); Carbon Steel (C-1018); Stainless Steel A.I.S.I. 304 & A.I.S.I. 316; Monel. Wells are also available in special materials; prices on request.
- Stem Length: 6 to 24 inch
- Socket/Stem Insertion Length: 2.5 to 19.5 inch
- Bore Diameter: 0.385 inch
- Length of Lagging Extension: 2 to 3 inch
-
Supplier: OMEGA Engineering, Inc.
Description: Steel (C-1018), A.I.S.I. 304, A.I.S.I. 316, and Monel are available for quick delivery. Other materials are available.
- Stem Length: 4 to 24 inch
- Socket/Stem Insertion Length: 2 to 22 inch
- Bore Diameter: 0.26 to 0.385 inch
- Options: Cap and Chain
-
Supplier: Lee Controls, LLC
Description: Low Shaft Support Rails “LSR” are designed with a 40% lower profile for compact linear motion systems. Made with AISI C1018 steel and available in standard lengths of 48 inch +0/1/8 inch, Low Shaft Support Rails are also available in other lengths. Low Shaft Supports “LSR-PD” have a
- Guide Width or Diameter: 0.687 inch
- Material: Aluminum
- Guide / Rail Shape: M / V Style Rail
- Features: Other
Carbon Steels and Alloy Steels
(981 Companies)
Metal Plates and Plate Stock
(716 Companies)
Metal Tubes
(779 Companies)
Metal Rod and Bar Stock
(1,039 Companies)
Metal Shapes and Stock
(2,533 Companies)