-
Supplier: ASTM International
Description: 1.1 This practice describes a procedure for specimen preparation and mounting when testing plastic composite materials for use as deck boards, stair treads, guards or handrails to assess flame spread index as a surface burning characteristic using Test Method E84. 1.2 This practice
-
Supplier: American Floor Products Co., Inc.
Description: terrazzo, steel pan cement-filled or wood stairs. Choice of colors Safe-Nose is available in a choice of seven attractive colors, capable of blending with any decor. Coefficient of Friction: 1.02 dry, 0.98 wet (ASTM F-609-79) Actual colors may vary - please request samples
-
Supplier: American Floor Products Co., Inc.
Description: Designs for Renovation Treads are 9/32" thick. Lip 1/18" from underside. Holes drilled and countersunk. Coefficient of Friction: 1.02 dry, 0.98 wet. (ASTM F609-79) Base: Aluminum alloy 6063-T5, min. thickness .125" Minimum order: 10 lin. ft. Actual colors may vary - please request
-
-
Supplier: American Floor Products Co., Inc.
Description: Starfish Residential Vinyl Stair Treads are designed to conform to either square or curved nose 1" thick board step with a nosing overhang. Primary application is in residential or very light commercial uses. The surface of the Starfish Tread has low profile continuous
-
Supplier: American Floor Products Co., Inc.
Description: Heavy Vinyl Square Nose The Marlin is a rugged ribbed tread designed for use on steps in high traffic areas in most commercial and industrial buildings. Made of virgin vinyl, with a foot gripping safety rib. Federal Spec: ZZ-T-001 237-GSA-FSS And RR-T-650 Type B Flame Spread Rate: 75 or less
-
Supplier: Omega Industrial Products
Description: Quick Step Stairway System 48" to the Top of Deck. Structural Steel Floor Plate Treads, Bar Grating or Grip Strut. OSHA-Maximum Rise 8" / Minimum Run 9" 4 Foot Stairway Detail.pdf Stair stringers constructed from (4) structural hot rolled C channels, meeting the requirement of
-
Supplier: Omega Industrial Products
Description: Quick Step Stairway System 120" to the Top of Deck. Structural Steel Floor Plate Treads, Bar Grating or Grip Strut. OSHA-Maximum Rise 8" / Minimum Run 9" 10 Ft Stairway Detail.pdf Stair stringers constructed from (4) structural hot rolled C channels, meeting the requirement of
-
Supplier: Omega Industrial Products
Description: meeting the requirement of ASTM A36. Stair treads are constructed from: A) Structural Steel Floor Plate with anti-skid surface B) Open steel grating – 19W4 Bar Grating 1 ¼” x 1/8” x 4” Cross Bars C) Steel pan to accommodate a concrete tread surface D) Grip Strut
-
Supplier: Omega Industrial Products
Description: channels, meeting the requirement of ASTM A36. Stair treads are constructed from: A) Structural Steel Floor Plate with anti-skid surface B) Open steel grating – 19W4 Bar Grating 1 ¼” x 1/8” x 4” Cross Bars C) Steel pan to accommodate a concrete tread surface D)
-
Supplier: Atkore International
Description: 45 DEG STAIR TREAD TYPE ASTM A36/A570/A575/A576/A635 GRADE 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 8 7/8 INCH 1 5/8 INCH CHANNEL WIDTH 1/4 INCH THICKNESS HOT ROLLED OILED PICKLED PROCESS 220 LB PER 100 PIECES WEIGHT 2 VERTICAL MOUNTING HOLE(S) 3 HORIZONTAL MOUNTING
-
Supplier: ASTM International
Description: plastic properties (for example, more than 3 % strain without rupture in a standard flexural test under ambient conditions), users are directed to Specification D 6662 for additional guidance. 1.3 A deck board, and a deck board used as a stair tread, are assigned a span rating
-
Supplier: ASTM International
Description: of wood-plastic composite materials in any application other than the one addressed in 1.1. In particular, this specification is not applicable to the use of plastic lumber materials or of wood-plastic composite materials as exterior deck boards, stair treads, handrails, guards, or