-
Supplier: Rugged Information Technology
Description: The Model 8211 is a Full-Long ATR with a 9-slot VME 64x or 8-slot CompactPCI backplane standard. The hybrid (convection and conduction) cooling system provides superior performance and a wide operational temperature range of -32C to 65C. Like all Ritec rugged chassis, the model 8211 is
- Type: Rack Mount
-
Supplier: SIE Computing Solutions, Inc.
Description: Carlo Gavazzi Computing Solutions 714 Series Convection Cooled ATR Enclosures offer a wide range of COTS solutions from an innovative, high strength modular frame. Designed for maximum strength and light weight deployment, the frame and construction of the 714 Series models the fabrication
- 6U VME / VXI Slots: 5
- Backplane Bus / Standard: VME
- Mounting Style: Desktop
-
Supplier: SIE Computing Solutions, Inc.
Description: and 6u form factors. The 716 Series is one of several offerings in the ATR product family. Designed as a straight conduction cooled chassis the 716 Series can be configured as an Air-Over Conduction similar to the 717 Series. However, the 716 Series offers a lighter weight option to
- 6U CompactPCI / PXI Slots: 12
- Backplane Bus / Standard: CompactPCI
- Backplane Form Factor: 3U (Size A), 6U (Size B)
- Mounting Style: Desktop
-
-
Supplier: SIE Computing Solutions, Inc.
Description: Carlo Gavazzi Computing Solutions 717 Series Air-Over Conduction Cooled ATR Enclosures offer a wide range of COTS solutions from a rugged dip brazed design with external air plenum ports for enhanced cooling. Designed for strength and maximum cooling in a conduction cooled environment, the
- 6U CompactPCI / PXI Slots: 4
- Backplane Bus / Standard: CompactPCI
- Mounting Style: Desktop
-
Supplier: Rugged Information Technology
Description: The Model 8006 is a conduction cooled Half-Short ATR chassis with a 4-slot VME 64x or cPCI backplane standard. The conduction cooling method provides superior performance and protection from the elements with completely sealed design. Status LED indicators allow users to verify proper
- Operating Temperature: -4 to 122 F
- Type: Rack Mount
-
Supplier: SIE Computing Solutions, Inc.
Description: Bolted Construction Four Sizes: 1/2, 3/4, full, 1 1/2 ATR VME64 Backplane Four Slots: 1/2 Size; Eight Slots: 3/4; 12 Slots: Full; 16 Slots: 1 1/2 Size Power Supplies (Customer Defined) Top Load Style
- 6U VME / VXI Slots: 4
- Backplane Bus / Standard: VME
- Indicator Options: Temperature Alarm Indicator, Chassis Fan Failure Indicator
- Mounting Style: Desktop
-
Description: -capacity off-the-shelf storage, the ruggedness of solid-state non-volatile memory, and the security of 256-bit AES encryption. Features Ideal for rapid deployment Small Form Factor (SFF) sub-½ ATR system Conduction- or convection-cooled chassis
- Interface to Other Buses: Ethernet
- Technology: VPX
-
Supplier: Aitech Defense Systems, Inc.
Description: A cold plate cooled 11-slot VME64 compliant rugged computer enclosure, specially designed for space applications Rugged Chassis Specially Designed for High Reliability Space Applications Two 28 V/300 W Power Supplies for Redundant Operation Radiation Tolerant and
-
Supplier: Aitech Defense Systems, Inc.
Description: Forced air fan-cooled VME computer enclosure. Rugged Chassis for Mobile Military Applications Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed Compact and Lightweight with Six (6) Standard VME64x Slots
-
Supplier: Aitech Defense Systems, Inc.
Description: Convection-/radiatio n-cooled VME computer enclosure. Rugged Chassis for Mobile Military Applications Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed Compact and Lightweight with Six (6) Standard VME64
-
Supplier: Aitech Defense Systems, Inc.
Description: Compact and lightweight with five (5) standard VME slots. Rugged Chassis for Mobile Military/Aerospace Applications Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed Compact and Lightweight with Five (5
-
Supplier: Rugged Information Technology
Description: The MDSU can be provided in either a conduction cooled ATR or air cooled convection chassis. It has provisions for three SBCs, one dedicated RAID controller and twenty-four SATA 2.5 inch solid state drives (SSD). By using 128 Gigabyte drives the MDSU provides a total of 3.1 Terabytes
- Operating System: Linux, Microsoft®
- Operating Temperature: 14 to 131 F
- Processor: Intel®
- Type: Rack Mount
-
Description: of 5.53 in. (W), 1.65 in. (H), 5.1 in. (L) Weighs less than 1.25 lbs (without SSDs) Supports MIL-38999 Meritec Hercules rugged SATA connector Sized to fit on sub-½ ATR conduction-cooled chassis (reduced height and length) Environmentally sealed
- Depth: 1.65 inch
- Length / Height: 5.1 inch
- Shape: Other
- Type: Other
-
Description: XChange3031 Gigabit Ethernet switches with Layer 2 switching Includes one XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router Layer 2 switching with extensive IEEE protocol and IETF RFC support Small Form Factor (SFF) sub-½ ATR system
- Interface to Other Buses: Ethernet
- Technology: VPX
-
Description: . Features Small Form Factor (SFF) sub-½ ATR system Includes one XPedite7670 Intel® Xeon® D-1500 family processor-based 3U VPX-REDI SBC Includes one hosted XPort3305 XMC with one 10 Gigabit Ethernet interface Includes one XPedite2570 AMD
- Interface to Other Buses: Ethernet
- Technology: VPX
Find Suppliers by Category Top
More Information Top
-
Curtiss-Wright Controls Defense Solutions Introduces New Development-To-Deployment D2D 34 ATR 3U OpenVPX Chassis
The D2D 3/4 ATR chassis is the newest member of CWCDS's Hybricon® family of advanced COTS electronic packaging solutions.
-
Industry Perspective: Ruggedized MicroTCA and AdvancedMC for Military Applications (.pdf)
Prior to its acquisition by Emerson, Motorola’s Embedded Communications Computing group worked with Hybricon Corporation in 2006 to develop the industry’s first ruggedized MicroTCA air transport rack ( ATR ) chassis , accommodating single- width and double-width AMC modules.
-
A Family of Mil-Spec Computers
It is packaged in a 1/2 ATR chassis which accommodates the CPU-module (available separately as a single board for OEM uses), two 16K core memory modules, and a +28 Vdc power supply (see Figure 2).
-
Multimission Advanced Tactical Terminal
MATT consists of user-configurable SEM-E modules mounted in a standard ¾ ATR chassis .
-
Vista Controls Corporation fire-control computer
The fire-control computer is constructed using Vista's VMEbus electronic circuit cards housed within Vista's ½ ATR chassis .
-
Features :: NASA Tech Briefs
Elma Electronic Inc. (Fremont, CA) has introduced a ruggedized ATR chassis for MicroTCA.
-
Features :: NASA Tech Briefs
Elma Electronic Inc. (Fremont, CA) has introduced a ruggedized ATR chassis for MicroTCA.
-
Features :: NASA Tech Briefs
Elma Electronic Inc. (Fremont, CA) has introduced a ruggedized ATR chassis for MicroTCA.
-
Features :: NASA Tech Briefs
Elma Electronic Inc. (Fremont, CA) has introduced a ruggedized ATR chassis for MicroTCA.
-
Features :: NASA Tech Briefs
Elma Electronic Inc. (Fremont, CA) has introduced a ruggedized ATR chassis for MicroTCA.
Indicates content that may require registration and/or purchase.