Products/Services for CCD Sensor Repair

  •  
    Camera Repair Services - (5 companies)
    Repairs available include: Equipment overhauls. Alignments. Cleaning. Lubrication. Shutter repair. Power glitches. Image sensor cleaning. LCD screen repair. Cracked lens repair. Image credit: Kenmar Camera Repair Service...
  • CCD Image Sensors-Image
    CCD Image Sensors - (77 companies)
    Charged coupled device (CCD) image sensors are electronic devices that are capable of transforming a light pattern (image) into an electric charge pattern (an electronic image). CCD (charge coupled device) image sensors are electronic devices...
  • Video Cameras-Image
    Video Cameras - (1650 companies)
    ...two-dimensional CCD arrays with millions of pixels. CMOS. Complementary metal oxide semiconductor (CMOS) image sensors operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Analog and digital...
  • CCD Cameras-Image
    CCD Cameras - (506 companies)
    CCD (couple-charged device) cameras are a type of image capture device that utilize an image sensor to register visible light as a recordable electronic signal to visually archive captured stills and video. Of the three types of digital cameras...
  • Thermal Imagers-Image
    Thermal Imagers - (353 companies)
    ...and line array. A flying spot detector is a single point detector scanned to build image. A scanning detector is a line detector that scans to produce an image. An array detector is a two-dimensional array of sensors or detectors. Most IR detectors...
  •  
    Vision Sensors - (164 companies)
    ...insufficient for some high-quality imaging requirements. Cooled Sensor: Sensors are actively cooled by a Peltier element or other method. This is essential for some CCD image sensors, as cooling reduces "dark current" noise and improves sensitivity. Dome...
  •  
    Calibration and Repair Services - (1172 companies)
    Calibration and repair services are companies that calibrate and repair laboratory and scientific instruments, test and measurement equipment, and industrial sensors. They are located across North America and around the world. Services. Selecting...
  •  
    CMOS Image Sensors - (111 companies)
    Complementary metal oxide semiconductor (CMOS) image sensors operate at lower voltages than CCDs, reducing power consumption for portable applications. Analog and digital processing functions can be integrated readily onto the CMOS chip, reducing...
  •  
    Vibration Sensors - (252 companies)
    Vibration sensors cover sensors and other instruments used for measuring vibration and acceleration. Vibration sensors are sensors for measuring, displaying, and analyzing linear velocity, displacement and proximity, or acceleration. Vibration...
  •  
    Torque Sensors - (203 companies)
    Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications. Torque sensors and torque instruments are used to measure torque in a variety of applications. Torque sensors are categorized into two main...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire