Products/Services for CDA 661
-
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.TypesClad / BimetalMetal Matrix Composite -
Metal Rod and Bar Stock - (1039 companies)Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. -
Thermoelectric Coolers - (88 companies)Thermoelectric coolers are solid-state heat pumps used in applications where temperature stabilization, temperature cycling, or cooling below ambient levels are required. -
Metal Wire - (544 companies)Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads. -
Chillers (industrial) - (545 companies)Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes. -
Armor and Ballistic Shielding - (90 companies)Armor materials and ballistic shielding are made of ceramics, high-strength fiber textiles, specialty alloys, and composite materials that are resistant to explosions, blast debris, shrapnel and high-velocity projectiles.
-
Dampers and Louvers - (302 companies)Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
-
Nickel and Nickel Alloys - (446 companies)Nickel and nickel alloys are non-ferrous metals with high strength and toughness, excellent corrosion resistance, and superior elevated temperature properties.
-
PV Ribbon - (11 companies)...conductivity to ensure maximum efficiency of the solar panel. The typical types of copper used in PV ribbon are: Material. Description. IACS Conductivity Rating Minimum. Composition. OFC 10100/CDA 101. Oxygen free electronic copper. 101%. 99.99% Pure...
-
Nonferrous Metals and Alloys - (1625 companies)Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications.
Product News
-
Charles Ross & Son Company
Dispersion with the ROSS CDA-200 Dual Shaft Mixer The ROSS CDA-200 Dual Shaft Mixer is a versatile and cost-effective solution for processing formulations that require both thorough agitation and high-speed dispersive mixing. Used in applications such as coatings, adhesives, and sealants, the CDA-200 can handle dispersions, suspensions, and emulsions with viscosities reaching up to around 500,000 centipoise. Two independently driven agitators work together to achieve uniform mixing and dispersion in viscous, dense, and demanding applications... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Charles Ross & Son Company
ROSS CDA-300 Dual Shaft Mixer ROSS Dual Shaft Mixers are versatile, robust and cost-effective systems engineered for accurate processing of high-performance formulations across a wide range of rheologies, solids loading, operating temperatures and pressures. The ROSS CDA-300 Dual Shaft Mixer pictured below, features two powerful agitators: a two-wing anchor agitator driven by a 20 HP TEFC high efficiency, inverter duty motor and a high-speed disperser powered by a 60 HP TEFC high efficiency, inverter duty motor. The open... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Volktek Corporation
Gigabit Industrial Media Converters VOLKTEK IMC-561 and IMC-661 Gigabit Industrial Media Converters extend Ethernet connectivity over fiber for long-distance network transmission. Designed for industrial networking environments, both models support copper-to-fiber conversion and provide Gigabit Ethernet connectivity, link fault detection, and diagnostic capabilities. IMC-561 | -10 C to 60 C. The IMC-561 features one 10/100/1000BASE-T RJ45 port and one 100FX/GbE SFP slot. It supports an operating temperature range of -10 C to 60 C... (read more)Browse Network Media Converters Datasheets for Volktek Corporation -
Shenzhen Jewellok Technology Co., Ltd.
VMB Valve Manifold Box Technical Data. Model. JW-200-VMB-C,JW-100-VMB-C. Physical dimension. 4S: W650*D275*H1750 , 6S: W850*D275 *H1750, 8S: W1050 *D275*H1750. Can be specially customized according to user requirements. Control cabinet power supply. 24V, VMB electronic control part can be connected with the factory central control system. Compressed air. CDA,1/4 " quick coupling. Waste outlet. Drain,PP DN20 Fusion Socket. Cabinet ventilation. OD 50MM,85m ^3/hr. Standard equipment. PP shell+transparent PVC observation... (read more)Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
High Purity Bulk Specialty Gas Pressure Control Technical Data. Model. JW-300-BSGS. Specification. W800*D633*H2172. Special gas cabinet size. Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW. Control cabinet power supply. PN2,1/4 "MVCJ. Purge. HPN2,1/4 "MVCJ. High pressure holding. GN2.1/4 " MVCJ. Vacuum. 1/2 " MVCJ. VENT drain pipe. CDA driver, 1/4 " SWG. Pneumatic air source. OD 150MM, silane 810m/hr; others 204m3/hr. Cabinet ventilation. Automatic switching, automatic purging, explosion-proof... (read more) -
Shenzhen Jewellok Technology Co., Ltd.
Gas Cabinet Gas Rack Gas Delivery Systems Description. Technical Data. Model. JW-300-GR. Specification. Single bottle/double bottle. Special gas cabinet size. Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957. Control cabinet power supply. Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW. Purge. PN2,1/4 "MVCJ. High pressure holding. HPN2,1/4 "MVCJ. Vacuum. GN2.1/4 " MVCJ. VENT drain pipe. 1/2 " MVCJ. Pneumatic air source. CDA driver, 1/4 " SWG. Operation interface. 7 " color touch screen... (read more)Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Rego Electronics Inc.
CPU Coolers for Intel® Sockets 1155/1156/1150 CPU 60?. Expectancy Life (L10): 40,000 hours (Ambient Temperature 60?, Normal Humidity). Intel CPU Information-. LGA 1150: up to TDP 95 Watts. LGA 1155: Intel (R) 2nd Generation Core TM i7-2600, i5-2500 Series & Sandy Bridge Xeon (R) Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280. LGA1156: Intel (R) Core TM i3 i3-530 & i3-540, Core TM i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750, Xeon (R) Processor 3400 Series, Core TM i7 Processors, I7-870 & I7-860. Sanyo Denki... (read more)Browse CPU Coolers Datasheets for Rego Electronics Inc. -
Shenzhen Jewellok Technology Co., Ltd.
Etchants and Volatile Organic Distribution Systems . Control cabinet power supply. Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW. Purge. PN2,1/4 "MVCJ. High pressure holding. GN2.1/4 " MVCJ. Vacuum. 1/2 " MVCJ. VENT drain pipe. CDA driver, 1/4 " SWG. Pneumatic air source. OD 150MM, silane 810m ^3/hr; others 204m ^3/hr. Cabinet ventilation. OD 150MM, silane 810m ^3/hr; others 204m ^3/hr. Standard equipment. Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self-locking... (read more)Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Liquid Chemical Delivery Module Supply Equipment level monitoring. Technical Data. Model. JW-200L-CDM,JW-1000L-CDM. Special gas cabinet size. W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums). Control cabinet power supply. 220VAC, 50HZ, 0.5?3KW, leakage protection. Purge. PN2,SS316 1/2 "SWG. Ultra-pure water. UPW, JIS 16A bonding. Compressed air. CDA,SS316 1/2 "SWG. Waste outlet. Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket. Standard equipment. PP shell + transparent PVC observation window + PFA internal pipe valve... (read more)Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Liquid Chemical Delivery Module (CDM) supply: 220VAC, 50HZ, 1-6KW. Purge. PN2,1/4 "MVCJ. High pressure holding. GN2.1/4 " MVCJ. Vacuum. 1/2 " MVCJ. VENT drain pipe. CDA driver, 1/4 " SWG. Pneumatic air source. OD 150MM, silane 810m ^3/hr; others 204m ^3/hr. Cabinet ventilation. OD 150MM, silane 810m ^3/hr; others 204m ^3/hr. Standard equipment. Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off... (read more)Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
-
Behavioural Oncology
Catatonic behaviour, 203 Catecholamines epinephrine, 24, 571, 576, 661 norepinephrine, 24, 563, 568 CDA .
-
Subject Index
See also specific types abnormalities of, in red cell membranes of heterozygous parents of patient with congenital dyserythropoietic anemia ( CDA ) type II, 56 of α1-acid glycoprotein, in … … and varying carbohydrate determinants in cystic fibrosis and, 661 TNFα on, 487 altered …
-
Journal of Spacecraft and Rockets > Aerobrake design studies for manned Mars missions
661 AFE SHAPE, m/ CDA = 100 kg/m2 .
-
The Balkan endemic Picris hispidissima (Compositae): morphology, nuclear DNA content and relationship to the polymorphic P . hieracioides
For CDA , correlations of characters with canonical axis are given. … in bold Fig. 4 Ordination diagram of principal component analyses (PCA) based on 661 individuals (OTUs), including …
-
Finite-element method for above-core structures. [LMFBR]
CDA Energy Release, MW-s 661 .
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/5221/6_170_060.pdf?sequence=1
Van het CDA is overigens bekend dat de fiactie niet unaniem tegen openstelling van het huwelijk is … … Aanpassingswet geregistreerd partnerschap (Stb 1997, 660), beide op l januari 1998 (Stb 1997, 661 en 746) Tegelijkertijdhad …
-
High prevalence of low plasma thiamine concentration in diabetes linked to a marker of vascular disease
Diabet Med 15: 661 –667 41. Soedamah-Muthu SS, Chaturvedi N, Schalkwijk CG, Stehouwer CDA , Ebeling P, Fuller JH .
- Hypertension Research - Abstract of article: Body Fat Distribution and the Risk of Hypertension and Diabetes among Japanese Men and Women
Product Announcements
Indicates content that may require registration and/or purchase.