Products/Services for CDA 864
-
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.TypesClad / BimetalMetal Matrix Composite -
Metal Rod and Bar Stock - (1039 companies)Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. -
Thermoelectric Coolers - (88 companies)Thermoelectric coolers are solid-state heat pumps used in applications where temperature stabilization, temperature cycling, or cooling below ambient levels are required. -
Metal Wire - (544 companies)Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads. -
Fireplaces - (127 companies)Fireplaces and stoves are architectural elements or functional structures that are designed to contain a fire for heating or decorative purposes. They use wood, gas, electricity or oil as the fuel source.
-
Chillers (industrial) - (545 companies)Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes.
-
Dampers and Louvers - (302 companies)Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
-
Nickel and Nickel Alloys - (446 companies)Nickel and nickel alloys are non-ferrous metals with high strength and toughness, excellent corrosion resistance, and superior elevated temperature properties.
-
PV Ribbon - (11 companies)...conductivity to ensure maximum efficiency of the solar panel. The typical types of copper used in PV ribbon are: Material. Description. IACS Conductivity Rating Minimum. Composition. OFC 10100/CDA 101. Oxygen free electronic copper. 101%. 99.99% Pure...
-
Nonferrous Metals and Alloys - (1625 companies)Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications.
Product News
-
Charles Ross & Son Company
Dispersion with the ROSS CDA-200 Dual Shaft Mixer The ROSS CDA-200 Dual Shaft Mixer is a versatile and cost-effective solution for processing formulations that require both thorough agitation and high-speed dispersive mixing. Used in applications such as coatings, adhesives, and sealants, the CDA-200 can handle dispersions, suspensions, and emulsions with viscosities reaching up to around 500,000 centipoise. Two independently driven agitators work together to achieve uniform mixing and dispersion in viscous, dense, and demanding applications... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Charles Ross & Son Company
ROSS CDA-300 Dual Shaft Mixer ROSS Dual Shaft Mixers are versatile, robust and cost-effective systems engineered for accurate processing of high-performance formulations across a wide range of rheologies, solids loading, operating temperatures and pressures. The ROSS CDA-300 Dual Shaft Mixer pictured below, features two powerful agitators: a two-wing anchor agitator driven by a 20 HP TEFC high efficiency, inverter duty motor and a high-speed disperser powered by a 60 HP TEFC high efficiency, inverter duty motor. The open... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Eteily Technologies India Pvt. Ltd.
868 MHz Helical Coil Antenna with U.FL Connector Eteily Technologies introduces the 868 MHz Helical Coil Antenna, which is intended for tiny IoT and LoRa wireless applications. This antenna, which operates in the 864-868 MHz frequency region, transmits signals with stability and efficiency for low-power wide-area (LPWAN) networks. The antenna's tiny helical spring shape allows for easy integration into space-constrained electronics. It includes a 1.13 mm coaxial cable (10 cm long) and a U.FL right-angle connector for seamless communication... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies India Pvt. Ltd.
Boost IoT Range with Eteily’s 868MHz 10dBi Antenna systems. Key features: Frequency: 864-868 MHz. gain: 10 dBi. Connector: N Male Straight (Rugged Outdoor Ready). Omnidirectional pattern; outdoor pole-mount design. Fiberglass reinforced plastic housing: UV-resistant and weather-proof. Ideal for LoRa/LPWAN deployments and long-distance communication lines. Applications: Smart-city LPWAN and LoRa gateways. Industrial automation and remote telemetry nodes. Smart agricultural and environmental monitoring systems. Outdoor IoT systems that need... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
WAGO
WAGO Smart Script type plates and conductor markers. Optimized data interfaces for Smart Designer configuration software, EPLAN, Microsoft Excel, CSV. Supported operating systems: Windows 10. Windows 8. Windows 7 64 Bit. System requirements: 3 Gigahertz (GHz) or faster, 64-bit (x64) processor. 4 GB RAM, recommended 8 GB. 400 MB available storage space on hard drive. Screen resolution of 1360 x 864 or higher (100 % scaling). Smart Printer Firmware starting from Version 1.UW7v. Links: Documentation. Firmware... (read more) -
Shenzhen Jewellok Technology Co., Ltd.
VMB Valve Manifold Box Technical Data. Model. JW-200-VMB-C,JW-100-VMB-C. Physical dimension. 4S: W650*D275*H1750 , 6S: W850*D275 *H1750, 8S: W1050 *D275*H1750. Can be specially customized according to user requirements. Control cabinet power supply. 24V, VMB electronic control part can be connected with the factory central control system. Compressed air. CDA,1/4 " quick coupling. Waste outlet. Drain,PP DN20 Fusion Socket. Cabinet ventilation. OD 50MM,85m ^3/hr. Standard equipment. PP shell+transparent PVC observation... (read more)Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
High Purity Bulk Specialty Gas Pressure Control Technical Data. Model. JW-300-BSGS. Specification. W800*D633*H2172. Special gas cabinet size. Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW. Control cabinet power supply. PN2,1/4 "MVCJ. Purge. HPN2,1/4 "MVCJ. High pressure holding. GN2.1/4 " MVCJ. Vacuum. 1/2 " MVCJ. VENT drain pipe. CDA driver, 1/4 " SWG. Pneumatic air source. OD 150MM, silane 810m/hr; others 204m3/hr. Cabinet ventilation. Automatic switching, automatic purging, explosion-proof... (read more) -
Shenzhen Jewellok Technology Co., Ltd.
Gas Cabinet Gas Rack Gas Delivery Systems Description. Technical Data. Model. JW-300-GR. Specification. Single bottle/double bottle. Special gas cabinet size. Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957. Control cabinet power supply. Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW. Purge. PN2,1/4 "MVCJ. High pressure holding. HPN2,1/4 "MVCJ. Vacuum. GN2.1/4 " MVCJ. VENT drain pipe. 1/2 " MVCJ. Pneumatic air source. CDA driver, 1/4 " SWG. Operation interface. 7 " color touch screen... (read more)Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Etchants and Volatile Organic Distribution Systems . Control cabinet power supply. Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW. Purge. PN2,1/4 "MVCJ. High pressure holding. GN2.1/4 " MVCJ. Vacuum. 1/2 " MVCJ. VENT drain pipe. CDA driver, 1/4 " SWG. Pneumatic air source. OD 150MM, silane 810m ^3/hr; others 204m ^3/hr. Cabinet ventilation. OD 150MM, silane 810m ^3/hr; others 204m ^3/hr. Standard equipment. Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self-locking... (read more)Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Liquid Chemical Delivery Module Supply Equipment level monitoring. Technical Data. Model. JW-200L-CDM,JW-1000L-CDM. Special gas cabinet size. W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums). Control cabinet power supply. 220VAC, 50HZ, 0.5?3KW, leakage protection. Purge. PN2,SS316 1/2 "SWG. Ultra-pure water. UPW, JIS 16A bonding. Compressed air. CDA,SS316 1/2 "SWG. Waste outlet. Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket. Standard equipment. PP shell + transparent PVC observation window + PFA internal pipe valve... (read more)Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
-
XIV Mediterranean Conference on Medical and Biological Engineering and Computing 2016
Capillaries 378 Capillary 618 CardioTocography 1187, 1199, 1210 Care pathway 785 Care robots 913 Carotid plaque 351 Cartilage imaging 409 Causality 67 Cavitation 738 CBCT 430 CDA HL7 864 CDMAM 217 Cell deformation 618 Cell segmentation 234 Center of gravity 1258 Center…
-
Medical technology
856 roboterassistierte 955 Cerebrogramm 731 Chemoembolisation 418 surgery, computer-aided 872 surgery, to auditory processing disorder 227 ceramic of injection of moulding 578 CaSe engineer 864 CBIR system 842 CBT system, conventional 863 CCITT noise 239 CDA document 795 CE identification 38…
-
Advanced Biomaterials: Fundamentals Processing and Applications
(d) appearance of IR absorption band at about 864 cm−1 (attributed to P-O-H vibration band .... In addition, heating or sintering CDA above 800 °C results in the transforma- tion of CDA to…
-
An animal study on cartilage healing using auricular cartilage as a model
Otolaryngol Clin North Am 28(5):847– 864 8. .... Verwoerd CDA , Verwoerd Verhoef Hl et al (1991) Wound heal- ing of autologous implants in the nasal…
-
Current awareness in geriatric psychiatry
…High- way, Perth, WA 6009, Australia Br J Gen Pract 2005 55 (520) 864 Treatment of depression … der Kooy KG, Van Hout HPJ*, Van Marwijk HWJ, De Haan M, Stehouwer CDA , Beekman ATF// *VU…
-
Association of XRCC3 and XPD751 SNP with efficacy of platinum-based chemotherapy in advanced NSCLC patients
Asian Pac J Cancer Prev 10:859– 864 25. .... Tibaldi C, Giovannetti E, Vasile E et al (2008) Correlation of CDA , ERCC1, and XPD polymor- phisms…
Indicates content that may require registration and/or purchase.