-
Supplier: KROHNE Messtechnik
Description: Digital pH sensor. SMARTPAT analytical sensors from KROHNE are the first and only sensor line in the market with integrated transmitter technology. The complete circuitry is miniaturized and fits into the sensor head. This technical achievement cuts the price in half compared to
- pH Range: 0 to 14 ph
- Operating Temperature: 14 to 185 F
- Operating Pressure Range: 85 to 174 psi
- Electrode Configuration: Combination
-
Supplier: ABB Measurement & Analytics
Description: ABB's Endura family of 24 VDC analytical transmitters are designed for the requirements of industrial customers and are used in measurement and control applications within a broad range of applications including chemical, pulp & paper, mining and petroleum refining. The APA592
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -1,500 to 1,500 millivolts
- Process Media Temperature: -4 to 392 F
-
Supplier: ODG (Origin Data Global)
Description: XBEE PRO DIGITAL EX RPSMA
- Data Rate: 250 kbps
- Sensitivity: -102 dBm
- Device Type: Transceiver, Transmitter
-
-
Supplier: RS Components, Ltd.
Description: Transmitter, Digital, pH
- Process Media Temperature: 140 F
-
Supplier: Gefran
Description: Ranges: from 0...10 to 0...1000 bar Output signal 4...20mA 2-wires / 0.1...5.1Vdc / 0.1...10.1Vdc / 0...5Vdc / 0...10Vdc / 1...5Vdc / 1...6Vdc / 1...10Vdc Protection rating: IP65/IP67 Wetted parts: 17-4PH Stainless Steel Flush fitting stainless steel measuring diaphragm Digital Autozero &
- Working Pressure Range: 145.0377 to 14,503.77 psi
- Measurement Type: Gauge
- Media: Hazardous
- Device Category: Sensor
-
Supplier: OMEGA Engineering, Inc.
Description: program to set up pH or ORP calibration. The PHCN-961/962 is a basic pH or ORP controller, it includes a NEMA 4X (IP65) enclosure, digital display, two separate set points for high and low alarms, adjust dead bands, three 1 amp SSR. Accepts one pH or ORP electrode input
- Number of Control Outputs: 3 outputs
- Type: DC Voltage Input
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transceiver, ZigBee™ 2.4GHz DSSS Digital 250kbps
- Data Rate: 250 kbps
- Sensitivity: -102 dBm
- Output Power: 17 dBm
- Operating Frequency: 2,400 MHz
-
Supplier: Burkert Fluid Control Systems
Description: The 8619 multichannel and multifunction transmitter/controller, available in two housing variants for panel or wall mounting, is a microprocessor transmitter/controller for connection of sensors which deliver raw signals for pH, ORP, conductivity and flow via pulses or sensors
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Form Factor: DIN Rail
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 1066 loop-powered transmitter measures pH, ORP, conductivity, resistivity, oxygen, free chlorine, total chlorine, monochloramine and ozone serving a wide range of liquid analytical applications. Digital communications – HART® version 7 and FOUNDATION® fieldbus
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -1,399.9999999999998 to 1,399.9999999999998 millivolts
- Operating Temperature: -4 to 149 F
-
Supplier: Advanced Sensor Technologies, Inc.
Description: calibrations Calibrate with sophisticated HiQ Windows software or any 3TX-HiQ-pH transmitter Entire transmitter configuration can be downloaded to sensor or uploaded from sensor to intelligent 3TX-HiQ-pH transmitter for advanced management of field installations
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: OMEGA Engineering, Inc.
Description: Pulse Width Modulation: 0.1 to 320 s Input Types Digital or AC Frequency: pH/ORP input via the digital output from the PHTX-2750 pH/ORP sensor electronics (For pH models see omega.com/ dpu91_ph) Conductivity/Resistivity: Input directly from OMEGA conductivity/
- Electrical Output: Analog Current
- Features: Digital Display, Digital Front Panel
- Interface Options: Serial / Digital
-
Supplier: Honeywell Analytics, Inc.
Description: range of accessories and a choice of communication outputs. All this is provided in a package that is easy to install, operate and maintain. Transmitter The robust hazardous area approved Apex transmitter housing and mounting bracket is made from 316 Stainless Steel. It has a large
- Operating Temperature: -40 to 150 F
- Operating Humidity: 0 to 99 %
- Response Time: 12 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Advanced Sensor Technologies, Inc.
Description: transmitters. Detailed information about this smart digital type configuration option can be found in the separate 3TX-HiQ digital pH/ORP measurement product webpage. Back of sensor 3/4" MNPT and 1" MNPT threads can be sealed with waterproofing option for use in immersion
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 150 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: hazardous Class I, Division I EX rated locations. Lower cost instrumentation options also exist for use in safe non-hazardous locations as well as blind installations if no local display is required. Available in smart digital configurations for use with intelligent pH/ORP
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: configurations for use with intelligent pH/ORP digital transmitters. Detailed information about this smart digital type configuration option can be found in the separate 3TX-HiQ digital pH/ORP measurement product webpage. Convenient HOT-TAP 316SS sensor
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 to 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: ABB Measurement & Analytics
Description: of device status Multi-level security access prevents unauthorized modifications to transmitter configuration and calibration One-Button sensor calibration saves time and money spent on routine maintenance Common universal design for pH, ORP, conductivity or EZlink (pH/ORP only)
- pH Range: 0 to 14 pH
- ORP / Redox Range: -1,500 to 1,500 millivolts
- Operating Temperature: -4 to 140 F
- Conductivity Accuracy: 1 ±% Full Scale
-
Supplier: ABB Measurement & Analytics
Description: The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced
- Electrical Output: Analog Voltage Output, Switch / Alarm Relay Output
- User Controls: Digital Front Panel
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features: Measures ORP / Redox, Measures pH
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine, and ozone in a variety of process liquids. Choice of communication protocol: HART®
- pH Range: 0 to 14 pH
- ORP / Redox Range: -1,399.9999999999998 to 1,399.9999999999998 millivolts
- Accuracy: 1 millivolts
- Operating Temperature: -4 to 149 F
-
Supplier: Richardson RFPD
Description: Piece Stainless Steel Construction Digital Pressure and Temperature Output or Analog mV/Amplified Output Compact 17-4PH Stainless Steel Customizable Applications Pumps and Compressors Hydraulic/Pneumatic Systems Automotive Test Systems Energy and Water Management Medical Gas Pressure Leak
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: SWAN Analytical USA, INC.
Description: Two channel electronic transmitter & controller for wall mounting. Features For simultaneous conductivity measurements before (specific / total conductivity) and after a cation exchanger (acid / cationic conductivity). Measuring range: 0.055µS/cm to 30 mS. Calculation of pH value and
- pH Range: 7.5 to 11.5 pH
- Accuracy: 0.01 ±pH
- Control Relays: 2
- Process Media Temperature: -22 to 482 F
-
Supplier: SWAN Analytical USA, INC.
Description: Monitor for continuous measurement of pH or redox (ORP) in high purity water, steam and condensate. Complete system mounted on stainless steel panel: Transmitter AMI pH-Redox in a rugged aluminum enclosure (IP 66). Measuring range: 1 to 13 pH respectively -500 to +1'500mV
- pH Range: 1 to 13 pH
- Control Relays: 2
- Process Media Temperature: -13 to 149 F
- Operating Temperature: 14 to 122 F
-
Supplier: Cole-Parmer
Description: • A durable instrument for demanding applications • Accuracy is 0.1% best fit straight line • 304 stainless steel case • Range of vacuum to 10,000 psi This transmitter incorporates circuitry that allows for very precise digital temperature compensation and calibration. Thermal errors
- Working Pressure Range: 0 to 60 psi
- Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • A durable instrument for demanding applications • Accuracy is 0.1% best fit straight line • 304 stainless steel case • Range of vacuum to 10,000 psi This transmitter incorporates circuitry that allows for very precise digital temperature compensation and calibration. Thermal errors
- Working Pressure Range: 0 to 3,000 psi
- Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • A durable instrument for demanding applications • Accuracy is 0.1% best fit straight line • 304 stainless steel case • Range of vacuum to 10,000 psi This transmitter incorporates circuitry that allows for very precise digital temperature compensation and calibration. Thermal errors
- Working Pressure Range: 0 to 5 psi
- Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • A durable instrument for demanding applications • Accuracy is 0.1% best fit straight line • 304 stainless steel case • Range of vacuum to 10,000 psi This transmitter incorporates circuitry that allows for very precise digital temperature compensation and calibration. Thermal errors
- Working Pressure Range: 0 to 5,000 psi
- Signal Output: Analog Voltage
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AccuGauge is a media isolated digital pressure gauge featuring multiple units, min/max readings, selectable tare/zero and automatic power off to conserve battery power. A backlight provides improved visibility under marginal lighting conditions. The AccuGauge is compatible with any liquid
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: SWAN Analytical USA, INC.
Description: Monitor for continuous measurement of pH or redox (ORP) in potable water and effluents. Complete system mounted on PVC panel: Features Transmitter AMI pH-Redox in a rugged aluminum enclosure (IP 66). Combined or separated sensors with reference electrodes for various sample
- pH Range: 1 to 13 pH
- Control Relays: 2
- Process Media Temperature: -22 to 266 F
- Operating Temperature: 14 to 122 F
-
Supplier: Hach
Description: The SC200 Universal Controller is the most versatile controller on the market. It allows the use of digital and analog sensors, either alone or in combination, to provide compatibility with the broadest range of sensors. It replaces the Hach SC100 digital and GLI53 analog controllers
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.1 ±% FS
- Control Signal: Current Loop, Network / Fieldbus Output, Serial / Digital
Find Suppliers by Category Top
Conduct Research Top
-
Automation Team Slashes pH Maintenance Costs Using Rosemount Analytical Sensor Solutions
Emerson Process Mangement determined that pH measurements could be improved by using HART TM digital field communication protocol in the transmitters that communicated with AMS TM Suite, Intelligent Device Manager. The improved maintenance strategy included glass impedance and reference impedance
More Information Top
-
Mild temperature gasification: Partitioning sulfur to gas as H{sub 2}S. [Quarterly] technical report, March 1--May 31, 1993
At the outlet of the filter was placed an in-line pH electrode which was connected to a digital pH transmitter .
-
Performance Analysis of a Mediated Yeast based Biological Fuel Cell
A digital pH transmitter (Sensorex, PHMA transmitter and pH probe) was used to measure pH variations during experimentation.
-
http://www.iaeng.org/publication/WCECS2011/WCECS2011_pp1013-1017.pdf
The pH sensor (8205 Digital pH Transmitter / Burkert, Germany) will measure the acidity of aquarium water.
-
ISA ADV PH MEAS CNTRL - Advanced pH Measurement and Control
Some digital transmitters have a pH span adjustment defined as follows: .
-
Ultra-Low-Power Short-Range Radios
D.D. Wentzloff, Pulse-based ultra-wideband transmitters for digital communication, Ph .D. thesis, Massachusetts Institute of Technology, 2007 53.
-
Statistical Properties of Voltage Dip Detectors
He received the degree in electronic engineering with a thesis focused on the performance assessment of digital terrestrial televi- sion transmitters and the Ph .D. degree in electronic engineering, his final dissertation being focused on the effects of quantization noise upon the …
-
Implementation of a Low Complexity UWB Transmitted Reference Pulse Cluster System
[11] D. Wentzloff, “Pulse-Based Ultra-Wideband Transmitters for Digital Communication,” Ph .D. dissertation, Massachusetts Institute of Tech- nology, 2007.
-
A differential 5th derivative Gaussian pulse generator for UWB transceivers
[1] D. D. Wentzloff, "Pulse-Based Ultra-Wideband Transmitters for Digital Communication," Ph .D. Thesis, Massachusetts Institute of Technology, USA, June 2007.
-
Design of a Tunable All-Digital UWB Pulse Generator CMOS Chip for Wireless Endoscope
[21] D. D. Wentzloff, “Pulse-based ultra-wideband transmitter for digital communication,” Ph .D. dissertation, Mass. Inst. Technol., Cambridge, MA, 2007.
-
Impact of signal processing energy and large bandwidth on infrastructureless wireless network routing and scalability
[12] D. Wentzloff, “Pulse-based ultra-wideband transmitters for digital com- munication,” Ph .D. dissertation, MIT, 2007.
Indicates content that may require registration and/or purchase.