-
Supplier: Boyd
Description: Screen display technologies require supporting components that enable them to function or enhance performance. From screen bonding systems to vibration management, optically clear adhesive (OCA), window tape, barrier film and thermal management, LCD and/or OLED display technologies
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
-
Supplier: Dontech Incorporated
Description: Dontech manufactures a variety of transparent conductive coatings for EMI shielding, optical scanners, and transparent heater applications. Transparent conductive oxides such as indium tin oxide (ITO) and metals such as aluminum, gold or silver are deposited via DC or AC magnetron
- Features: EMI / RFI Shielding
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the electromagnetic shielding effectiveness of glazings or glazing configurations. 1.1.1 The intended application of this test method is for glazings or glazing configurations to be evaluated for their transmittance or shielding
-
-
Supplier: Boyd
Description: adhesive for intricate assembly & bonding needs Integrated EMI/RFI shielding Sequential serialization Heat & moisture resistant UL, RoHS & REACH compliance Materials Thin film plastics Polycarbonate Polypropylene Polyester PET-PC blends Vinyl Reflective & brushed polyester
- Features: East Asia / Pacific Only, Europe Only, South Asia Only, United States Only
- Type: Overlay
-
Supplier: ERG Materials & Aerospace Corporation
Description: these common physical constraints, each bubble in the array is typically a 14-faceted polyhedral or solid shape called a tetrakaidecahedron. Once the foam is solidified, the thin membrane in each of the 14 facets or windows is removed by a reticulation process, creating an "open cell", and
- Bulk Density: 4.37 lbs/ft³
- Tensile Strength: 25 to 50 psi
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Industrial OEM, Marine, Medical, Structural / Composites
- Features: Board / Block, Fabricated Shapes, Other
-
Supplier: ERG Materials & Aerospace Corporation
Description: energy. Given these common physical constraints, each bubble in the array is typically a 14-faceted polyhedral or solid shape called a tetrakaidecahedron. Once the foam is solidified, the thin membrane in each of the 14 facets or windows is removed by a reticulation process, creating an "open
- Bulk Density: 18.03 lbs/ft³
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Industrial OEM, Marine, Structural / Composites
- Features: Board / Block, Fabricated Shapes, Other
- Material / Composition: Ceramic Foam
-
Supplier: ERG Materials & Aerospace Corporation
Description: solid shape called a tetrakaidecahedron. Once the foam is solidified, the thin membrane in each of the 14 facets or windows is removed by a reticulation process, creating an "open cell", and leaving only the thick outer perimeters of the window frames behind as a series of
- Bulk Density: 39.15 lbs/ft³
- Tensile Strength: 1,000 psi
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Industrial OEM, Marine, Structural / Composites
- Features: Board / Block, Fabricated Shapes, Other
-
Supplier: ERG Materials & Aerospace Corporation
Description: shape called a tetrakaidecahedron. Once the foam is solidified, the thin membrane in each of the 14 facets or windows is removed by a reticulation process, creating an "open cell", and leaving only the thick outer perimeters of the window frames behind as a series of interconnected
- Bulk Density: 11.8 lbs/ft³
- Tensile Strength: 180 psi
- Tensile Modulus (E): 14.6 ksi
- Thermal Conductivity: 40.21413332649231 BTU-in/hr-ft²-F
Find Suppliers by Category Top
Featured Products Top
-
ROLEC conFORM electronic enclosures with built-in RFI/EMI shielding are now available in 14 sizes. Robust conFORM (IP 66, IP 67 optional) is ideal for a wide range of industrial electronics that involve regular inspections and maintenance. It has no (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
Rising demand for ROLEC’s HMI touch screen enclosures has not diminished the popularly of its conTROL (IP 66, IP 67) housings for buttons and switches. These diecast aluminum enclosures – which feature built-in RFI/EMI shielding – are designed primarily for machine (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
, EMI shielding products, sponges, foams, rubbers, packaging, and more, sourced from industry-leading suppliers. No matter the complexity of your requirements - size, shape, or style – we will collaborate to develop materials that precisely align with your unique needs. Our team of seasoned engineers will be with you every step of the way, from initial design to prototyping and the final product. (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Ellsworth Adhesives -
Enclosures manufacturer OKW’s in-house customization services now include laser marking, CNC machining, lacquering, printing, decor foils, RFI/EMI shielding, special materials, and installation and assembly of accessories. OKW manufactures standard and customized enclosures and (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
capable of driving a usable signal into a 50ohm receiver. A current probe is characterized by its transfer impedance, ZT (dBohm) the ratio of output voltage into a standard load (usually 50ohm for EMI testing) divided by the net current traveling through the probe window area (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
include: anodized aluminum trims instead of the standard polyoxymethylene (POM); integrated exterior lid hinges with no visible fixings; key lock access for added security. ROLEC aluCASE can be supplied installation-ready. Customization services include: CNC machining, custom colors, printing, engraving/laser engraving, EMI/RFI shielding, membrane keypads and assembly. (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
screws); anodized aluminum trims instead of the standard polyoxymethylene (POM) trims; key lock access (for added security) and a corrosion-proof coating (azure blue RAL 5009). ROLEC aluCASE can be supplied installation-ready. Customization services include: CNC machining, custom colors (painting or powder coating), printing, engraving/laser engraving, RFI/EMI shielding, membrane keypads and assembly. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
-tapping screws for PCBs. OKW can supply DATEC-MOBIL-BOX fully customized. Services include machining, lacquering, printing, laser marking, decor foils, special materials, RFI/EMI shielding, and assembly of accessories. VIEW FULL DATEC-MOBIL-BOX RANGE HERE >> (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
CLIC fully customized. Services include CNC machining, engraving, powder coating, painting, printing, display windows, RFI/EMI shielding and assembly. VIEW ALUCLIC RANGE HERE >> (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
; an internal mounting plate kit; a corrosion-proof coating (azure blue RAL 5009). ROLEC aluCASE can be supplied installation-ready. Customization services include: CNC machining, custom colors, printing, engraving/laser engraving, EMI/RFI shielding, membrane keypads and assembly. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Final
New products such as EMI Window Shielding Film , Conductive Shrink Tube and SMT Grounding Contacts are also available.
-
Program
New products such as EMI Window Shielding Film , Conductive Shrink Tube and SMT Grounding Contacts are also available .
-
JOLT: a highly directive, very intensive, impulse-like radiator
3) Camera Mounting/EMI Window: JOLT positioning can be monitored by means of an internally mounted video camera that looks out through a metal- film EMI - shielded window .
-
Effects of mesh voids on insertion loss of metallic mesh coatings
Metallic mesh thin- film coatings have been used for many years to provide EMI shielding on infrared windows and domes.
-
Predicted and measured EMI shielding effectiveness of a metallic mesh coating on a sapphire window over a broad frequency range
Metallic mesh thin film coatings have been used for many years to provide electromagnetic interference ( EMI ) shielding on infrared windows and domes.
-
http://dspace.mit.edu/bitstream/handle/1721.1/32660/33328600-MIT.pdf?sequence=2
Polyaniline alone has been investigated for uses as rechargeable battery electrodes [5-7],conductive fibers and textiles [8, 9], EMI shielding [10], transparent thin film electrodes [11-13],electrochromic windows and devices [5,14-17], infrared polarizers [18], electrostatic discharge [19,20 …
-
Dual-band transparent conductive coating
TC coatings are widely used as transparent electrodes (touch-screens, thin film solar cells and flat panel displays), in aircraft windows and missile domes for electromagnetic interference ( EMI ) shielding , for reducing radar cross-section, and as heaters for deicing and defogging.
-
Functional Coatings: by Polymer Microencapsulation
Applications Corrosion protection, antistatic, electrochromic windows , EMI shielding Corrosion protection, antistatic coatings Static dissipative applications Corrosion protection, antistatic, electrostatic discharge Photographic films , electrode materials, antistatic coatings .
-
Ocean Thin Films PixelTec Delivers High Performance Patterned ITO Coatings
Ocean Thin Films ITO yields superior optical transmission versus electrical resistance and provides optimum performance in a variety of applications including EMI /RFI shielded windows , touch panels, and activation electrodes.
-
Electrically Conductive And Infrared Transparent Thin Metal Film Coatings
The need for infrared (IR) transmitting electrically conductive (EC) thin film coatings to serve as heaters for deicing /defogging, shields against Electromagnetic Interference ( EMI ), and reflectors to provide a uniform radar cross section for windows was recognized early in the development of …
Indicates content that may require registration and/or purchase.