-
Supplier: Silicon Labs
Description: The Si4311 standalone 315/434 MHz FSK RF receiver accepts an FSK modulated RF input and outputs demodulated digital data without requiring an external MCU to configure the device. Frequency range: 240–960 MHz Sensitivity: –118 d
- Data Rate: 0.2000 to 128 kbps
- Device Type: Receiver
- IC Package Type: QFN
- Number of Devices in Package: 1 #
-
Supplier: Renesas Electronics Corporation
Description: the FM with band limiting filter mode, the 16-bit frequency samples directly drive the FM modulator. The FM modulator output is filtered to limit the spectral occupancy. This FM mode is useful for analog FM or FSK modulation formats.brbr The QPUC includes an NCO driven
- Applications: Mobile / Wireless Systems
- Converter Type: Upconverter
- Form Factor: IC Chip
-
Supplier: ValueTronics International, Inc.
Description: phase modulation meets all requirements placed on a reference signal for NADC, DECT, PDC, and GSM testing. The CDMA coder uses Qualcomm chips to generate standard channels. Broadband FM can be used for fast FSK, analog sweeping, video modulation, and for generating chirp signals.
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 4200 MHz
- Minimum Frequency Range: 4200 MHz
-
-
Supplier: Richardson RFPD
Description: The AD5700/AD5700-1 are single-chip solutions, designed and specified to operate as a HART® FSK half-duplex modem, complying with the HART physical layer requirements. The AD5700/AD5700-1 integrate all of the necessary filtering, signal detection, modulating, demodulating and
- IC Package Type: Other
-
Supplier: ValueTronics International, Inc.
Description: simulation, functional test, or generation of I/Q modulated signals. Extensive modulation functions The generators provide AM, FM, and FSK modulation schemes along with combined AM plus FM capabilities. Users can also simulate analog VCOs and VCAs by inputting a voltage to the
- Device Type: Generator
- Generator Type: Function, Signal
- Maximum Frequency Range: 50 MHz
- Minimum Frequency Range: 50 MHz
-
Supplier: ValueTronics International, Inc.
Description: simulation, functional test, or generation of I/Q modulated signals. Extensive modulation functions The generators provide AM, FM, and FSK modulation schemes along with combined AM plus FM capabilities. Users can also simulate analog VCOs and VCAs by inputting a voltage to the
- Device Type: Generator
- Generator Type: Function, Signal
- Maximum Frequency Range: 30 MHz
- Minimum Frequency Range: 30 MHz
-
Supplier: ValueTronics International, Inc.
Description: These generators are suitable for applications such as electronic design, sensor simulation, functional test, or generation of I/Q modulated signals. Extensive modulation functions The generators provide AM, FM, and FSK modulation schemes along with combined AM plus FM
- Device Type: Generator
- Generator Type: Function, Signal
- Maximum Frequency Range: 50 MHz
- Minimum Frequency Range: 50 MHz
Find Suppliers by Category Top
More Information Top
-
Low-Power Low-Voltage Current Readout Circuit for Inductively Powered Implant System
[28] T. Oh, “A low power integrated circuit for implantable biosensor incorporating an on- chip FSK modulator ,” M.S. dissertation, Dept.
-
Use Of Microprocessors In Hyperbaric Environment
A standard FSK modulator chip is used to modulate the data onto a 70kHz carrier.
-
A 16mW 8Mbps Fractional-N FSK Modulator at 15.8-18.9GHz
15.8-18.9 GHz fractional-N FSK modulator chip microphotograph .
-
A low-complexity power-efficient synchronization scheme for wireless communication system
Fig 4 Layout of Baseband Chip with FSK Modulator /Demodulator .
-
A 2.4-GHz CMOS transceiver for Bluetooth
An on- chip modulator produces FSK signal with 160-kHz frequency deviation at baseband, followed by and .
-
Introduction to A Prototype System of Dense Underwater Wireless Sensor Networks
FSK modulator and demodulator chips XR2206 and XR2211 are chosen.
-
Development of local dynamic electrocardiogram monitoring network
The digital communication circuit mainly tmnsists of a serial port of single- chip microcomputer, FSK modulator , poweramplifier,speaker, etc.
-
Switched-Capacitor FSK Modulator and Demodulator in CMOS Technology
Fig. lb) Chip photomicrograph of the FSK modulator .
-
Design of nonlinear analog switched-capacitor circuits using building blocks
(b) Chip photomicrograph of the FSK modulator .
-
Switched-capacitor FSK modulator and demodulator in CMOS technology
Chip photomicrograph of the FSK modulator .
Indicates content that may require registration and/or purchase.