-
Supplier: Radwell International
Description: TYPE 3R-4 FAN SHROUD FOR 3239 FANS, RAL 7035 PAINTED CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY
- Features: Air Handling Units / HVAC
-
Supplier: Rosenberg USA
Description: Rosenberg EC Axial Fan, AKFG 800-K.6IF Gen3, Input Voltage 200-240 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 12,488 CFM. Operating Temperature -40°C To +60°C, Integrated Terminal Box. Shroud Mounting Plate painted white with black painted finger guard.
- Air Flow Rate: 12,488 SCFM
- Media Temperature: -40 to 140 F
- Maximum Diameter (Fan or Blower Wheel): 31.49608 inch
- Features: Air Handling Units / HVAC, Other, Packaged (Complete System)
-
Supplier: Enervex, Inc.
Description: The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or
- Air Flow Rate: 450 SCFM
- Media Temperature: 482 F
- Maximum Diameter (Fan or Blower Wheel): 10.8 inch
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System), Pressure / Pressurization Blower
-
-
Supplier: Robinson Fans
Description: curve. Robinson Fans, Inc. has furnished all welded construction in fan equipment of all classes, wherever possible, since 1925. Experience has proven it the most desirable type of construction where access area can accommodate the size of the units thus formed. It gives extra
- Features: Air Handling Units / HVAC, Dampers / Louvers, Exhaust Ventilation, Materials Handling / Pneumatics, Other, Packaged (Complete System)
- Material of Construction: Aluminum, Stainless Steel
- AMCA Class: Class I, Class II, Class III
- Environment: Clean Air / Gas
-
Supplier: Envirco
Description: uniform airflow velocity within the work area. Quiet operation (55 dBA ± 3 measured 30 in. (762 mm)). Options Shroud to cover MAC 10 unit. An optional UV light is available for surface decontamination. An over-sized polycarbonate front panel is utilized to prevent accidental exposure of UV
- Features: Air Handling Units / HVAC, Packaged (Complete System)
Find Suppliers by Category Top
Featured Products Top
-
Four Rosenberg AC axial fans, complete with shrouds and finger guards for HVAC condenser applications, are now available for immediate shipment from (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA now offers an expanded range of AC axial fans, complete with shrouds and finger guards for HVAC condenser applications. They feature profiled aluminum winglet-style blades that reduce noise up to three (3) dBA and boost (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Johnson Electric - Global Headquarters
Products: A/c condenser Cooling fan Electronics Fan shrouds Hvac parts .
-
Johnson Electric
http://www.johnsonelectric.com Products: A/c condenser Cooling fan Electronics Fan shrouds Hvac parts .
-
Johnson Electric
Products: A/c condenser Cooling fan Electronics Fan shrouds Hvac parts .
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
; blower inlets; fan shroud supports; hub fans ; HVAC units; screen guards; refrigerators; fuel heaters; heat exchangers; exhaust gas coolers; warming ovens; baffles; bonnet lube oil coolers; tubes; oil filters; fuel filters; oil filter assemblies; fuel fill assemblies; fuel filter assemblies; paper inserts …
-
Valeo supplies
… LIGHTING (SIDE MARKER) • LED PILOT FUNCTION • FRONT LIGHTS (XENON) • INDICATOR/REPEATER LIGHTS • ELECTRICAL STEERING COLUMN LOCK Citroën C3 • A/C CONDENSER • ALTERNATORS • CLUTCH FACINGS • CONTROL UNITS • EGR PARTS • ENGINE MANAGEMENT/ENGINE CONTROL UNIT • FANS/ FAN SHROUDS • FUEL INJECTORS • GENERATOR • HVAC • INTERIOR LIGHTING • RADIATOR • REAR …
-
Doowon Climate Control
http://www.doowoncorp.com Products: A/c condenser Fan shrouds Heaters Hoses/pipes [miscellaneous] Hvac parts .
-
Doowon Climate Control
Products: A/c condenser Fan shrouds Heaters Hoses/pipes [miscellaneous] Hvac parts .
-
Composites for Automotive, Truck and Mass Transit: Materials, Design, Manufacturing
HVAC housing, valve, ducting, filters, fan , shroud , radiator, pipes, intake manifold and hoses use engineered plastics.
-
Handbook of Polymernanocomposites. Processing, Performance and Application
… Interior (instrument panels, seating systems, interior trim, and HVAC); exterior (bumper systems, spoilers, running boards, and trim); under the hood (flexible products, air induction, and fluid management); and fuel systems, fan shrouds battery box/trays, air cleaner/ housings, HVAC , canisters Oil pan, fuel …
-
The European Automotive Supplier Report
A/C Condensor Seals, Air Conditioning Units, Airbag Control Units, Blower Motors, Body Control Units, Compressors, Control Valves, Electronic Components, Engine Fan Shroud , Exhaust Manifold Converters, Flexible Tubes, Headlamps, HVAC , Instrument Clusters, Instrument Panels, Intake Blower Units, Integrated Switches, Inverters, Keyless Entry Systems …
Indicates content that may require registration and/or purchase.