-
Supplier: TelephoneStuff.com
Description: The Orator Speaker Box is a monitor speaker designed to be installed on 1A1 and 1A2 Key Telephones and can also be connected to a 2500 style instrument. This product is not a plug and play device. It may require a telephone technician to connect.
- Application: Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: Noted for its quality and durability. Offered in a sleek, oval-style design that takes up minimal space on your conference table/stand. The CONF410 offers user-friendly features, allowing conference calls to be established in a fast and efficient manner. Features: - Full-duplex speaker phone
- Application: Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: ITT Cortelco 18VAC Orator Power Supply Transformer used with Orator speaker boxes (010700-00A & 010744-00A).
-
-
Supplier: TelephoneStuff.com
Description: selection - Up to 40 incoming calls storage - 50 phonebook entries - Alarm clock - Backlit liquid crystal display with adjustable contrast - Call back from caller ID memory - Adjustable handset and speaker volume
- Phone Type: Telephone
-
Supplier: Cessna Aircraft Company
Description: Fuel transfer control Pilot’s AHRS control Oxygen pressure indicator Cockpit speaker mute switch Pilot’s AHRS and ADC reversion switches Oxygen mask switch Microphone selector switch Installed on Right-Hand Tilt Panel: Copilot’s AHRS control Anti-ice/de-ice controls Cockpit speaker
Find Suppliers by Category Top
More Information Top
-
The oscillating summed action potential of an insect's auditory nerve (Locusta migratoria , Acrididae)
Stimuli were delivered from a high-frequency calotte speaker ( ITT LPKH 90), 400 mm away from the animal.
-
Experimental investigations of ambiguity:
the case of most
Lidz et al. (2011) argue that given (20) and the ITT , speakers are expected to employ a verification strategy that enumerates the blue dots and the non-blue dots and compares the two numbers.
-
Advances in Multimedia Information Processing – PCM 2014
The database was collected during testing of ITT ’S speaker verfica- tion system in an office environment.
-
Improving Performance of Speaker Identification System Using
Complementary Information Fusion
3) Databases for experiments: YOHO Database: The YOHO voice verification corpus [1], [16] was collected while testing ITT ’s prototype speaker .
-
In Search of Autocorrelation Based Vocal Cord Cues for Speaker
Identification
3) Databases for experiments: YOHO Database: The YOHO voice verification corpus [1], [14] was collected while testing ITT ’s prototype speaker verification system in an office environment.
-
On the Use of Distributed DCT in Speaker Identification
3) Databases for experiments: YOHO Database: The YOHO voice verification corpus [1], [5] was collected while testing ITT ’s prototype speaker verification system in an office environment.
-
Spectral entropy and spectral shape based pre-quantization for real time speaker identification system
Here the voice was collected while test- ing ITT ’s prototype speaker verification system in an office environment using high-quality telephone handset.
-
http://waset.org/publications/9849/improved-text-independent-speaker-identification-using-fused-mfcc-and-imfcc-feature-sets-based-on-gaussian-filter
The YOHO [1], [12] voice verification corpus was collected while testing ITT 's prototype speaker verification system in an office environment.
-
http://waset.org/publications/3580/improved-closed-set-text-independent-speaker-identification-by-combining-mfcc-with-evidence-from-flipped-filter-banks
The YOHO voice verification corpus [18] was collected while testing ITT 's prototype speaker verification system in an office environment.
-
A combined approach to speaker authentication using claimant-specific acoustic universal structures
YOHO voice verification corpus was collected while testing ITT ’s prototype speaker verification system in an office en- vironment [6].
Indicates content that may require registration and/or purchase.