-
Supplier: Morgan Advanced Materials
Description: equipment. Foil, wire and powder alloys are available in the following: * Cu and Cu alloys (CuNi) * Ni and Ni Alloys (Monel, Alumel) * NiFe and NiFeCo alloys (Kovar) * Mo, Ni, W, Ta, Pt, Ti * 400 Series SST (410, 430) * 300 Series SST (304, 316, 321) * Inconels
- Melting Range: 1,776 to 1,875 F
- Joining Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: equipment. Foil, wire and powder alloys are available in the following: * Cu and Cu alloys (CuNi) * Ni and Ni Alloys (Monel, Alumel) * NiFe and NiFeCo alloys (Kovar) * Mo, Ni, W, Ta, Pt, Ti * 400 Series SST (410, 430) * 300 Series SST (304, 316, 321) * Inconels
- Melting Range: 1,616 to 1,697 F
- Joining Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: equipment. Foil, wire and powder alloys are available in the following: * Cu and Cu alloys (CuNi) * Ni and Ni Alloys (Monel, Alumel) * NiFe and NiFeCo alloys (Kovar) * Mo, Ni, W, Ta, Pt, Ti * 400 Series SST (410, 430) * 300 Series SST (304, 316, 321) * Inconels
- Melting Range: 3,038 F
- Joining Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
-
Supplier: Morgan Advanced Materials
Description: equipment. Foil, wire and powder alloys are available in the following: * Cu and Cu alloys (CuNi) * Ni and Ni Alloys (Monel, Alumel) * NiFe and NiFeCo alloys (Kovar) * Mo, Ni, W, Ta, Pt, Ti * 400 Series SST (410, 430) * 300 Series SST (304, 316, 321) * Inconels
- Melting Range: 1,769 to 2,017 F
- Joining Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: in our products, please contact us. Material: OIL TEMPERED (SAE 1070-1090), HARD DRAWN SAE 1060 – 1075, stainless steel 304,316,631,17-7PH (SUS), beryllium copper, phosphor copper, 65Mn, A-286, Inconel Alloy X-750 X-718, Elgiloy Monel K-500, MONEL 400, etc. Finish: Oil Dip,
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: electroplate, passivate Materials Available Oil tempered(SAE 1070-1090), hard drawn sae 1060 – 1075, stainless steel 304, 316, 631, 17-7PH(SUS), beryllium copper, phosphor copper, 65Mn, A-286, Inconel Alloy X-750, X-718, Elgiloy, MONEL K-500, MONEL 400 etc Processing Steps
- Material: Stainless Steel
Find Suppliers by Category Top
More Information Top
-
International Conference on Environmental Systems (ICES) > Intermediate Temperature Heat Pipe Life Tests and Analyses (AIAA 2013-3304)
-100+170 Mesh Monel 400 Powder .
-
Pressurized Flammability Limits of selected Sintered Filter Materials in High-Pressure Gaseous Oxygen
Monel 400 powder , 316L stainless steel (SS316L) powder, and three types of tin-bronze powder were sintered into rods ranging in diameter from 3.2 to 6.3 ram (0.13 to .25 in.), with pore sizes representative .
-
Applied Materials and Electronics Engineering
W.B.Burdett, “Hot Isostatic Pressing of Type 316L/304L & Monel 400 Powders for Pressure Boundary Components,” Proceedings of PVP-2006: ASME Pressure Vessels and Piping Division, ASME, Vancouver, 2006.
-
Subject Index
… 133, 183, 211, 255 nickel, 133 niobium, 169 promoters, 255 stainless steel, 119, 133,223 tin-bronze, 119 titanium, 133, 169, 211 tungsten, 133 wear, 389 zinc, 133,211 zirconium, 211 Microgravity, 43 Modeling, 196 Monel 400 powder , 119 K-500, 133 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/78237/829740684-MIT.pdf?sequence=2
A commercially available, non-spherical Monel 400 powder with a mixed particle size of less .
-
Scaling the performance of an air-cooled loop heat pipe with the addition of modular condensers
gradient is maintained between the vapor channels and the liquid reservoir by a thermally insulating wick (k=2.4 W/m-K) fabricated from sintered Monel 400 powder .
-
A three dimensional model for direct laser metal powder deposition and rapid prototyping
As a first step, a high-shutter speed imaging is employed in monitoring the deposition of 100 mesh MONEL 400 -alloy powder on AISI 1006 steel plate, at a variety of laser powers and scanning speeds.
-
ChemInform Abstract: Derivatives of the Fluorite Type: [Fe(NH 3 ) 6 ][TaF 6 ] 2 and [Ni(NH 3 ) 6 ][TaF 6 ] 2 .
— Single crystals of the title compound are ob- tained from 36:1:6 molar mixtures of NH4F, M (M: Fe, Ni), and Ta powders (sealed Monel ampoule, 400 ◦C).
-
Scientific.Net: Materials Science
Performance Study on Copper Coated Tool Using Powder Mixed EDM of Monel 400 .
-
Applications of laser assisted metal rapid tooling process to manufacture of molding & forming tools — state of the art
The intermediate part has been created from the layer-by-layer deposition of Monel 400 (Ni-Cu alloy) powder using the DMT process.
Indicates content that may require registration and/or purchase.