Products/Services for Magnetite Aggregate

  • Minerals, Aggregates, and Sands-Image
    Minerals, Aggregates, and Sands - (407 companies)
    Minerals, aggregates and sands consist of bulk or particulate forms of silicates, clays, calcium carbonate, wollastonite, and other additives. Minerals, aggregates, and mineral powders are commonly used to extend, fill, strengthen or modify...
  • Ceramic Powders and Precursors-Image
    Ceramic Powders and Precursors - (188 companies)
    Ceramic powders and precursors contain oxides, carbides, nitrides, carbon, and other non-metals. They are usually micron or mesh-size in distribution. Ceramic powders, sol-gel solutions and precursors are fabricated through atomization, crushing, milling, precipitation, and other chemical processes.
  • Mass Finishing Media-Image
    Mass Finishing Media - (96 companies)
    Mass finishing media is used to debur, burnish, color, de-scale, polish or clean during finishing processes.
  • Abrasive Grain and Finishing Media-Image
    Abrasive Grain and Finishing Media - (432 companies)
    Abrasive grain and finishing media includes crushed grit, metal shot, glass beads or shaped chips for blasting, mass finishing (vibratory or tumbling), bonded wheels, coated abrasives, ball milling, water jet cutting, and other applications.
  • Blasting Media and Abrasives-Image
    Blasting Media and Abrasives - (170 companies)
    Blasting media and abrasives are consumables used in surface preparation processes, such as sandblasting and peening.
  •  
    Milling and Grinding Media - (67 companies)
    Milling and grinding media are designed for ball milling and the grinding down of bulk, powder or granular materials into finer powder forms or disperse pigments in a resin or coating.
  •  
    Refractory Cements and Raw Materials - (149 companies)
    Refractory cements and raw materials consist of castables, rams, aggregates and binders that are resistant to high temperatures. Refractory cements and raw materials are hard, heat resistant materials that are suitable for applications that require...
  •  
    Cement, Concrete, and Mortar - (592 companies)
    Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures...
  •  
    Cement Boards - (16 companies)
    Cement boards are combinations of cement, glass, aggregate, and fiber reinforcements that are formed into sheets and used as tile backing boards, and to build wall or floors. Cement boards are combinations of cement, glass, aggregate, and fiber...
  •  
    Polymer Concrete and Mortar - (127 companies)
    Polymer concrete and mortar are binders, compounds, and aggregate mixtures that use epoxy, polyester, vinyl ester or other polymer resin bonds. They cure or set through chemical reactions, thermoset bonds, and multiple component binder systems...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
Dexmet® Corporation, a part of PPG’s engineered materials division
General Plastics Manufacturing Co.