Products/Services for NBS Traceable

  • Calibration and Reference Standards-Image
    Calibration and Reference Standards - (356 companies)
    Calibration standards and reference sources include any source that can provide a reference for the calibration of an instrument or comparison of a material or component.
  • Resistance Standards and Decades-Image
    Resistance Standards and Decades - (59 companies)
    ...and decades. Devices that can be traced to the National Institute of Technology Standards (NIST) are compared to a master standard that has been checked against a NIST standard. Transfer, primary or laboratory grade resistance standards and decades...
  •  
    Heat Tracing - (51 companies)
    Trace line heaters are flexible, insulated cables that are heated with electricity or re-circulated fluids. They are used to prevent liquids in pipes from freezing, or to reduce heat loss in piping. Trace line heaters are flexible, insulated cables...
  • Meter Provers and Flow Proving Components-Image
    Meter Provers and Flow Proving Components - (15 companies)
    Meter provers and flow proving components provide a known traceable volume to simulate actual operating conditions to test and verify the performance of flow meters and transfer meters. Flowmeter accuracy is very important in many industries...
  • Oscilloscopes-Image
    Oscilloscopes - (324 companies)
    Oscilloscopes translate an electronic signal into a pattern or waveform on a screen. As it is traced across the screen, the waveform creates a signature of the signal's characteristics. Oscilloscopes translate an electronic signal into a pattern...
  •  
    Calibration and Test Weights - (71 companies)
    Calibration weights and mass standards have a certified mass that is traceable to national or international laboratory standards. Mass standards calibrate scales and weighing instruments and help evaluate material or mechanical properties...
  •  
    Circuit Tracers - (34 companies)
    Circuit tracers or signal tracers are used to troubleshoot circuits. They are relatively simple electrical testing instruments that enable electricians and other users to locate, trace and identify common electrical problems such as breakers, shorts...
  •  
    Capacitance Standards and Decades - (27 companies)
    Capacitance standards and decades provide a highly accurate standard value of capacitance for calibration and testing.
  •  
    Inductance Standards and Decades - (16 companies)
    Inductance standards and decades provide highly accurate and digitally variable standard values of inductance for calibration, comparison and testing.
  •  
    Stability Chambers and Rooms - (60 companies)
    ...stability, and food stability. Some stability chambers and rooms feature stainless steel construction and options such as redundant heating capacity and redundant cooling capacity. Others have NIST-traceable sensors and instrumentation that meet guidelines...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
IEC - International Electrotechnical Commission
IEEE - Institute of Electrical and Electronics Engineers, Inc.
International Society of Automation (ISA)