Products/Services for Nitric Acid Scrubbers

  • Scrubbers-Image
    Scrubbers - (389 companies)
    This effectively eliminates the problematic liquid waste stream, capturing instead a dry solid. Applications for dry scrubbers include the removal of acid and odorous gases from boilers, incinerators, and wastewater treatment plant operations. Dry sorbent...
    Scrubber Model
    Orientation
    Process Type
  • Dust Collectors and Dust Collector Filters-Image
    Dust Collectors and Dust Collector Filters - (765 companies)
    ...venturi scrubbers, typically have very high particulate collection efficiencies. Because they use liquids like water, wet scrubbers are also able to absorb gaseous pollutants such as acid gases. Unfortunately, the use of water can also be expensive...
  • Downdraft Tables-Image
    Downdraft Tables - (68 companies)
    Downdraft tables are self-contained, portable filtration systems that remove harmful particulates and return filtered air.
  • Inorganic Chemicals and Compounds-Image
    Inorganic Chemicals and Compounds - (901 companies)
    India, Japan, and the US (2005 data) are: aluminum sulfate. ammonia. ammonium nitrate. ammonium sulfate. carbon black. chlorine. hydrochloric acid. hydrogen. hydrogen peroxide. nitric acid. nitrogen. oxygen. phosphoric acid. sodium carbonate. sodium...
  • Cleaning Agents and Surface Treatments-Image
    Cleaning Agents and Surface Treatments - (1897 companies)
    ...bicarbonate is an example. Strong acids are highly corrosive acids used to dissolve surface mineral deposits. Examples include sulfuric and hydrofluoric acids. Mild acids are slightly corrosive acids used to soften water and control mineral deposition...
  •  
    Floor Scrubbers - (153 companies)
    Floor scrubbers are machines used to clean large surface areas such as walkways, roads, factory floors and parking areas. Scrubbers Information. Floor scrubbers are machines used to clean large surface areas such as walkways, roads, factory floors...
  •  
    Lead Acid Batteries - (389 companies)
    Lead acid batteries are made up of plates, lead, and lead oxide with a 35% sulfuric acid and 65% water electrolyte solution. Lead acid batteries are rechargeable batteries consisting of lead plates with a sulfuric acid/water electrolyte solution...
  •  
    Filter Media - (445 companies)
    ...diatoms. DE has high absorption, low bulk density, and high brightness. Activated clay is used to remove dissolved contaminants such as acids, oxidation by-products, colors, and surfactants. Cellulose is made from plant fibers. Because it is a natural...
  •  
    Storage Tanks and Process Tanks - (1652 companies)
    Storage tanks and process tanks are bulk containers of varying size and configuration.
  •  
    Neutralization Equipment - (42 companies)
    Neutralization equipment promotes the chemical process that produces a solution that is neither acidic nor alkaline. Neutralization equipment is used to produce a neutralization reaction, which occurs when an acid and a base, usually both in aqueous...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire