Products/Services for PBI PBO Fabric
-
Coated Fabrics - (194 companies)Coated fabrics consist of woven and non-woven cloth with a coating or resin applied to the surface or saturated into the bulk of the material to provide some additional property. Specifications include: product type. material type. dimensions...TypeMaterial TypeCoated / Sized -
Aramid Fibers and Fabrics - (99 companies)Aramid fiber and fabrics consists of bulk, chopped fibers, continuous strands or woven cloth forms of aromatic polyamide thermoplastic for reinforcing polymer matrix composites and other applications. Short for aromatic polyamide fibers, aramid... -
Synthetic Fibers and Fabrics - (485 companies)Fibers and fabrics play a large role in everyday applications. A fiber is a hair-like strand of material. They are the smallest visible unit of a fabric and are denoted by being extremely long in relation to their width (at least 100 times longer... -
Specialty Fibers, Fabrics, and Textiles - (523 companies)PBI). Poly-p-phenylenebenzobisoxazole (PBO). Polypropylene. Polyphenylene sulfide (PPS). Rayon. Styrene acrylonitrile (SAN). Polyvinyl chloride (PVC). Features. Selecting specialty fibers, fabrics and textiles requires an analysis of dimensions... -
Natural Fibers and Fabrics - (197 companies)Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk. Description. Natural fibers and fabrics consist of bulk fibers, yarns... -
Industrial Fabrics - (649 companies)Industrial fabrics consist of woven or non-woven cloth made from natural or synthetic materials. Industrial fabrics are designed and engineered to be used in products, processes, or services where functional requirement trump the aesthetic form...
-
Fabric and Fiber Insulation - (104 companies)Fabric and fiber insulation materials comprise textiles which limit thermal transfer. They are frequently used to insulate structures, and are critical components of building sustainability. Fabric and fiber insulations are textile materials which...
-
Glass Fibers and Fiberglass Cloth - (246 companies)...very thin strands of silica-based monofilament. Glass is a unique amorphous solid, meaning it doesn 't have an underlying crystalline structure in the solid state, but rather behaves like a very viscous liquid. Glass fiber lends itself to woven fabric...
-
Carbon Fiber and Carbon Fiber Cloth - (131 companies)...into thread and woven into cloth. Features. Carbon fiber and carbon fiber cloth is used in: woven cloth, such as cloths and tapes for marine and composite repair. chopped strand mats. specialty fabrics combined with polyester resins. Kevlar or aramid...
-
Fibers and Filaments - (224 companies)...fiber used to make graphite-reinforced plastics, cellulose-based fibers from tree or plant materials to make fabrics such as rayon and lyocell, and synthetic fibers from natural gas or petroleum, to make polyester, nylon, and olefins. Fibers...
Product News
-
Mid-Mountain Materials, Inc.
Applications of Polyurethane Coated Fabrics Applications of Polyurethane Coated Fabrics. The health risks to workers in industrial factories with insufficient safety measures for chemical exposure is well-known. One family of chemical compounds under particular scrutiny recently is perfluoroalkyl and polyfluoroalkyl substances (PFAS). Sometimes colloquially known as 'forever chemicals ', PFAS are often used as coatings for industrial textiles to improve strength, durability, and chemical and water resistance. The reason there has been so... (read more)Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Mid-Mountain Materials, Inc.
COATED FABRICS & TEXTILES COATED FABRICS & TEXTILES. Manufactured in a variety of configurations to address your application requirements. Mid-Mountain Materials, Inc. has been the leading supplier of precision coated fabrics and coated textiles for over 45 years. Our advanced, high-performance coated fabrics and industrial coated textiles are used in many applications across a broad range of industries, and can be fabricated, die-cut, or provided as rolled goods. Utilizing some of the most advanced fibers, specialized... (read more) -
Mid-Mountain Materials, Inc.
Speciality Flame Retardant Fabrics Speciality Flame Retardant Fabrics. Flame retardant fabrics are safety solutions that play a crucial role in protecting people and products from fire. These products are designed to be durable and protective and are used in many applications across various industries. In this blog, we will look at speciality flame retardant fabrics that Mid-Mountain manufacturers and their key features. Flame retardant fabrics may have a couple of names, but ultimately they serve the same purpose. Whether you... (read more)Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Mid-Mountain Materials, Inc.
SPECIALTY FLAME RETARDANT FABRICS SPECIALTY FLAME RETARDANT FABRICS. Flame retardant fabrics are safety solutions that play a crucial role in protecting people and products from fire. These products are designed to be durable and protective and are used in many applications across various industries. In this blog, we will look at speciality flame retardant fabrics that Mid-Mountain manufacturers and their key features. Flame retardant fabrics may have a couple of names, but ultimately they serve the same purpose. Whether you... (read more)Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
Qualtek Electronics Corp.
Heat Shrinkable Fabric Tubing The woven or braided structure of fabric tubing provides excellent resistance against abrasion, tearing, and punctures, making it ideal for protecting wires, hoses, and cables in harsh automotive environments. Qualtek's heat shrinkable fabric tubing represents a valuable solution for a wide range of automotive applications, offering durability, flexibility, and aesthetic appeal in addition to its protective and insulating properties. As the automotive industry continues to push the boundaries... (read more)Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Mid-Mountain Materials, Inc.
What Are Advanced Fabric Coatings? An Engineer 's Guide to Advanced Fabric Coatings: From Liquid Silicone to PU Coatings. Fabric coatings are what turn ordinary textiles into engineered materials capable of resisting water, UV light, abrasion, and even fire. These coatings extend service life, improve reliability in extreme conditions, and allow fabrics to meet demanding industry standards. Two of the most widely used options are liquid silicone and polyurethane (PU). Each has distinct strengths, and understanding... (read more)Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
ExxonMobil - Polypropylene Products
Advanced solutions in meltblown nonwoven fabrics Vistamaxx TM performance polymers in combination with Exceed TM or Exceed TM Flow PP create new possibilities for meltblown nonwoven fabrics. (read more)Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
Mid-Mountain Materials, Inc.
The Benefits of High Silica Fabric and Textiles Benefits of High Silica Fabric and Textiles for Heat Protection. Materials imbued with heat protection provide a diverse array of advantages when applied to equipment. They offer protection, energy-efficiency, and can help apparatus to work safely even under intense heat. High silica fabric and textiles can deliver heat protection and, thus, be used in items like fire and furnace curtains and welding blankets. The heat-resistant attributes of high silica fabric are due to its composition being... (read more)Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Mid-Mountain Materials, Inc.
What Are The Benefits Of Silicone Fabric Coatings? SILICONE COATING WITH CATALYST VS SOLVENT: WHICH IS MORE ENVIRONMENTALLY FRIENDLY?. Commodity fabric coatings like polyvinyl chloride (PVC) and polyurethane (PU) are used in many different applications, but silicone-coated textiles have grown substantially in popularity over the years. Silicone coated fabric is used in a range of industries including aerospace, aluminum, automotive, oil and gas, and even food industry applications. The composition of silicone fabrics largely determines... (read more)Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
AGC Chemicals Americas, Inc.
Selecting Moisture Repellents for Nonwoven Fabrics Tips for Selecting Moisture Repellents for Nonwoven Fabrics. Many products we use every day are made from nonwoven fabrics, including home furnishings, disposable medical products, and automotive parts and interiors. Nonwoven fabrics can be treated with moisture repellents as rolled goods. This makes them more durable, able to stay dry longer, easier to clean, and better at providing a barrier against harmful fluids. What are Nonwoven Fabrics?. Traditional fabrics are woven or knitted. Nonwoven... (read more)Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc.
-
Terrestrial EVA Suit = FireFighter's Protective Clothing
For example, in tests conducted at NASA JSC, on a burst strength test after exposure to direct hot flame for 17.5 seconds, a PBO /Kevlar blend required 143 … … 316 pounds) force before fabric rupture, while a PBI /Kevlar blend burst at …
-
Protective Performance of Environmentally Stressed Fabrics Containing Melamine Fiber Blends
The outer shell fabric is predominantly made from fiber blends of poly(m-phenylene isophthalamide) (PPI), poly(p-phenylene tereph- thalamide) (PPT), polybenzimidazole ( PBI ), and polyphenylenebenzobisoxazole ( PBO ).
-
Synthesis of Poly (2,2′‐(1,4‐phenylene) 5,5′‐bibenzimidazole) ( para ‐PBI) and Phosphoric Acid Doped Membrane for Fuel Cells
Addi- tionally, the early work on high performance fibres focused on polybenzoxazole ( PBO ) and polybenzthiazole (PBZT) polymers … The challenges of synthesizing and processing para-oriented PBIs have been cited as the main reasons for the lesser attention given to these polymers, and the subsequent development and commercialisation of meta- PBI as a commercial fibre and fabric [9, 10, 12].
-
Personal Protective Equipment for Chemical, Biological, and Radiological Hazards: Design, Evaluation, and Selection
… be strengthened or made more fire and flame resistant by layering them within fabrics constructed from composite … … 172], and/or impact performance may be added to impart specific properties [169,173]; examples of high-performance polymer fibers include polyamides such as Kevlar (Dupont) and Twaron, Nomex, PBI (polybenzimidazole), ultrahigh-performance polyethy … … polyethylene), M5 (polyhydroquinone– diimidazopyridine), PBO [poly(paraphenylene benzobisoxazole)], and …
-
Evaluating the thermal stability of high performance fibers by TGA
Because of the high tenacity, mod- ulus, and remarkable thermostability, the fibers are widely used as tire reinforced materials, ropes, cables, and ballistic resistance fabrics , since it was born in Du … … introduced in succession, such as polybenzimidazole ( PBI ) from Celanese (Dallas, TX),10,11 poly(p-phenylene benzobisoxazole) ( PBO ) from Dow Chemical Co., Ltd. (Midland, MI), and ultra …
-
ZCP2006MST3993
This is especially true for fabrics of the following aramid materials: Hoechst Celanese Pbi , Dupont Kevlar, Dupont Nomex, Dupont Nomex Omega, Dupont Nomex IIIA, Lenzing P84, Southern Mills Advance, and BASF Basofil." … for protection garments is the japanese fibre Zylon10, a poly (p-phenylene benzobisoxazole) ( PBO ), which has a …
-
Calculus of fuzzy hierarchical censored production rules (FHCPRs)
[O.OO 0.22 0.50 0.63 0.92 1.001‘ = pBI (yj) In the followingtable, in order to take into account the propagation from the level-0 to level-1,the modified membership values for “X likes- fabric items,” the premise are … … &(x,) = min(gAI(x,), pBo (yj)),when pBo(yj …
-
Heat resistance and flammability of high performance fibres: A review
vol.%.32 The combustion gases of PBO consist of carbon oxides and water, with smaller amounts … Polybenzimidazoles ( PBI ) are a class of thermally stable polymers, typically condensed from aromatic bis-o-diamines and … … yield (to 80 wt.%).42 After the char is formed, the charred fabric retains its integrity …
-
Heat Transmission and Thermal Energy Storage in Firefighter Turnout Suit Materials
5.0 oz/yd2 enhanced bi-component ePTFE/meta-aramid 7.7 oz/yd2 para-aramid/ PBO 5.0 oz/yd2 enhanced bi-component ePTFE/meta-aramid 7.5 oz/yd2 para-aramid/ PBI , dyed black Moisture barrier components were combined with the same NFPA 1971 compliant outer shell fabric and thermal liner …
-
High strength electrospun fibers
… chloride and can be electrospun into nanofibers.[35–37] The electrospun Nomex1 and m- PBI nanofibers show a … But, some of their precursors, such as PI precursor polyamic acids (PAA) and PBO precursor hydroxy-containing … nanofiber.[13] Non-woven fabric mats composed of these nanofibers with about 80% fiber alignment showed a …
Indicates content that may require registration and/or purchase.