-
Supplier: ASTM International
Description: This specification covers polypropylene materials, suitable for injection molding and extrusion, that include unreinforced polypropylene with natural color only, unfilled and unreinforced polypropylene, calcium carbonate filled polypropylene, glass reinforced polypropylene, polypropylene
-
Supplier: ASTM International
Description: This specification covers polypropylene materials, suitable for injection molding and extrusion, that include unreinforced polypropylene with natural color only, unfilled and unreinforced polypropylene, calcium carbonate filled polypropylene, glass reinforced polypropylene, polypropylene
-
Supplier: ASTM International
Description: This specification covers polypropylene materials suitable for injection molding and extrusion. Polymers consist of polypropylene homopolymers, polypropylene copolymers, and polypropylene-elastomer compounds produced with or without the addition of impact modifiers (ethylene-propylene rubber,
-
-
Supplier: MCG - Performance Polymers Division
Description: CONVENTIONAL CONVERTING EQUIPMENT You can utilize this advanced material with the same machines you currently own with no additional investment. BioPBS™ can be applied in current extrusion coating machines, blown film extruders, and injection molding machines. BIOPBS™ BENEFITS High Service
- Deflection Temperature (@ 264 psi, 1.8 MPa): 145.4 to 203 F
- Tensile Strength (Break): 3,480.88414457273 to 5,221.32621685909 psi
- Tensile Modulus: 36.259209839299196 to 94.273945582178 ksi
- Chemical System: Butyl / Polyisobutylene
Find Suppliers by Category Top
More Information Top
-
The development of the velocity field in polymer melts in a reservoir approaching a capillary die
The careful and well-thought-out experiments of Giesekus6have looked at the variation of two-dimensional entrance flow patterns in polyacrylamide and polyisobutylene as extrusion rate is increased.
-
Extrudate swell in some dilute elastic solutions
Die swell; extrusion ; polyisobutylene ; polybutene; polymer solutions .
-
Design, Fabrication, and Performance Considerations for Insulating Glass Edge Seals
Polyisobutylene sealant is extruded onto the two sides of the spacer frame at the inner shoul- der, usually with a semiautomatic extruder.
-
New type of large-area a-Si module produced using a polymer encapsulation method
The viscosity-controlled polyisobutylene polymer was extruded as a highly viscous fluid sheet on to the solar cells.
-
Investigation of a corrosion-resistant coating based on thermoplastics
The extrusionprocess, for applying the coating, which has the advantage of higher pro- ductivity and better deveioped technology than the extrusion of polyethylene with polyisobutylene , was used.
-
Investigation of the migration behavior of polyisobutylene with various molecular weights in ethylene/α‐olefin copolymer blown stretch films for improved cling...
McNally and Small4,5,8–11 investigated the effect of extrusion processing parameters as well as polyisobutylene concentration on the properties of polyethylene stretch and cling films, using a blown film and cast a film-extrusion system and storage con- ditions of 25 …
-
Metal Panel and Trim Installation Tolerances
Sealing is almost always done with an elastomeric butyl rubber (a.k.a. polyisobutylene -isoprene) tape that has been extruded onto a special release paper.
Indicates content that may require registration and/or purchase.