Products/Services for RF Comb Generator
-
Comb Generators - (25 companies)...of frequency-sensitive devices, such as transmitter isolators, cavities, ring combiners, duplexers, and antenna systems. Comb generators include frequency generators, harmonic frequency generators, harmonic generators, RF signal generators, and sweep generators... -
RF Generators - (92 companies)RF generators and high frequency power supplies provide the power required for plasma generation, induction heating, and radar or communications applications. RF Generators Information. RF generators provide power for thin film processing equipment... -
Signal Generators - (411 companies)...and radio frequency (RF) to function. Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency, and to generate a signal, waveform, or noise source. Signal generators can use AC energy... -
Plasma Generators - (13 companies)Plasma generators are special generators that produce the needed RF power to ignite and maintain plasma in plasma chambers and similar devices. Plasma generators produce the needed radio frequency (RF) power to create and maintain plasma in plasma...
-
Noise Generators and Sources - (68 companies)Noise generators and sources are used to produce noise outputs for testing radio frequency (RF) equipment. Noise generators are used to test and align many types of transmitters and receivers. They measure frequency, are tunable within certain... -
Pulse Generators - (105 companies)Pulse generators are electrical test equipment used to generate pulses that are injected into devices under test in order to study the behavior of these devices. Basic pulse generators allow users to control: the frequency or pulse repetition rate...
-
Packet Generators - (5 companies)Packet generators create a discrete chunk of communication in a pre-defined format. Packet generators create a discrete chunk of communication in a predefined format. A packet is a data block containing a header that includes a destination address...
-
Mesh Generators - (11 companies)Mesh generators are software systems that generate a mesh in order to simulate a geometric field. They use various algorithms such as the finite element method (FEM). Mesh generators are software programs for generating polygonal or polyhedral...
-
Electrical Power Generators - (960 companies)Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power...
-
IC Signal Generators - (44 companies)IC waveform generators provide several different waveforms or functions at the desired frequency. Image Credit: MySkunkWorks | dhGate.com | D and N Electronics, Inc. IC waveforms generators (function generators) and IC waveform synthesizers provide...
Product News
-
Corech Microwave
RF Signal Generators The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching ( >=100 MHz). With typical phase noise of -112 dBc/Hz (at 10 GHz) and comprehensive SCPI remote control, this platform ensures precise signal simulation for Quantum Technology and high-throughput semiconductor testing. 9 kHz to 20 GHz (21.5 GHz... (read more)Browse Signal Generators Datasheets for Corech Microwave -
Uni-Trend US
RF Signal Generator Buying Guide RF Signal Generator Buying Guide. Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and development. These precision instruments produce controlled RF signals with specific characteristics that are vital for testing, troubleshooting, and calibrating RF systems and components. This guide will help you understand the key considerations when selecting an RF signal generator... (read more) -
Werbel Microwave LLC
Precision Signal Sampling for RF Generators datasheet. WMC-0.5-2-6dB Directional Coupler. Precision attenuation where it matters most. The WMC-0.5-2-6dB provides accurate signal sampling across 0.5 -2 GHz, delivering dependable performance for monitoring, testing, and system calibration. Precise 6 dB coupling. Excellent return loss. Reliable wideband performance. In-stock and ready to deploy. Order minimums apply. Standard lead times apply. WMC-0.5-2-6dB-S. Directional Coupler, 0.5-2GHz, 6dB, SMA Female. Model WMC-0.5-2-6dB-S from Werbel... (read more) -
Siglent Technologies NA, Inc.
RF Generator High Accuracy and Pure Output SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can generate IQ modulated signals. With their high accuracy and pure outputs, the SSG3000X series is the right choice for R &D, education, and manufacturing. (read more) -
Corech Microwave
0.001 Hz Resolution RF Signal Generator validation. The instrument also supports CW operation, step-frequency sweep, pulse modulation, and SCPI-based remote control. More details are available on the CSG9K40GA high-resolution RF signal generator page. (read more)Browse Signal Generators Datasheets for Corech Microwave -
Anritsu Company
Rubidium™ RF/Microwave Signal Generator MG362x1A The Anritsu MG362x1A Rubidium Signal Generator delivers exceptionally stable, low-phase-noise signals from 9 kHz to 70 GHz. Featuring rubidium atomic clock technology, it ensures precise frequency accuracy and stability, which is critical for advanced testing environments. The generator boasts rapid frequency switching and a broad output power range, making it versatile for communications, aerospace, and defense applications. With user-friendly controls and automated testing capabilities... (read more) -
Corech Microwave
CAMS9K20G 20GHz RF Analog Signal Generator Corech Microwave introduces the CAMS9K20G, a compact high-performance RF analog signal generator designed for professional test and measurement applications. Covering 9 kHz to 20 GHz, the CAMS9K20G combines a wide frequency range with output power from -120 dBm to +17 dBm, making it suitable for both low-level sensitivity testing and higher-level device characterization. Built-in AM, FM, PM, and pulse modulation support a wide range of practical RF test scenarios, including receiver evaluation... (read more)Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave
CAMS9K40G 40GHz RF Analog Signal Generator Corech Microwave introduces the CAMS9K40G, a compact high-performance RF analog signal generator designed for demanding test and measurement applications. Covering 9 kHz to 40 GHz, with extended functional operation up to 43 GHz, the CAMS9K40G combines wide frequency coverage, -120 dBm to +17 dBm output power, and low phase noise in a space-saving benchtop platform. Built-in AM, FM, PM, and pulse modulation make it suitable for receiver sensitivity testing, radar signal simulation, component... (read more)Browse Signal Generators Datasheets for Corech Microwave -
Uni-Trend US
Arbitrary Waveform Generator UTG4202A endeavors. Unveiling a host of advanced features, this instrument is your ticket to precision, versatility, and unrivaled performance. Join us on a journey to explore how the UNI-T UTG4202A arbitrary waveform generator can redefine your electrical engineering projects. Real-World Engineering Use Case: Imagine you're tasked with designing and validating a state-of-the-art RF communication system operating in the 5G spectrum. The UNI-T UTG4202A arbitrary waveform generator, with its exceptional 200MHz... (read more)Browse Signal Generators Datasheets for Uni-Trend US -
Cryo H&I Co.,Ltd.
LN2 Generator Cryo H &I: On-site LN2 Generator. Produce high-purity liquid nitrogen anywhere with Cryo H &I. Our generator provides a reliable, continuous supply, eliminating the need for complex delivery logistics. Key Benefits: On-Demand: Constant LN2 supply without waiting for deliveries. Cost Saving: Lower long-term costs by producing your own nitrogen. High Purity: Over 99% purity for medical and lab use. Plug & Play: Compact design with fully automated operation. Applications: Medical & Bio: Sample... (read more)Browse Gas Generation Equipment Datasheets for Cryo H&I Co.,Ltd.
-
Multitone photonic oscillator
Another conventional RF comb generator relies on the nonlinear characteristics of devices such as the step-recovery diode (SRD)3 or the varactor multipler to generate multiple tones when driven by an RF synthesizer.
-
Compensation of nonlinear cross polarization and cross phase modulation in a 112Gb/s 7×4Gbaud PDM coherent OFDM channel caused by 10Gb/s OOK neighbors
, where G is a complex amplitude of the RF comb generator n-th tone and .
-
Multi-rate asynchronous sampling of bandwidth-limited signals
RF COMB GENERATOR .
-
Submillimeter Wave Astronomy Satellite
On-orbit calibration of the AOS is achieved through the use of signal blanking switches in each receiver channel as well as an RF comb generator which can substitute for the receiver output .
-
Optical frequency comb generation by direct modulation of CW light
The amplitude modulator is driven by an RF pulse train at 1.875 GHz, which is generated by a RF comb generator , and the DC bias voltage is optimized to flatten the optical frequency comb.
-
Recent progress on photon-counting superconducting detectors for submillimeter astronomy
RF Comb Generator .
-
Magnetization dynamics in an exchange-coupled NiFe/CoFe bilayer studied by x-ray detected ferromagnetic resonance
These higher harmonics are generated using an RF comb generator (Atlantic Microwave) driven by the master oscillator, which has a frequency of 499.65 MHz, both at Diamond and BESSY II, corresponding to ∼2 ns intervals between consecutive x-ray pulses.
-
A packet-switched multihop lightwave network using subcarrier and wavelength division multiplexing
3) A radio- frequency ( RF ) comb generator followed by M RF filters, each fixed-tuned to a different frequency, to generate all the M subcarrier modulation and demodulation frequencies.
-
Pulse-Amplitude Equalized Rational Harmonic Mode-Locking by Negative Impulse Modulation
A 1 GHz sinusoidal signal from the synthesizer is sent to a RF comb generator , and the resulting electrical impulses have been reversed by the DC bias applied to the intensity modulator, generating the negative impulse transmission window.
-
Applied Electromagnetic Technology DRFS - Direct RF Source (DRFS)
Comb Generators RF Detectors RF Generators RF Signal Generators RF Sources .
Indicates content that may require registration and/or purchase.