Products/Services for RF Semi Rigid Cable Assembly Kit

  • Cable Assemblies-Image
    Cable Assemblies - (2597 companies)
    ...and shielding are also important considerations. Applications and Types. Suppliers offer cable assemblies for audio, video, automotive, medical, imaging, radio frequency (RF), and telecommunications applications. These products conform to specific...
  •  
    Boxes and Crates - (275 companies)
    Image credit: Baker Corp. | GLobal Industrial | Quantum Storage Systems. Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications. Boxes...
  • Cable Assembly Services-Image
    Cable Assembly Services - (930 companies)
    Cable assemblies services manufacture custom, connectorized cables such as coaxial, fiber optic, and multiconductor products. Cable assembly services manufacture custom, connectorized coaxial, fiber optic, and multi-conductor cables for specific...
  • Tool Kits-Image
    Tool Kits - (147 companies)
    ...cable. Telecommunications tool kits enable telephone technicians to install, maintain, and troubleshoot voice and data systems for telephony applications. Network tool kits enable information technology (IT) departments to maintain, troubleshoot...
  • Medical Cable Assemblies-Image
    Medical Cable Assemblies - (92 companies)
    Medical cable assemblies are designed to connect medical and laboratory instruments and equipment. They transmit power and/or data and usually have an abrasion-resistant jacket that provides relatively low surface friction and mechanical durability...
  •  
    Splice Kits - (69 companies)
    How to Select Splice Kits. Split Kit. Image Credit: cableorganizer.com Splice Kit with Cleaver. Image Credit: 3M. Splice kits are used to establish a connection between two cables. They can come in many configurations, depending on the type of wire...
  •  
    RF Waveguide Assemblies - (32 companies)
    RF waveguide assemblies include such waveguide components as bends, twists, straight sections, short sections, offset sections, and others. RF waveguide assemblies consist of RF waveguide components, devices through which electromagnetic waves...
  •  
    Rigid Couplings - (285 companies)
    Rigid couplings connect rotating members such as shafts. They secure onto both members and provide transmission of torque and motion. Rigid couplings connect rotating members such as shafts and transmit torque and motion. Most rigid couplings...
  •  
    Coaxial Cables and Triaxial Cables - (866 companies)
    Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath...
  •  
    Wire, Cable, and Connector Tools - (860 companies)
    ...vary in terms of capabilities. Tool kits are complete packages for assembly and installation. Cable tie guns are used to tighten ties around wire and cable bundles. Crimpers are connector assembly and installation tools for bending, curling...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Universal Cable And Adapter Kit For Microwave And RF Field Repairs In Rugged Environments Introduced
    We were able to design a kit that contained the full spectrum of cables and adapters to solve their problem," he reports. The MegaPhase cables are low loss, flexible, non-kinking RF transmission line cables featuring GrooveTube Technology. … certified privately held company that designs, manufactures and sells RF/Microwave coaxial cable, cable assemblies , connectors and RF … … in Stroudsburg, PA, MegaPhase customers include OEMs in instrumentation, broadband networking, wireless communications, semi conductor, advanced microwave … MegaPhase products include GrooveTube® test cables, semi- rigid and flexible coaxial cables for advanced systems, test adapters …
  • Universal Cable And Adapter Kit For Microwave And RF Field Repairs In Rugged Environments Introduced
    We were able to design a kit that contained the full spectrum of cables and adapters to solve their problem," he reports. The MegaPhase cables are low loss, flexible, non-kinking RF transmission line cables featuring GrooveTube Technology. … certified privately held company that designs, manufactures and sells RF/Microwave coaxial cable, cable assemblies , connectors and RF … … in Stroudsburg, PA, MegaPhase customers include OEMs in instrumentation, broadband networking, wireless communications, semi conductor, advanced microwave … MegaPhase products include GrooveTube® test cables, semi- rigid and flexible coaxial cables for advanced systems, test adapters …
  • Exhibition Guide (1986 [MWSYM])
    precision cable assemblies op- erating from DC to 50 GHz. RF SMA coaxial connectors for flexible and semi - rigid Field service kit for ter- mination of .141 and .085 semi-rlgld cables.
  • 9.27.05 -- Feature Article: Improved UAV Datalink Performance Using Embedded Antennas
    Tensolite's overall knowledge of the RF/Microwave industry extends into custom built semi - rigid cable assemblies , general flexible assemblies, delay lines, phase matching, Peltola RF interconnect systems, and a complete line of 75 Ohm products. LTCC Design Kit .
  • 11.29.07 -- Cables, Connectors, And Adapters Update
    They can be made with semi-rigid, flexible, or flexible semi - rigid cable . As detailed in this catalog, Lighthorse Technologies can supply cable assemblies according to exact customer requirements and … Medical RF Interconnects Custom-Engineered To OEM Requirements Introduced Picosecond Pulse Labs Announces Customized Rise-Time Filter Kits For HDMI Testing .
  • ALMA band 3 cartridge maintenance plan
    RF Test Technologist The Band 3 LRU kit is comprised of 12 subsystem assemblies : • Semi - rigid coax cable assembly • .
  • MTT-S 2006: Notes From The Exhibition Floor - Part 3
    … to this product line (see related story), which previously included 0.055" and 0.096" diameter cables . The Storm Flex line is suitable for applications that call for electrical performance typical of 0.047", 0.086", or 0.141" semi - rigid assemblies . The device includes a retrofit kit for easy installation. TT electronics displayed its microwave/ RF termination resistors for operation at frequencies up to 40 GHz (see …
  • 9.19.06 -- Feature Article: Wireless Short-Range Devices: Designing A Global License-Free System For Frequencies
    Tensolite's overall knowledge of the RF/Microwave industry extends into custom built semi - rigid cable assemblies , general flexible assemblies, delay lines, phase matching, Peltola RF interconnect systems, and a complete line of 75 Ohm products. LTCC Design Kit .
  • Amphenol Connex - 132257 - Coaxial/RF Connectors - RF Connectors - Allied Electronics
    connector, rf coaxial,sma straight cableplug,0.047 semi - rigid cable Computer/Data Cable Assemblies > D-Sub Coupler Kit , Panel; RJ 45 .
  • MTT-S 2007: Notes From The Exhibition Floor -- Part 1
    M/A-COM also presented a new line of radiating cable antennas for cellular, Bluetooth, and WLAN frequency … Gore showcased its 100 Series Assemblies for use on devices where critical signals must reach tightly spaced … These flexible and semi - rigid assemblies are available as small as 0.047 in. (1.2 mm) and can fit on less than 0.085 in. (2.2 mm) centers. … of GORE 100 Series Connectors, including test adapters, is also available to help RF designers save weight … In addition, it includes the IE3D FastEM Design Kit for real-time full-wave EM tuning, optimization …