Products/Services for RS232 To Floppy Converter
-
Computer Cables - (475 companies)Computer cables are used to connect monitors, keyboards, printers, hard drives, and other peripherals to computers.Product CategoryApplicationProduct Type -
GPIB Converters - (11 companies)GPIB converters translate data from the GPIB bus to another bus type, and vice versa. For instance, an RS232-to-GPIB converter translates serial commands generated by the RS232 interface into GPIB commands. GPIB converters translate data from... -
Serial Data Converters - (157 companies)Serial data converters are used to interconnect two different serial standards, such as RS232 to RS422, USB to RS232, etc. Interfaces, features, and environmental parameters are important specifications to consider when searching for serial data... -
PCI Products - (251 companies)...and adds RS232 / RS422 or other types of serial ports. A wireless communications module is a network adapter used in wireless networks. A power supply module is a power supply totally contained in a PCI card. A PCI bridge allows the connection... -
Electrical Connectors - (3299 companies)...to connect a computer 's power supply to a hard disk, floppy disk, compact disk (CD), digital video disk (DVD), or other type of disk drive. They are also used with removable media drives such as Zip disks, and computer cooling devices such as fans... -
Network Media Converters - (361 companies)...that allows light to travel along in only one path. By contrast, multimode fiber has a relatively wide core that allows light to travel in multiple rays along different paths. Serial communication types for network media converters include RS232, RS422...
-
Motor Controllers - (796 companies)Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
-
SCSI Converters - (8 companies)SCSI converters translate between the various SCSI interfaces such as single-ended to high-voltage differential (HVD), or HVD to low-voltage differential (LVD), etc. SCSI converters enable interoperability between different SCSI bus types. Also...
-
Scan and Video Converters - (76 companies)Scan and video converters transform computer-video signals into a television-compatible format. They are sometimes called PC to TV converters or PC to video converters. Scan and video converters transform computer-video signals...
-
Current-to-Voltage Converters - (61 companies)Current-to-voltage converters scale and convert current signal input to the desired output voltage range. Current-to-voltage converters are electronic devices that convert current signal inputs to proportional voltage outputs. They include...
Product News
-
Win Source Electronics
RS-232 Transceivers: MAX3232 vs ST3232 Selecting the Right RS-232 Transceiver. RS-232 remains a classic serial communication standard in industrial control, embedded systems, POS terminals, and medical equipment. Proper transceiver selection is critical due to voltage-level differences between RS-232 ( +-12V) and TTL/CMOS logic (0 -5V/3.3V). Choosing the wrong device can lead to data loss, malfunction, or supply risks. Transceiver Comparison. MAX3232ECPWR (TI): Industrial-grade solution, supports 3.3V -5.5V systems, +-30V input... (read more)Browse Fiber Optic Transceivers Datasheets for Win Source Electronics -
Acopian Power Supplies
Converters - DC-DC Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. DC-DC Converters (to 288 watts) Narrow Profile, REGULATED, wide input ranges, single output. These state-of-the-art DC-DC converters combine excellent regulation and ripple... (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies
Custom DC-DC Converters Acopian Power Supplies manufactures custom DC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies
Custom AC-DC Converters Acopian Power Supplies manufactures custom AC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)Browse AC-DC Converters Datasheets for Acopian Power Supplies -
S.I. Tech, Inc.
USB 3.0 Media Converters S.I. Tech 2187/2188 extend USB links beyond the 5 meter limit with the use of fiber optics. These devices support all major operating systems, have power, link, and host LED status indicators, use LC optical connectors, and are plug and play. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
WAGO
PoE Injectors and Media Converters WAGO 's media converter provides extended Ethernet communication as it changes data transmission from copper to fiber optic. Choose from either a non-PoE converter or a PoE version that comes equipped with 30 watts of PoE. Pair these with WAGO 's SFP fiber optic modules for support of both fast and gigabit speeds. The 60 and 90 watt PoE injectors easily supply power and communications over a single RJ45 cable. These devies are based on the IEEE 802.3bt standard for 4PPoE that uses all 8 wires... (read more)Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
ELANTAS North America LLC
Heat Management in DC converters. Charging infrastructure applications ELAN-drive. DC/DC Converter. The fixed DC voltage that is provided by the AC/DC converter is transformed by the DC/DC converter in the charging station to the right voltage level needed for charging a specific vehicle. To ensure fast charging the energy density is high and likewise the generation of heat. Heat management becomes paramount for the safe and reliable performance. Using Casting & Potting materials like the ELAN-tim (R) products for insulation... (read more)Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
S.I. Tech, Inc.
USB to Fiber Media Converters S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Coilcraft, Inc.
Powerful Converter Application Tool To find the best inductors, don't limit the search to a specific ripple current. Simply click Find Inductors and skip step 2 to see a full list of possible inductor choices along with the associated ripple current and ac loss estimate, all driven from real inductor characterization data. To design for a specific ripple current simply add the target ripple current in the optional input box. Find the power inductor's specification for a particular DC-DC converter topology. Compare and analyze... (read more)Browse Transformers Datasheets for Coilcraft, Inc. -
Yaskawa America, Inc. - Drives Division
Single Phase Converter The Single Phase Converter (SPC) converts single-phase power to DC power for use by Yaskawa 's variable frequency drives. The SPC is the solution for the most significant problems facing business owners that power medium-sized motors in rural areas. They can be faced with high costs to run three-phase power, limited single-phase motor options, and a wide range of quality issues. The Single Phase Converter 's active power regulator ensures minimal stress on the power grid, boasting less than 10%... (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
-
Advanced Research on Automation, Communication, Architectonics and Materials III
… touch screen, standard keyboard, video card, CPU, 4 serial ports (RS232C) card, power supply, floppy drive hard disk, etc … … servo controller is connected to the output of the … … RS232C connected through the RS232 /RS485 cable and EVOC … … two RS232C / RS422/485 converter .
-
Implementational issues in CACSD
In addi- tion the board has four RS232 channels for serial coni- munication with terminals etc., a SCSI interface for floppy and hardisk and ai Ethernet interface. Mounted ai the VME bus is an A D and D/A converter board from Modular computers Inc. for direct connection to physical processes, figure 1.
-
The torsional vibrations of marine Diesel engines under fault operation of its cylinders
was stored on a 31/2 inch floppy disk after they has been seen and preprocessed in the … The torsional vibrations have been measured and stored by a special device using a strain gages bridge The device was fixed on the rotating shaft and was equipped with an analogue to digital converter , memory and an infrared tele- commanding circuit, At … … obtained values the shaft w~ stopped and the device was connected through an RS232 channel to the …
-
industrial and research news
Results can be time stamped to an accuracy of +2 milliseconds and stored on the built-in MS-DOS or HP-LIF format 3.5" floppy disc, before down- loading across RS232 /modem links, or the optional IEEE 488 and RS422 interfaces. Each mainframe has a high precision 19-bit analog-to- digital converter and 10 slots available for …
-
Operation of the breeze tunnel to determine mass extinction coefficients
Data are stored to the 3-1/2-in. floppy drive and printed to an HP 2225A ink-jet printer. Output control for the two radar systems is provided by means of an IOtech 2HPIB 488-to- RS232 converter .
-
Computerized artifact detection for ventilatory inductance plethysmographic apnea monitors
The microcomputer included a 16-channel, 12-bit analog- to -digital converter , a 20-megabyte hard disk, two 51/4-inch (13.3-cm) floppy disks, 512 kilobytes of memory', and a DEC VT240 graphics terminal. The data were transferred via an RS232 line to a MicroVax II for processing and plotting on …
-
T-Farm complex alarm upgrades
… "1DN" option to the flasher card and changing input option on sequence card from NL24DC to DM12DC). SIGNAL CONVERSION/ISOLATION 659001 RS422/ RS232 isolated converter with screw terminal cable connections. … PC/AT andcompatibles underMS/DOSversion 3.3 or higher, 640K minimum memory, EGA graphics, 360K floppy disk drive and …
-
Investigation of the flexibility of DNA using transient electric birefringence
A Nicolet model 1090digital oscilloscopewith a model 92 plug-in dif- ferential amplifier was employed as an analog- to -digital converter (ADC) and data buffer. The Altos/8000has the followingcharacteristics: an %bit, 4-MHz Z80 computer, 64K bytes of memory, dual RS232 inter- faces, bidirectional scope I/O interfacing, and dual 8-in. floppy disks, each having 256K bytes of data storage.
-
New Design Concepts For Compact CCD Controllers
- a telemetry/level board responsible for all selftest options of sequencer, A/D, converter driver and biascircuits. - a real time board with opto isolated RS232 ports for host communication and a development terminal as … - a floppy interface which is used for (FORTH) software development only. SERIAL DATA TO HOST SYNC.
-
Other Hardware - Page 4 - Free Drivers Download | Request and Support Forums
Help: USB to RS232 converter IBM Reference Disk (Setup floppy ) required for Type 2168 Model 594 .
Indicates content that may require registration and/or purchase.