-
Supplier: Advanced Abrasives Corp.
Description: Black Silicon Carbide Powder Black Silicon Carbide powder is water classified to exacting specifications. The closely controlled grading and particle shape results in high cutting rates and uniform finishes. Available in multiple abrasive grit sizes from F80/100 to F1200.
- Material Type: Carbide Materials, Silicon Carbide
- Features: Other
- Type: Powder / Aggregate (Grain / Grog)
-
Supplier: Matexcel
Description: Storage: Store at room temperature. Application: 1.Modifying in high strength nylon material 2.Modification of special engineering plastics(PEEK) 3.The application of nano silicon carbide in rubber tire 4.Metal surface treatment and other materials 5.Application of nano-silicon
- Type: Powder / Aggregate (Grain / Grog)
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Material Type: Alumina / Aluminum Oxide, Aluminum Nitride, Boron Carbide, Boron Nitride, Carbide Materials, Ceria / Cerium Oxide, Hafnia / Hafnium Oxide, Magnesia / Magnesite, Silica / Silicate Materials, Silicon Carbide, Silicon Nitride, Titania / Titanate, Zirconia
- Features: Aluminum Silicate (Mica, Sillimanite, etc.), Graphite, Metal Boride (ZrB2, TiB2), Silica / Fused Silica, Specialty Ceramic, Tungsten Carbide (WC)
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Foundry / Metal Processing, Wear Parts / Tooling
- Type: Powder / Aggregate (Grain / Grog)
-
-
Description: include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide
- Material Type: Boron Nitride
- Shape / Form: Powder / Aggregate (Grain / Grog), Spout / Nozzle (Launder Pouring / Atomization)
Find Suppliers by Category Top
More Information Top
-
OBSERVATION ON THE EFFECT OF SILICON CARBIDE IN CLAY BODIES
The body mixes by volume were 50% grog (or silicon carbide ), 50% clay, and 3% goulac.
-
CERAMIC ABSTRACTS SECTION
B.Z.K. gree of tridymitization was obtained from the same charge - Manufacture of grog and grog - silicon carbide shapes for having 42% < 0.088 mm. and a maximum grain size not .
-
Low-temperature bonding mortars
One special application for low-temperature bonding mortars is in bisque-fn-ing kiln cars to hold together grog - silicon carbide stanchions and cordierite-mutlite slabs differing in volume expansion at 900~ (which is about 0.5 and 0.35 - 0.4% …
-
Ceramic Abstracts Section
Manufacture of grog and grog - silicon carbide shapes for tubu- lar recuperators, (9) 21Oc.
-
CERAMIC ABSTRACTS
16id.,37 [413],486-97 (1929).-Semi-silica refractories made of the Tamba quartzite and the Kibushi-clay, with or without addition of the Ki- bushi grog , silicon carbide refractories with clay bond, and magnesia refractories have similarly been experimented.
-
Vibration milling of silicon carbide and sintered corundum
The study reported here was cencerned with vibration milling of silicon carbide , corundum grog , and VK-94-1 co- rtmdum ceramic waste.
-
Potential of the heat pipe in coal gasification processes
add grog (alumina~ silicon carbide , limestone? etc.) to the pulverized coal in order .
-
Manufacture of silicon carbide saggers by the casting method
The results of investigating silicon carbide bodies for saggers manufactured by the casting method showed the possibility of obtaining demixing-resistant silicon carbide slips with 70-80% grog .
-
Use of the carbonaceous clay from the Latnenskoe deposit
We prepared two mixes (Nos. 1 and 2) composed of 60 and 40% Latnenskoe clay grog , 22 and 23% silicon - carbide scrap, 17% alumina .
-
CERAMIC ABSTRACTS
… 10 flint powder, and 8 to 10% bond carbon, the remainder of the portion being composed of material selected from the s o u p consisting of other alumina, silicon car- bide , and mullite, the porous alumina grog having 5 to 25% …
Indicates content that may require registration and/or purchase.